- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Number of Poles per Deck | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Features | Length | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAR02LGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 2 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | 8.9916 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | - | - | 500VAC V | - | - | 2,000 Cycles | - | - | - | 2 | - | - | - | Yes | Raised | - | - | Process Sealed | 0.290 7.37mm | - | - | 0.287 7.30mm | RoHS Compliant | Lead Free | ||
![]() KAE09LAGT E-Switch | 34 |
| - | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 9 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | 18 | - | No | Raised | - | - | - | 0.940 23.90mm | 3.6068mm | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAP1104ET E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | - | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | - | 2,000 Cycles | - | - | - | 4 | - | 8 | - | Yes | Raised | - | - | Tape Seal | 0.461 11.71mm | 10.2108mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAP1107ET E-Switch | In Stock | - | - | 11 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2008 | KAP | - | - | Active | 1 (Unlimited) | PCB | - | 7 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VRMS V | - | - | 2,000 Cycles | - | - | - | 7 | - | 14 | - | Yes | Raised | - | - | Tape Seal | 0.761 19.33mm | 10.3124mm | - | 0.402 10.20mm | ROHS3 Compliant | Lead Free | ||
![]() KAS1105ET E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 9.906 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 10 | - | Yes | Raised | - | - | Tape Seal | 0.554 14.06mm | - | - | 0.275 6.99mm | ROHS3 Compliant | - | ||
![]() DR3-10R-B E-Switch | 28 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | BRASS | WHITE | Copper | 15,000 Cycles | - | 24VDC | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | 100mA | Gold | PC Pin | 24V | 9.8044 mm | Rotary for Tool | BCD | 0.2mOhm | - | 0.025A | - | 250VAC V | - | - | - | ROTARY CODED SWITCH | - | - | - | - | 6 | - | No | Flush, Recessed | - | BLACK | - | 0.386 9.80mm | 4.4958mm | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() KAE01TGGR E-Switch | 573 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KC1901A E-Switch | 649 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | Bulk | 2006 | KC1901 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 9 | - | - | 16V | - | 0.100 2.54mm Full | - | - | - | 100mA | Silver | PC Pin | 125V | - | Rotary with Shaft | SP9T | - | - | - | - | - | SP, SP9T | - | 10,000 Cycles | ROTARY SWITCH | - | - | - | 1 | - | - | No | Raised | - | - | - | 0.488 12.40mm | - | - | 0.386 9.80mm | ROHS3 Compliant | Lead Free | ||
![]() DR3M-16R-TR E-Switch | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | BRASS | WHITE | Copper | 15,000 Cycles | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2012 | DR | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | 9.8044 mm | Rotary for Tool | Hexadecimal | 0.2mOhm | 100000000Ohm | 0.025A | - | 250VAC V | - | - | - | ROTARY CODED SWITCH | - | - | - | - | 6 | - | No | Flush, Recessed | - | BLACK | - | 0.386 9.80mm | 4.699mm | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() KAN1108RR E-Switch | 7800 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | KAN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | 24V | - | 0.050 1.27mm Half | TR, 13 INCH | - | - | 25mA | Gold | Gull Wing | - | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 8 | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.448 11.39mm | 1.5mm | - | 0.063 1.60mm | ROHS3 Compliant | - | ||
![]() KAJ04TGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 4 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 16mm | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.400 10.16mm | 3.2mm | 0m | 0.140 3.55mm | RoHS Compliant | Lead Free | ||
![]() DR75-AMSF-10R-B E-Switch | 28 |
| - | 11 Weeks | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | Thermoplastic | BRASS | WHITE | Copper Alloy | 10,000 Steps | - | 24VDC | -30°C~80°C | Tube | 2011 | DR75 | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | Gold | Gull Wing | - | 7.4168 mm | Rotary with Shaft | BCD | 0.2mOhm | - | 0.025A | 24V | 250VAC V | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | No | Raised | - | - | - | 0.283 7.20mm | 4.5974mm | - | 0.292 7.41mm | ROHS3 Compliant | - | ||
![]() KAR04LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | 4 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | 8.9916 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.025A | - | 500VAC V | - | - | 2,000 Cycles | - | - | - | 4 | - | - | - | Yes | Raised | - | - | Process Sealed | 0.490 12.45mm | 7.2898mm | - | 0.287 7.30mm | RoHS Compliant | Lead Free | ||
![]() RDMER16S1R E-Switch | 5 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | 25,000 Steps | - | 42VDC | -60°C~125°C | Tape & Reel (TR) | 2011 | RDM | - | - | Active | 1 (Unlimited) | - | - | 16 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | - | Rotary with Shaft | Hexadecimal | - | - | - | - | - | - | - | 25,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | IP67 - Dust Tight, Waterproof | 0.291 7.40mm | - | - | 0.317 8.05mm | ROHS3 Compliant | - | ||
![]() KAS1103E E-Switch | 28 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 3 | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | - | 16 | ON-OFF | No | Raised | HAND | - | - | 0.354 8.99mm | 5.9944mm | - | 0.275 6.99mm | ROHS3 Compliant | - | ||
![]() KAE03TGGR E-Switch | 1711 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 3 | TAPE AND REEL PACKAGING | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.341 8.66mm | - | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAP1103RT E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 9.1948 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | - | 2,000 Cycles | - | - | - | 3 | - | 6 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.361 9.17mm | 10.2108mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAS2104ET E-Switch | 364 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | EXTENDED ACTUATOR | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 9.906 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 8 | - | Yes | Raised | - | - | Tape Seal | 0.454 11.52mm | 8.7376mm | - | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() RDMBR10R2T E-Switch | 34 |
| Datasheet | 9 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 25,000 Steps | - | 42VDC | -60°C~125°C | Tube | - | RDM | - | - | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Rotary with Shaft | BCD | - | - | - | - | - | - | - | 25,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | IP67 - Dust Tight, Waterproof | 0.291 7.40mm | - | - | 0.291 7.39mm | ROHS3 Compliant | - | ||
![]() RDMBC16R2T E-Switch | 5 |
| Datasheet | 9 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | 25,000 Steps | - | 42VDC | -60°C~125°C | Tube | 2011 | RDM | - | - | Active | 1 (Unlimited) | - | - | 16 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Rotary with Shaft | Hexadecimal Complement | - | - | - | - | - | - | - | 25,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | IP67 - Dust Tight, Waterproof | 0.291 7.40mm | - | - | 0.291 7.39mm | ROHS3 Compliant | - |