- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Features | Length | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDMER10S1R E-Switch | 5 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 25,000 Steps | - | 42VDC | -60°C~125°C | Tape & Reel (TR) | 2011 | RDM | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | - | Rotary with Shaft | BCD | - | - | - | - | - | - | - | - | 25,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Raised | - | - | IP67 - Dust Tight, Waterproof | 0.291 7.40mm | - | - | 0.317 8.05mm | ROHS3 Compliant | - | ||
![]() KAN1106R E-Switch | 28 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | 24V | - | 0.050 1.27mm Half | - | - | 1.27mm | 25mA | Gold | Gull Wing | - | 4.4958 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.025A | - | - | 300VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | BLACK | - | 0.348 8.85mm | 1.5748mm | - | 0.063 1.60mm | ROHS3 Compliant | Lead Free | ||
![]() KAE07TGGT E-Switch | 244 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | - | 7 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | - | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.741 18.82mm | - | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAJ06TAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 6 | LOW PROFILE | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | 24V | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 6 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.600 15.24mm | - | - | 0.142 3.60mm | RoHS Compliant | - | ||
![]() DR3MS-16R-TR E-Switch | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | BRASS | - | WHITE | Copper | 15,000 Cycles | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2011 | DR | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | 9.8044 mm | Rotary with Shaft | Hexadecimal | 0.2mOhm | 100000000Ohm | 0.025A | - | - | 250VAC V | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | No | Raised | - | BLACK | - | 0.386 9.80mm | 4.699mm | - | 0.303 7.70mm | ROHS3 Compliant | - | ||
![]() KAS1106R E-Switch | 34 |
| Datasheet | 11 Weeks | - | Through Hole | NO | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2007 | KAS | - | - | Active | 1 (Unlimited) | - | - | 6 | PACKAGING TAPE | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | - | 50V | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Flush, Recessed | HAND | - | - | 0.654 16.61mm | 5.9944mm | - | 0.236 6.00mm | ROHS3 Compliant | - | ||
![]() KAS2103E E-Switch | 34 |
| Datasheet | 11 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2002 | KAS | - | - | Active | 1 (Unlimited) | - | - | 3 | PACKAGING TAPE | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | - | 50V | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | 0.354 8.99mm | 8.9916mm | - | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() KAS2103ET E-Switch | 468 | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass, Polyester | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Bulk | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 3 | EXTENDED ACTUATOR | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 25mA | Gold | PC Pin | - | 9.906 mm | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | - | - | 500VRMS V | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 6 | - | Yes | Raised | - | - | Tape Seal | 0.354 8.99mm | - | 1mm | 0.390 9.90mm | ROHS3 Compliant | Lead Free | ||
![]() KAE12TGGT E-Switch | In Stock | - | - | 11 Weeks | - | Surface Mount | NO | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2013 | KAE | - | - | Active | 1 (Unlimited) | - | - | 12 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 24V | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.241 31.52mm | 3.7592mm | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAJ04TAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 4 | LOW PROFILE | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.400 10.16mm | - | - | 0.142 3.60mm | RoHS Compliant | - | ||
![]() KAJ07LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 7 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 5.9944 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | - | 500VRMS V | - | - | 2,000 Cycles | - | - | - | - | 14 | - | No | Raised | - | BLACK | - | 0.700 17.78mm | - | - | 0.165 4.20mm | RoHS Compliant | - | ||
![]() KAS1102RT E-Switch | 34 |
| - | 11 Weeks | - | Through Hole | NO | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | SILVER | - | SILVER | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Bulk | 2007 | KAS | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | 9.906 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | - | - | - | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 4 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.254 6.44mm | 5.9944mm | - | 0.236 6.00mm | ROHS3 Compliant | - | ||
![]() LDN-10-B E-Switch | 28 |
| - | 11 Weeks | PCB | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Copper Alloy | 500 Cycles | - | 5VDC | -30°C~80°C | Tube | 2011 | LDN | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | 10mA | 0.100 2.54mm Full | - | - | - | 10mA | Gold | PC Pin | 5V | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | 1.100 27.94mm | - | - | 0.197 5.00mm | ROHS3 Compliant | Lead Free | ||
![]() KAE06SGGR E-Switch | 34 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 6 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | 0.641 16.28mm | 3.7592mm | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() DR4AH-10R-B E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | BRASS | - | WHITE | Copper | 15,000 Cycles | - | 24VDC | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 9.906 mm | Rotary with Shaft | BCD | 0.2mOhm | - | 0.025A | - | - | 250VAC V | - | - | - | ROTARY CODED SWITCH | - | - | - | 5 | - | No | Raised | - | BLACK | - | 0.386 9.80mm | 6.6294mm | - | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() KAJ02TAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 2 | LOW PROFILE | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 2 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.200 5.08mm | - | - | 0.142 3.60mm | RoHS Compliant | - | ||
![]() KAS2104E E-Switch | 950 | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | EPOXY | - | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | 8 | ON-OFF | No | Raised | - | - | - | 0.454 11.52mm | 0.39mm | - | 0.390 9.90mm | ROHS3 Compliant | Lead Free | ||
![]() SRJ-10 E-Switch | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Glass Fabric Epoxy Resin | 15,000 Cycles | - | 5VDC | -10°C~60°C | Tube | 2012 | SRJ | - | - | Active | 1 (Unlimited) | PCB | - | 10 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | - | Rotary for Tool | BCD | - | - | - | - | - | - | SPST | - | - | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | 0.393 10.00mm | - | - | 0.256 6.50mm | ROHS3 Compliant | Lead Free | ||
![]() KAJ10TGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 10 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.000 25.40mm | 3.2mm | - | 0.140 3.55mm | RoHS Compliant | Lead Free | ||
![]() KAJ10LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | 6 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | - | - | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | 20 | - | No | Raised | - | BLACK | - | 1.000 25.40mm | 3.2mm | - | 0.163 4.15mm | RoHS Compliant | - |