- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Actuator Angle | Features | Length | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAR04LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 8.509 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | 4 | 8 | - | Yes | Raised | - | - | - | Process Sealed | 0.490 12.45mm | - | - | 0.287 7.30mm | RoHS Compliant | - | ||
![]() KAR03LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | - | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 8.509 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.025A | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | 3 | 6 | - | Yes | Raised | - | - | - | Process Sealed | 0.390 9.91mm | 7.4422mm | - | 0.287 7.30mm | RoHS Compliant | - | ||
![]() KAP1106V E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2002 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 6 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 6 | 12 | OFF-(ON) | No | Flush, Recessed | WAVE | - | 30 deg | - | 0.661 16.80mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAJ03TAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 3 | LOW PROFILE | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.025A | 24V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.300 7.62mm | - | - | 0.142 3.60mm | RoHS Compliant | - | ||
![]() DR75-AMF-10R-B E-Switch | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | DR75 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KAS1103R E-Switch | 28 |
| - | 11 Weeks | Through Hole | Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 3 | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Flush, Recessed | HAND | - | - | - | 0.354 8.99mm | 5.9944mm | - | 0.236 6.00mm | ROHS3 Compliant | - | ||
![]() KAN1104RR E-Switch | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | Nylon | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | KAN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.248 6.31mm | 1.651mm | 0m | 0.063 1.60mm | ROHS3 Compliant | Lead Free | ||
![]() KAJ04SHGT E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | - | No | Flush, Recessed | - | - | - | - | 0.400 10.16mm | 3.6mm | - | 0.142 3.60mm | RoHS Compliant | Lead Free | ||
![]() KAJ02LHGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 2 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 5.08 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VRMS V | - | 2,000 Cycles | - | - | - | - | 4 | - | No | Raised | - | BLACK | - | - | 0.200 5.08mm | - | - | 0.165 4.20mm | RoHS Compliant | - | ||
![]() KAJ06LGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 6 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 6 | - | - | No | Raised | - | - | - | - | 0.600 15.24mm | 3.2mm | - | 0.163 4.15mm | RoHS Compliant | - | ||
![]() KAJ05LHGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | 100000000Ohm | - | - | - | - | 2,000 Cycles | - | - | - | - | 10 | - | No | Raised | - | BLACK | - | - | 0.500 12.70mm | - | - | 0.165 4.20mm | RoHS Compliant | - | ||
![]() KAN1108R E-Switch | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2006 | KAN | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | BLACK | - | - | 0.448 11.39mm | 1.651mm | - | 0.063 1.60mm | ROHS3 Compliant | Lead Free | ||
![]() KAN1102R E-Switch | 28 |
| - | 11 Weeks | - | Surface Mount | NO | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2008 | KAN | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | 25mA | 0.050 1.27mm Half | - | - | - | - | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | - | - | 300VAC V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | BLACK | - | - | 0.148 3.77mm | - | - | 0.063 1.60mm | ROHS3 Compliant | - | ||
![]() KAR10LGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 8.9916 mm | Piano | SPST | 0.1mOhm | - | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | 10 | - | - | Yes | Raised | - | - | - | Process Sealed | 1.090 27.69mm | 7.2898mm | - | 0.287 7.30mm | RoHS Compliant | - | ||
![]() KAS1112RT E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | - | - | 12 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 9.8806 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 24 | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 1.254 31.84mm | 5.9944mm | - | 0.236 6.00mm | ROHS3 Compliant | - | ||
![]() SRJ-10H E-Switch | In Stock | - | - | 9 Weeks | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Glass Fabric Epoxy Resin | 15,000 Cycles | - | 5VDC | -10°C~60°C | Tube | 2011 | SRJ | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary with Shaft | BCD | - | - | - | - | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Raised | - | - | - | - | 0.393 10.00mm | - | - | 0.543 13.80mm | ROHS3 Compliant | - | ||
![]() KAS2112E E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2002 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 12 | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | 1.254 31.84mm | 8.9916mm | - | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() KAJ10LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | - | - | 10 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 5.9944 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | 24V | 500VRMS V | - | 2,000 Cycles | - | - | - | - | 20 | - | No | Raised | - | BLACK | - | - | 1.000 25.40mm | - | - | 0.165 4.20mm | RoHS Compliant | - | ||
![]() KAE08SHGT E-Switch | 5 |
| - | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 8 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | - | 16 | - | No | Flush, Recessed | - | - | - | - | 0.841 21.36mm | - | - | 0.142 3.60mm | ROHS3 Compliant | - | ||
![]() KAS1104R E-Switch | 28 |
| - | 11 Weeks | - | Through Hole | NO | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Bulk | 2007 | KAS | - | - | Active | 1 (Unlimited) | - | - | 4 | PACKAGING TAPE | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Flush, Recessed | HAND | - | - | - | 0.454 11.52mm | - | - | 0.236 6.00mm | ROHS3 Compliant | - |