- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Center Contact Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Actuator Angle | Features | Length | Body Height | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAJ10SGGR E-Switch | In Stock | - | - | - | - | Surface Mount | NO | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2008 | KAJ | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 10 | LOW PROFILE | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | TAPE AND REEL | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | 24V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 10 | - | - | No | Flush, Recessed | - | - | - | - | 1.000 25.40mm | 3.2mm | 0.140 3.55mm | ROHS3 Compliant | ||
![]() KAJ12TGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 12 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 12 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 1.200 30.48mm | 3.2mm | 0.140 3.55mm | RoHS Compliant | ||
![]() KAJ07TGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 7 | LOW PROFILE | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | 24V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 7 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.700 17.78mm | 3.2mm | 0.140 3.55mm | RoHS Compliant | ||
![]() KC1901N E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Copper Alloy | 10,000 Cycles | - | 16VDC | - | Bulk | 2006 | KC1901 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | - | - | 16V | - | 0.100 2.54mm Full | - | 100mA | Silver | PC Pin | - | - | Rotary with Shaft | SP9T | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | - | - | 0.488 12.40mm | - | 0.386 9.80mm | RoHS Compliant | ||
![]() KAJ08THGT E-Switch | In Stock | - | - | - | - | Through Hole | NO | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2008 | KAJ | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 8 | LOW PROFILE | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | 0.025A | 24V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 8 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.800 20.32mm | 3.6mm | 0.142 3.60mm | ROHS3 Compliant | ||
![]() KAJ09SGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | - | 9 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | TUBE | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 9 | - | - | No | Flush, Recessed | - | - | - | - | 0.900 22.86mm | 3.2mm | 0.140 3.55mm | RoHS Compliant | ||
![]() KAR10LHGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 8.9916 mm | Piano | SPST | 0.1mOhm | - | 0.025A | - | 500VAC V | 2,000 Cycles | - | - | - | - | 10 | 20 | - | Yes | Raised | - | - | - | Process Sealed | 1.090 27.69mm | 7.4422mm | 0.293 7.45mm | RoHS Compliant | ||
![]() KAJ12LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | - | - | 12 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | 5.9944 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VRMS V | 2,000 Cycles | - | - | - | - | - | 24 | - | No | Raised | - | BLACK | - | - | 1.200 30.48mm | - | 0.165 4.20mm | RoHS Compliant | ||
![]() KAS1112E E-Switch | 65 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 12 | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | 1.254 31.84mm | 5.9944mm | 0.275 6.99mm | ROHS3 Compliant | ||
![]() DR3A-16R-B E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | BRASS | - | Copper | 15,000 Cycles | - | - | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | PC Pin | - | 16 | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | 24V | - | Rotary for Tool | Hexadecimal | 0.1mOhm | 100000000Ohm | - | - | 250VAC V | - | ROTARY SWITCH | - | - | 22.5 deg | - | 6 | - | No | Flush, Recessed | - | - | - | - | 0.386 9.80mm | 6.6294mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() KAC08LGGT E-Switch | 28 |
| Datasheet | 11 Weeks | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | COPPER | BRASS | - | - | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAC | - | - | Active | 1 (Unlimited) | - | EAR99 | 8 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | Gull Wing | - | 5.1054 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | 2,000 Cycles | - | - | - | - | 8 | - | - | No | Raised | - | - | 20 deg | - | 0.855 21.72mm | 5.9944mm | 0.201 5.10mm | ROHS3 Compliant | ||
![]() DR4A-16R-B E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | BRASS | - | Copper | 15,000 Cycles | - | - | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | PC Pin | - | 16 | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | 24V | - | Rotary for Tool | Hexadecimal | 0.1mOhm | 100000000Ohm | - | - | 250VAC V | - | ROTARY SWITCH | - | - | 22.5 deg | - | 5 | - | No | Flush, Recessed | - | - | - | - | 0.386 9.80mm | 6.6294mm | 0.390 9.90mm | ROHS3 Compliant | ||
![]() DR3M-16R-B E-Switch | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | BRASS | - | Copper | 15,000 Cycles | - | - | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | Gull Wing | - | 16 | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | Gull Wing | 24V | - | Rotary for Tool | Hexadecimal | 0.1mOhm | 100000000Ohm | - | - | 250VAC V | - | ROTARY SWITCH | - | - | 22.5 deg | - | 6 | - | No | Flush, Recessed | - | - | - | - | 0.386 9.80mm | 4.4958mm | 0.177 4.50mm | ROHS3 Compliant | ||
![]() KAS1106RT E-Switch | 1253 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | yes | Active | 1 (Unlimited) | - | - | 6 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 12 | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.654 16.61mm | 5.9944mm | 0.236 6.00mm | ROHS3 Compliant | ||
![]() KAC08LGGR E-Switch | 703 |
| Datasheet | 11 Weeks | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | COPPER | BRASS | - | - | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2012 | KAC | - | - | Active | 1 (Unlimited) | - | EAR99 | 8 | TAPE & REEL PACKAGING | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | Gull Wing | - | 5.1054 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | 2,000 Cycles | - | - | - | - | 8 | - | - | No | Raised | - | - | 20 deg | - | 0.855 21.72mm | 5.9944mm | 0.201 5.10mm | ROHS3 Compliant | ||
![]() RDTCR16S1R E-Switch | 34 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -60°C~125°C | Tape & Reel (TR) | 2011 | RDT | - | - | Active | 1 (Unlimited) | - | - | 16 | - | - | - | 150mA | 0.100 2.54mm Full | - | - | Gold | Gull Wing | - | - | Rotary for Tool | Hexadecimal | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | 0.264 6.70mm | ROHS3 Compliant | ||
![]() RDTDR10P1T E-Switch | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -40°C~85°C | Tube | 2011 | RDT | - | - | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | 150mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | - | Rotary for Tool | BCD | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | 0.295 7.50mm | ROHS3 Compliant | ||
![]() RDTCR16R2T E-Switch | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -40°C~85°C | Tube | 2011 | RDT | - | - | Active | 1 (Unlimited) | - | - | 16 | - | - | - | 150mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | - | Rotary for Tool | Hexadecimal | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | 0.394 10.00mm | ROHS3 Compliant | ||
![]() RDTBR04P1T E-Switch | 34 |
| Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -40°C~85°C | Tube | 2011 | RDT | - | - | Active | 1 (Unlimited) | - | - | 4 | - | - | - | 150mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | - | Rotary with Shaft | BCD | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | 0.543 13.80mm | ROHS3 Compliant | ||
![]() KAR10LJGR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-STRAIGHT | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | - | - | 10 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | J Lead | - | 8.9916 mm | Piano | SPST | 0.1mOhm | - | 0.025A | 24V | 500VAC V | 2,000 Cycles | - | - | - | - | 10 | - | - | Yes | Raised | - | - | - | Process Sealed | 1.090 27.69mm | 7.493mm | 0.295 7.50mm | RoHS Compliant |