- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Features | Length | Body Height | Actuator Length | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAJ06SHGT E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 6 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 6 | - | - | No | Flush, Recessed | - | - | - | 0.600 15.24mm | - | - | 0.142 3.60mm | - | RoHS Compliant | - | ||
![]() KAE03TGGT E-Switch | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.341 8.66mm | - | - | 0.148 3.75mm | - | ROHS3 Compliant | - | ||
![]() DR3H-16R-B E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | BRASS | - | Copper | 15,000 Cycles | - | - | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | PC Pin | - | 16 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 24V | - | Rotary with Shaft | Hexadecimal | 0.1mOhm | 100000000Ohm | - | - | 250VAC V | - | - | - | ROTARY SWITCH | - | - | 22.5 deg | - | 6 | - | No | Raised | - | - | - | 0.386 9.80mm | 4.4958mm | - | 0.465 11.80mm | - | ROHS3 Compliant | - | ||
![]() DR3M-10R-B E-Switch | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | BRASS | - | Copper | 15,000 Cycles | - | - | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 24V | - | Rotary for Tool | BCD | 0.1mOhm | - | - | - | 250VAC V | - | - | - | ROTARY SWITCH | - | - | 36 deg | - | 6 | - | No | Flush, Recessed | - | - | - | 0.386 9.80mm | 4.4958mm | - | 0.177 4.50mm | - | ROHS3 Compliant | - | ||
![]() DR75-AMSF-10R-TR E-Switch | 28 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DR3AH-10R-B E-Switch | 28 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | BRASS | WHITE | Copper | 15,000 Cycles | - | - | -25°C~80°C | Tube | 2011 | DR | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 24V | 9.906 mm | Rotary with Shaft | BCD | 0.2mOhm | - | 0.025A | - | 250VAC V | - | - | - | ROTARY CODED SWITCH | - | 0.025A@24VDC | - | - | 6 | - | No | Raised | - | BLACK | - | 0.386 9.80mm | 6.6294mm | - | 0.390 9.90mm | - | ROHS3 Compliant | - | ||
![]() KAE05TGGR E-Switch | 34 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 5 | TAPE AND REEL PACKAGING | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | - | 100000000Ohm | - | 24V | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.541 13.74mm | - | - | 0.148 3.75mm | - | ROHS3 Compliant | - | ||
![]() KAW2104R E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 24VDC | - | Tube | 2005 | KAW | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | 0.437 11.10mm | - | - | 0.146 3.70mm | - | RoHS Compliant | Lead Free | ||
![]() KAJ09SHGT E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 9 | - | - | No | Flush, Recessed | - | - | - | 0.900 22.86mm | 3.6mm | - | 0.142 3.60mm | - | RoHS Compliant | - | ||
![]() KAJ10TGGT E-Switch | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 10 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 10 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.000 25.40mm | 3.2mm | - | 0.140 3.55mm | - | RoHS Compliant | - | ||
![]() KAJ02TGGT E-Switch | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | Nylon | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 2 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 2 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.200 5.08mm | - | 0m | 0.140 3.55mm | Unknown | RoHS Compliant | Lead Free | ||
![]() KAN1110RR E-Switch | In Stock | - | - | 11 Weeks | - | Surface Mount | NO | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2008 | KAN | - | - | Active | 1 (Unlimited) | - | EAR99 | 10 | - | 8536.50.90.65 | - | 25mA | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | Gold | Gull Wing | - | 4.5 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.025A | 24V | 300VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 10 | - | - | Yes | Flush, Recessed | - | BLACK | Tape Seal | 0.541 13.74mm | 1.42mm | - | 0.063 1.60mm | - | ROHS3 Compliant | - | ||
![]() DR75-AMP-10R-B E-Switch | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | - | BRASS | WHITE | Copper Alloy | 10,000 Steps | - | - | -30°C~80°C | Tube | 2011 | DR75 | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | 25mA | Gold | Gull Wing | 24V | 7.4168 mm | Rotary for Tool | BCD | 0.2mOhm | - | 0.025A | - | 250VAC V | SPST | - | - | ROTARY CODED SWITCH | - | 0.025A@24VDC | - | - | - | - | No | Flush, Recessed | - | - | - | 0.283 7.20mm | 4.5974mm | - | 0.292 7.41mm | - | ROHS3 Compliant | - | ||
![]() KAJ09TGGT E-Switch | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | - | 9 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 9 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.900 22.86mm | 3.2mm | - | 0.140 3.55mm | - | RoHS Compliant | - | ||
![]() KAJ12TAGT E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 12 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 12 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.200 30.48mm | - | - | 0.142 3.60mm | - | RoHS Compliant | - | ||
![]() KAJ01LGGT E-Switch | In Stock | - | - | - | - | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2011 | KAJ | - | - | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | - | 0.100 2.54mm | - | - | 0.163 4.15mm | - | ROHS3 Compliant | - | ||
![]() KAJ05SHGT E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 5 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 5 | - | - | No | Flush, Recessed | - | - | - | 0.500 12.70mm | 3.6mm | - | 0.142 3.60mm | - | RoHS Compliant | - | ||
![]() KAS2110E E-Switch | 34 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | - | 16 | ON-OFF | No | Raised | HAND | - | - | 1.054 26.76mm | 8.9916mm | - | 0.390 9.90mm | - | ROHS3 Compliant | - | ||
![]() KAE06TGGR E-Switch | 34 |
| - | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 6 | TAPE AND REEL PACKAGING | - | - | 25mA | 0.100 2.54mm Full | TR | - | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 6 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.641 16.28mm | 3.05mm | - | 0.148 3.75mm | - | ROHS3 Compliant | - | ||
![]() KAJ02SGGT E-Switch | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 2 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TUBE | - | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 2 | - | - | No | Flush, Recessed | - | - | - | 0.200 5.08mm | - | - | 0.140 3.55mm | - | RoHS Compliant | - |