- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Body Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Type | Washable | Actuator Level | Length | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRJ-16C E-Switch | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | Glass Fabric Epoxy Resin | 15,000 Cycles | 5VDC | -10°C~60°C | Tube | 2011 | SRJ | Obsolete | 1 (Unlimited) | 16 | 100mA | 0.100 2.54mm Full | Gold | PC Pin | Rotary for Tool | Hexadecimal Complement | ROTARY CODED SWITCH | Yes | Flush, Recessed | 0.393 10.00mm | 0.256 6.50mm | RoHS Compliant |