- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Body Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Mfr | Mounting Styles | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Product Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Switching Current | Actuator Angle | Features | Product Category | Length | Body Height | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAE01SGGR E-Switch | 15 |
| - | - | - | Surface Mount | - | - | - | - | - | - | N800701 | E-Switch | Copper | 2,000 Cycles | 800 | Non-Illuminated | - | E-Switch | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | Active | - | - | 24VDC | -20°C ~ 85°C | Cut Tape | - | KAE | - | - | - | - | - | 1 | - | - | Switches | - | 25mA | 0.100" (2.54mm), Full | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | 2,000 Cycles | - | DIP Switches | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | DIP Switches / SIP Switches | 0.141" (3.58mm) | - | 0.123" (3.12mm) | - | - | ||
![]() KAS1105RT E-Switch | 34 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAS | - | Active | 1 (Unlimited) | PC Pin | - | 5 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 9.906 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 10 | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 0.554 14.06mm | - | 0.236 6.00mm | ROHS3 Compliant | - | ||
![]() DR3M10RTR E-Switch | 15 |
| - | - | - | Surface Mount | - | Polyamide (PA9T), Nylon | - | - | - | - | 06-DR3M10RTR | E-Switch | Copper | 15,000 Cycles | 750 | - | - | E-Switch | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | Active | Details | - | 24VDC | -25°C ~ 80°C | - | - | DR | - | - | - | - | - | 10 | - | - | Switches | - | 25mA | 0.100" (2.54mm), Full | - | - | Gold | Gull Wing | - | - | Rotary for Tool | BCD | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | DIP Switches / SIP Switches | 0.386" (9.80mm) | - | 0.177" (4.50mm) | - | - | ||
![]() KAS2107E E-Switch | 5 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | KAS | - | Active | 1 (Unlimited) | PC Pin | - | 7 | PACKAGING TAPE | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | - | - | 0.754 19.14mm | 8.9916mm | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() KAS1106E E-Switch | 34 |
| - | 11 Weeks | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAS | - | Active | 1 (Unlimited) | - | - | 6 | PACKAGING TAPE | - | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | - | - | 0.654 16.61mm | 5.9944mm | 0.275 6.99mm | ROHS3 Compliant | - | ||
![]() KAS1102E E-Switch | 837 |
| - | 11 Weeks | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | PACKAGING TAPE | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | - | - | 0.254 6.44mm | 5.9944mm | 0.275 6.99mm | ROHS3 Compliant | Lead Free | ||
![]() KAE04SGGT E-Switch | 5 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | BRASS | - | - | - | - | Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | 2012 | KAE | - | Active | 1 (Unlimited) | Gull Wing | - | 4 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | 2,000 Cycles | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.441 11.20mm | 3.7592mm | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAS1108E E-Switch | 1216 |
| - | 11 Weeks | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | PACKAGING TAPE | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | - | - | 0.854 21.70mm | 5.9944mm | 0.275 6.99mm | ROHS3 Compliant | Lead Free | ||
![]() KAS1105E E-Switch | 900 |
| - | 11 Weeks | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 5 | PACKAGING TAPE | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | - | - | 0.554 14.06mm | - | 0.275 6.99mm | ROHS3 Compliant | Lead Free | ||
![]() KAE04LGGT E-Switch | 1692 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | BRASS | - | - | - | - | Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | 2013 | KAE | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | 2,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.441 11.20mm | 3.7592mm | 0.175 4.45mm | ROHS3 Compliant | - | ||
![]() RDTAR16S1R E-Switch | 32 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | E-Switch | - | 10,000 Steps | 600 | - | - | E-Switch | E-Switch | - | Tape & Reel (TR) | - | Active | Details | - | 42VDC | -60°C ~ 125°C | - | - | RDT | - | - | - | - | - | 16 | - | - | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | Gold | Gull Wing | - | - | Rotary for Tool | Hexadecimal | - | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Rotary Switches | 0.394" (10.01mm) | - | 0.256" (6.50mm) | - | - | ||
![]() KAP1108E E-Switch | 3174 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAP | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 8 | 16 | OFF-(ON) | No | Raised | WAVE | - | - | 30 deg | - | - | 0.861 21.87mm | - | 0.402 10.20mm | ROHS3 Compliant | Lead Free | ||
![]() KAN1108RT E-Switch | 979 |
| - | 11 Weeks | Surface Mount | Surface Mount | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | - | WHITE | - | - | Copper Alloy | 2,000 Cycles | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAN | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | 24V | - | 0.050 1.27mm Half | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | BLACK | - | - | Tape Seal | - | 0.448 11.39mm | 1.651mm | 0.063 1.60mm | ROHS3 Compliant | - | ||
![]() RDTCR10P1T E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | 42VDC | - | -40°C~85°C | Tube | 2012 | RDT | - | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | - | 42V | - | 0.100 2.54mm Full | - | 150mA | Gold | PC Pin | - | - | Rotary for Tool | BCD | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 0.393 10.00mm | - | 0.256 6.50mm | ROHS3 Compliant | - | ||
![]() RDTAR10S1R E-Switch | 883 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | 42VDC | - | -60°C~125°C | Cut Tape (CT) | 2011 | RDT | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | 42V | - | 0.100 2.54mm Full | - | 150mA | Gold | Gull Wing | - | - | Rotary for Tool | BCD | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | 150mA | - | IP67 - Dust Tight, Waterproof | - | 0.393 10.00mm | - | 0.264 6.70mm | ROHS3 Compliant | - | ||
![]() KAN1102RT E-Switch | 40 |
| - | 11 Weeks | Surface Mount | Surface Mount | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | BRASS | - | WHITE | - | - | Copper Alloy | 2,000 Cycles | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAN | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | 24V | - | 0.050 1.27mm Half | 2.54mm | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 2 | - | - | Yes | Flush, Recessed | - | BLACK | - | - | Tape Seal | - | 0.148 3.77mm | 1.6mm | 0.063 1.60mm | ROHS3 Compliant | Lead Free | ||
![]() KAE02TGGR E-Switch | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | BRASS | - | - | - | - | Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | TAPE AND REEL PACKAGING | - | - | - | 25mA | 0.100 2.54mm Full | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VAC V | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 0.241 6.12mm | - | 0.148 3.75mm | ROHS3 Compliant | Lead Free | ||
![]() KAS2106ET E-Switch | 403 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | SILVER | - | SILVER | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | KAS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | EXTENDED ACTUATOR | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 1000VRMS V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 12 | - | Yes | Raised | - | - | - | - | Tape Seal | - | 0.654 16.61mm | - | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() DR3-16R-B E-Switch | 28 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | BRASS | - | WHITE | - | - | Copper | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tube | 2011 | DR | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 16 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | PC Pin | 24V | 9.8044 mm | Rotary for Tool | Hexadecimal | 0.2mOhm | 100000000Ohm | 0.025A | - | 250VAC V | - | ROTARY CODED SWITCH | - | - | 0.025A@24VDC | - | 6 | - | No | Flush, Recessed | - | BLACK | - | - | - | - | 0.386 9.80mm | 4.4958mm | 0.177 4.50mm | ROHS3 Compliant | Lead Free | ||
![]() KAE01SGGT E-Switch | 2206 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | BRASS | - | - | - | - | Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | 2012 | KAE | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 25mA | Gold | Gull Wing | - | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | - | 500VAC V | 2,000 Cycles | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.141 3.58mm | - | 0.148 3.75mm | ROHS3 Compliant | Lead Free |