- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Terminal Material | Actuator | ActuatorColor | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Actuator Angle | Lamp Type | Features | Length | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAP1112R E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2003 | KAP | Active | 1 (Unlimited) | PC Pin | - | 12 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 12 | 24 | OFF-(ON) | No | Flush, Recessed | WAVE | - | 30 deg | - | - | 1.261 32.03mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAE03LGGR E-Switch | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | Active | 1 (Unlimited) | - | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.341 8.66mm | - | - | 0.175 4.45mm | ROHS3 Compliant | - | ||
![]() KAS1110E E-Switch | 5 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2006 | KAS | Active | 1 (Unlimited) | PC Pin | - | 10 | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 9.8806 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | - | 1.054 26.76mm | 5.9944mm | - | 0.275 6.99mm | ROHS3 Compliant | - | ||
![]() KAE04TGGR E-Switch | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | Active | 1 (Unlimited) | Gull Wing | - | 4 | TAPE AND REEL PACKAGING | - | - | 25mA | 0.100 2.54mm Full | Straight | 2.54mm | - | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 50mOhm | 100000000Ohm | 0.025A | - | 500VAC V | 24V | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | 0.441 11.20mm | 3.7592mm | 0m | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAP1105E E-Switch | 5 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2003 | KAP | Active | 1 (Unlimited) | PC Pin | - | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | - | Piano | SPST | - | 100000000Ohm | 0.1A | - | - | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | - | 5 | 10 | OFF-(ON) | No | Raised | WAVE | - | 30 deg | - | - | 0.561 14.25mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAE03LGGT E-Switch | 1322 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.341 8.66mm | - | - | 0.175 4.45mm | ROHS3 Compliant | - | ||
![]() KAE05SGGR E-Switch | 34 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | KAE | Active | 1 (Unlimited) | - | - | 5 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | - | 100000000Ohm | - | 24V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.541 13.74mm | - | - | 0.148 3.75mm | ROHS3 Compliant | Lead Free | ||
![]() KAE04LAGT E-Switch | 34 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | 8 | - | No | Raised | - | - | - | - | - | 0.441 11.20mm | - | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAP1105W E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2003 | KAP | Active | 1 (Unlimited) | PC Pin | - | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | - | Piano | SPST | - | 100000000Ohm | 0.1A | - | - | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | - | 5 | 10 | OFF-(ON) | No | Raised | WAVE | - | 30 deg | - | - | 0.561 14.25mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAE02TGGT E-Switch | 1490 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | 0.241 6.12mm | - | - | 0.148 3.75mm | ROHS3 Compliant | Lead Free | ||
![]() KAP1103E E-Switch | 1115 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2003 | KAP | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 3 | 6 | OFF-(ON) | No | Raised | WAVE | - | - | - | - | 0.361 9.17mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAP1102R E-Switch | In Stock | - | - | 11 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2008 | KAP | Active | 1 (Unlimited) | - | - | 2 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 2 | 4 | OFF-(ON) | No | Flush, Recessed | WAVE | - | 30 deg | - | - | 0.261 6.63mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAN1110RT E-Switch | 1420 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | BRASS | - | WHITE | Copper Alloy | - | 2,000 Cycles | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2006 | KAN | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | 24V | - | 0.050 1.27mm Half | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | - | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | BLACK | - | - | Tape Seal | 0.541 13.74mm | 1.651mm | - | 0.063 1.60mm | ROHS3 Compliant | - | ||
![]() KAP1104E E-Switch | 34 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2006 | KAP | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 4 | 8 | OFF-(ON) | No | Raised | WAVE | - | 30 deg | - | - | 0.461 11.71mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAE08LGGT E-Switch | 3524 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.841 21.36mm | 3.7592mm | - | 0.175 4.45mm | ROHS3 Compliant | Lead Free | ||
![]() KAS1106ET E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Tube | 2003 | KAS | Active | 1 (Unlimited) | PC Pin | - | 6 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 12 | - | Yes | Raised | - | - | - | - | Tape Seal | 0.654 16.61mm | 5.9944mm | - | 0.275 6.99mm | ROHS3 Compliant | - | ||
![]() KAE09SGGT E-Switch | 34 |
| - | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | - | - | 9 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.940 23.90mm | - | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAE05TGGT E-Switch | 4306 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | BRASS | - | - | Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | Gull Wing | EAR99 | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | - | 100000000Ohm | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | 0.541 13.74mm | - | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAP1110E E-Switch | 233 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | 24VDC | - | - | -40°C~85°C | Bulk | 2006 | KAP | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | 8536.50.90.40 | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | - | Piano | SPST | 0.05mOhm | - | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 10 | 20 | OFF-(ON) | No | Raised | WAVE | - | 30 deg | - | - | 1.061 26.95mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAE08SGGR E-Switch | 16 |
| - | - | - | Surface Mount | - | - | - | - | - | Recessed | - | - | EAR99 | 2,000 Cycles | 8537.10.91.70 | Non-Illuminated | - | Unavailable | + 85 C | E-Switch | - 20 C | PCB Mount | Bulk | Active | Yes | - | 24 VDC | 24VDC | -20°C ~ 85°C | - | - | KAE | - | - | - | - | 8 | - | - | - | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | 25 mA | - | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | 2,000 Cycles | DIP | SPST | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.841 (21.36mm) | - | - | 0.148 (3.75mm) | - | - |