- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Seal | Tradename | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Hardware | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV2F240BB E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Bulk | Round, Flat | - | 52-PV2F240BB | E-Switch | - | - | 200,000 Cycles | 40 | Non-Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | - | - | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | - | - | 1,000,000 Cycles | SPST | Pushbutton Switches | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | ||
![]() PV4F230SS-327 E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F230SS327 | E-Switch | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | 250 VAC | LED, Orange | 1,000,000 Cycles | SPDT | Pushbutton Switches | Orange | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | |||
![]() PV7F2Y011-345 E-Switch | 15 |
| - | - | Panel Mount, Front | - | Round, Flat | - | 52-PV7F2Y011345 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 24 VDC | LED, Blue | 1,000,000 Cycles | SPDT | Pushbutton Switches | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 25 mm | |||
![]() PV9F2U0SS-335 E-Switch | 15 |
| - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | - | E-Switch | - | - | 50,000 Cycles | 10 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV9, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 24 VDC | LED, Green | 1,000,000 Cycles | DPDT | Pushbutton Switches | Green | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | |||
![]() PV8F2U0SS-337 E-Switch | 35 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2U0SS337 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | Silver | 250 VAC | LED, Green | 1,000,000 Cycles | 4PDT | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | |||
![]() PV7F2Y0SS-353 E-Switch | 23 |
| - | - | Panel Mount, Front | - | Bulk | Round, Flat | - | 52-PV7F2Y0SS353 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | - | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Yellow | 1,000,000 Cycles | SPDT | Pushbutton Switches | Yellow | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | ||
![]() PV7F2T0SS-353 E-Switch | 15 |
| - | Panel Mount, Front | - | - | Round, Flat | - | - | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Yellow | 1,000,000 Cycles | SPDT | Pushbutton Switches | Yellow | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | |||
![]() RP8400B2M1CEBLKBLUNIL E-Switch | 15 |
| - | Panel Mount, Front | - | - | - | - | ST084012 | E-Switch | - | - | 500,000 Cycles | 50 | Non-Illuminated | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Non-Compliant | - | - | 50 V | -30°C ~ 85°C | RP8400 | - | Standard | Switches | 125mA (AC), 100mA (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | Blue | - | - | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | |||
![]() PBH2UOAKZXNAG1RBLK E-Switch | 32 |
| - | Through Hole, Right Angle | - | - | - | - | XQ0048P | E-Switch | - | - | 10,000 Cycles | 1 | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | 30 V | -20°C ~ 70°C | PBH | - | Standard | Switches | 100mA (DC) | - | - | PC Pin | Round, Button | DPDT | On-Mom | - | Black | - | - | 30,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | |||
![]() PV1F240NN E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV1F240NN | E-Switch | - | - | 200,000 Cycles | 40 | Non-Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 36 V | -20°C ~ 55°C | PV1, LAMB | - | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | SPST | Pushbutton Switches | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | |||
![]() D16EET11KREDWHT E-Switch | 23 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Rectangular | Rectangular | XF0891P | - | - | - | 50,000 Cycles | - | Illuminated | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | - | - | - | 24 V | -20°C ~ 55°C | D16 | - | Standard, Illuminated | Switches | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | White | 24 VDC | LED, Red | 100,000 Cycles | SPDT | Pushbutton Switches | - | - | Standard Switches | LED | - | - | - | - | ||
![]() PV4F2G0SSG E-Switch | 23 |
| - | Gold | Panel Mount, Front | - | Round, Flat | - | 52-PV4F2G0SSG | E-Switch | - | - | 50,000 Cycles | 40 | Non-Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | DPDT | Pushbutton Switches | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | |||
![]() PV9F2U0SS-351 E-Switch | 35 |
| - | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV9F2U0SS351 | E-Switch | - | - | 50,000 Cycles | 10 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV9, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 1.8 VDC | LED, Yellow | 1,000,000 Cycles | DPDT | Pushbutton Switches | Yellow | - | - | LED | - | Pushbutton Switches | IP66 | 32 mm | |||
![]() PV4F2B0SS-314 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | - | E-Switch | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Red | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | |||
![]() PV8F2U011-311 E-Switch | 36 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2U011311 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | 4PDT | Pushbutton Switches | Red | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | |||
![]() 700SP7B10VS3QEC1B E-Switch | 24 |
| - | Silver | Panel Mount, Rear | - | Plunger, Round | - | XT0108P | E-Switch | - | - | 50,000 Cycles | 200 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | Active | Non-Compliant | - | - | 28 V | -30°C ~ 85°C | 700 | - | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | PC Pin | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() 700SP7B10M1REC2RED E-Switch | 15 |
| - | Gold | Panel Mount, Rear | - | Plunger, Round | - | XT0116P | E-Switch | Red | Gold | 50,000 Cycles | 200 | Non-Illuminated | E-Switch | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | Active | Non-Compliant | Epoxy sealed at base of terminal | - | 28 V | -30°C ~ 85°C | 700 | Solder Lug | Standard | Switches | 3A (AC/DC) | - | 1 A, 3 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Red | - | - | 50,000 Cycles | - | Pushbutton Switches | - | No Hardware | Standard Switches | - | - | Pushbutton Switches | - | - | |||
![]() PV8F2V0SS-346 E-Switch | 15 |
| - | Panel Mount, Front | - | - | Round, Flat | - | - | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV8, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 125 VAC | LED, Blue | 1,000,000 Cycles | 4PDT | Pushbutton Switches | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | |||
![]() PV6F240SS-3G1-M15 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV6F240SS3G1M15 | E-Switch | - | - | 50,000 Cycles | 40 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 1.8, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | SPST | Pushbutton Switches | Red, Green | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | |||
![]() PV8F2V0SS-3G1 E-Switch | 23 |
| - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2V0SS3G1 | E-Switch | - | - | 50,000 Cycles | 20 | Illuminated | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV8, LAMB | - | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 1.8, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | 4PDT | Pushbutton Switches | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm |