- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Terminal Seal | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Actuator Marking | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV8FP3SS311 E-Switch | 23 |
| - | - | Panel Mount, Front | - | - | - | - | T980700 | ULV8 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | - | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads with Connector | Round, Button, Flush | SPDT | On-On | Circular - 25.20mm Dia | Silver | 3 VDC | LED, Red | 500,000 Cycles | - | Pushbutton Switches | - | No Marking | SPDT | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | ||
![]() PVA3H2B0SS334 E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | 52-PVA3H2B0SS334 | PVA3 | E-Switch | - | - | - | 40 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | Active | Details | - | - | - | - | 36 V | -25°C ~ 55°C | PVA3 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Silver | 12 VDC | LED, Green | 500,000 Cycles | - | Pushbutton Switches | - | No Marking | - | - | - | Stainless Steel | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PV10FWV0SS3G5 E-Switch | 7 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV10FWV0SS3G5 | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | - | 48 V | -20°C ~ 55°C | PV10 | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 24 VDC | LED, Red/Green | 1,000,000 Cycles | - | Pushbutton Switches | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6HW40SS341 E-Switch | 194 | - | - | Silver | Panel Mount, Front | - | - | Round | Round | - | - | - | - | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | - | - | - | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | Anti-Vandal, Illuminated | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 2.8 VDC | LED, Blue | 1,000,000 Cycles | SPST | Pushbutton Switches | Blue | No Marking | SPST-NO | Standard Switches | LED | - | - | IP65 | - | - | 20 mm | - | - | ||
![]() PVA6LRPW1141 E-Switch | 124 |
| - | Silver | Panel Mount, Front | - | - | Round | Round | T960111 | - | E-Switch | - | - | 100,000 Cycles | 20 | - | Illuminated | - | E-Switch | - | + 70 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | 1.074680 oz | - | 36 V | -20°C ~ 70°C | PVA6L | Anti-Vandal, Illuminated | Black | Switches | - | 2A (DC) | IP67 - Dust Tight, Waterproof | 2 A | Wire Leads | Round, Button, Domed | SPST | Off-On | Circular - 16.00mm Dia | Black | 2.8 ~ 3.7 VDC | LED, Blue | 100,000 Cycles | SPST | Pushbutton Switches | Blue | Power Symbol | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | 19.6 mm | - | - | - | ||
![]() D16OAR11AREDMOMENTARY E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | XF0450P | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Obsolete | - | - | - | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | - | - | 8A (AC), 6A (DC) | - | - | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 6 VAC/DC | Incandescent, Red | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700SP7B20VS4QE** E-Switch | 48 |
| - | Silver | Panel Mount, Rear | Diallyl Phthalate (DAP) | Nylon | Plunger, Round | - | T711034 | - | - | - | - | 50,000 Cycles | - | - | Non-Illuminated | - | GE | 55-530249G064 | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | Active | - | Epoxy | - | - | 120 V | 28 V | -30°C ~ 85°C | 700 | Standard | Red | Switches | - | 3A (AC/DC) | - | 3 A | PC Pin | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | 50,000 Cycles | SPDT | Pushbutton Switches | - | - | - | Standard Switches | - | - | - | - | - | - | - | 5 mm | - | ||
![]() FS5700SPMT2B2M2QEH E-Switch | In Stock | - | - | - | - | - | - | - | - | ST790007 | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | BULK | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P16OAS11KYEL E-Switch | 38 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0543P | - | E-Switch | - | - | 50,000 Cycles | 1 | - | Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | 125 V | 24 V | -20°C ~ 55°C | P16 | Standard, Illuminated | - | Switches | - | 8A (AC), 6A (DC) | - | 8 A | Solder, Quick Connect - 0.079 (2.0mm) | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Yellow | 24 VDC | LED, Yellow | 100,000 Cycles | SPDT | Pushbutton Switches | Yellow | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PR144C2821 E-Switch | In Stock | - | - | Silver | - | - | - | Round | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | White | Switches | - | - | - | 16 A | Solder Lug | - | - | OFF - (ON) | - | - | - | - | - | SPST | Pushbutton Switches | - | - | - | Standard Switches | - | - | - | IP54 | - | - | - | - | UL 94 V-2 | ||
![]() PR141C1000-115 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PV3G2B0S9G-315 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | Details | - | PV Anti-Vandal | - | - | - | - | PV3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PV3G2B0S8G-335 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | Details | - | PV Anti-Vandal | - | - | - | - | PV3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PV9F2Y0SS E-Switch | 38 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV9F2Y0SS | - | E-Switch | - | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | - | 48 VDC | -20°C ~ 55°C | PV9, LAMB | Anti-Vandal | - | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | DPST-NO/NC | OFF - (ON), ON - (OFF) | Circular - 28.00mm Dia | Silver | - | - | 1,000,000 Cycles | SPDT | Pushbutton Switches | - | - | - | Standard Switches | - | - | Pushbutton Switches | IP65 | 32 mm | - | - | - | - | ||
![]() PV8F2T0SS E-Switch | 17 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2T0SS | - | E-Switch | - | - | 50,000 Cycles | 20 | - | Non-Illuminated | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Details | - | - | - | - | 48 VDC | -20°C ~ 55°C | PV8, LAMB | Anti-Vandal | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder Lug | Round, Button, Flush | DPST-NO/NC | OFF - ON, ON - OFF | Circular - 25.00mm Dia | Silver | - | - | 1,000,000 Cycles | DPDT | Pushbutton Switches | - | - | - | Standard Switches | - | - | Pushbutton Switches | IP65 | 28 mm | - | - | - | - | ||
![]() PV6F240DD-311 E-Switch | 46 |
| - | - | Panel Mount, Front | - | - | - | - | 52-PV6F240DD311 | - | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | - | E-Switch | - | - | E-Switch | - | Panel Mount | Bulk | BULK | Active | - | - | - | - | - | 48 V | -20°C ~ 55°C | PV6 | Anti-Vandal | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | Pushbutton Switches | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() D160AR11CORG E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | Non-Illuminated | - | E-Switch | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | D16 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() LP4OA1PBNNN E-Switch | 9 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | - | 30 V | -20°C ~ 70°C | LP4 | Standard | - | Switches | - | 100mA (DC) | - | - | PC Pin | Plunger for Cap | DPDT | On-Mom | - | - | - | - | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR141C1000-136-ACC-F03-1 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | E-Switch | - | EAR99 | - | 1 | - | - | Unavailable | Cutler Hammer, Div of Eaton Corp | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() LP11EE1NASWW E-Switch | 39 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | EAR99 | 1,000,000 Cycles | - | 8536.50.90.65 | - | Unavailable | - | - | - | E-Switch | - | - | Bulk | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | LP11 | Standard, Illuminated | - | Switches | - | 100mA (DC) | - | - | PC Pin | Square, Button | SPST | Off-On | - | Clear | 3.3 VDC | LED, White/White | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - |