- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Shape | Actuator Material | Actuator | Alternate PN | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Terminal Seal | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Switch Type | Contact Form | Size | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16EES14 E-Switch | 22 |
| - | - | Panel Mount, Front | - | - | - | - | F040046 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Yes | - | 125 V | 24 V | -20°C ~ 55°C | D16 | Standard | - | Switches | 8A (AC), 6A (DC) | - | - | Solder Lug | Square, Button (Not Included) | 4PDT | On-On | Circular - 16.00mm Dia | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV9FWU0SS-205 E-Switch | 6 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Stainless Steel | Round, Flat | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV9 | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 24 VDC | LED, White | - | 100,000 Cycles | - | DPDT | - | Pushbutton Switches | White | Anti-Vandal Switches | LED | - | - | IP66 | 32 mm | - | ||
![]() PV9FWV0SS-3G4 E-Switch | 22 |
| - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | - | Active | Yes | - | - | - | - | * | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() PV7FWT0SS-3Y3 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Stainless Steel | Round, Flat | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV7 | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 6 VDC | - | - | - | - | SPDT | - | Pushbutton Switches | - | Anti-Vandal Switches | LED | - | - | IP65 | 25 mm | - | ||
![]() PV10F2V0SS-325-M31 E-Switch | 15 |
| - | - | Panel Mount, Front | Stainless Steel | - | Stainless Steel | Round, Flat | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Yes | - | - | 48 V | -20°C ~ 55°C | PV10 | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 24 VDC | LED, Orange | - | 1,000,000 Cycles | - | DPDT | - | Pushbutton Switches | Orange | Anti-Vandal Switches | LED | - | - | IP65 | - | - | ||
![]() PZ7M1CRRW300 E-Switch | 6 |
| - | - | Panel Mount, Front | Aluminum | - | Aluminum | Round | - | - | Black | EAR99 | 50,000 Cycles | - | - | 8536.50.9065 | Illuminated | Unavailable | - | + 65 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Yes | - | - | 24 V | -20°C ~ 65°C | PZ | Anti-Vandal, Illuminated | Black | Switches | 1A (DC) | - | 1 A | Wire Leads with Connector | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.00mm Dia | Silver | - | LED, Blue/Green/Red | - | - | - | SPST-NO | - | Pushbutton Switches | RGB | Piezo Switches | LED | - | - | IP68 | 28 mm | - | ||
![]() ULV4F23SS316 E-Switch | 6 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | - | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | 110 VAC | LED, Red | - | 500,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() ULV7F2BSS333 E-Switch | 6 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.90.65 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | - | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Green | - | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() 320.27E11BLKPEAVEY E-Switch | 6 |
| - | - | - | - | - | - | - | XB0773P | E-Switch | - | - | - | 1 | - | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Yes | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() 320.27CAP E-Switch | 15 |
| - | - | Snap Fit | - | 1/4 Ring | - | - | B040204 | E-Switch | - | - | - | 1 | 320 Series | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Yes | - | - | - | - | 320 | - | Black | Switches | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Tactile | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() KJD17-21313-112 E-Switch | 6 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | E-Switch | - | EAR99 | 10,000 Cycles | 1000 | - | 8536.50.9065 | - | Unavailable | E-Switch | - | E-Switch | - | - | Bulk | - | - | Active | Yes | - | 120 V | - | -25°C ~ 55°C | KJD17 | Standard | - | Switches | 16A (AC) | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | Square, Button, Dual | DPST | Off-On | Rectangular - 46.00mm x 22.00mm | Green, Red | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() LP11EE1NXXYG E-Switch | 15 |
| - | Gold | Through Hole | - | - | - | Without Cap | - | - | - | EAR99 | 1,000,000 Cycles | - | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | PCB Mount | Bulk | - | - | Active | Yes | - | - | 12 V | -40°C ~ 85°C | LP11 | Standard, Illuminated | - | Switches | 100mA (DC) | - | 100 mA | PC Pin | - | SPST | Off-On | - | - | 2.2, 3.5 VDC | LED, Green/Yellow | - | - | - | SPST | - | Pushbutton Switches | Yellow, Green | Standard Switches | LED | - | - | - | - | - | ||
![]() ULV8FWGSS335 E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.9065 | - | Unavailable | - | - | E-Switch | - | - | Bulk | - | - | Active | Yes | - | 125 V | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | Round, Button, Flush | DPDT | On-On | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Green | - | 500,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() PA55EJ E-Switch | 15 |
| - | Silver | Panel Mount, Rear | - | - | - | Plunger, with Cap | - | - | Yellow | EAR99 | 10,000 Cycles | - | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | + 125 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Yes | - | 125 V | - | -20°C ~ 125°C | PA5 | Standard | - | Switches | 16A (AC) | - | 16 A | Quick Connect - 0.187 (4.7mm) | Plunger for Cap | DPST-NO | Off-Mom | - | Yellow | - | - | - | - | - | DPST | - | Pushbutton Switches | - | Power Switches | - | - | - | - | - | - | ||
![]() 800AWSP9VS2QEFLUSH E-Switch | 15 |
| - | Silver | Through Hole | Diallyl Phthalate (DAP) | - | Nylon | Plunger, Round | - | - | - | EAR99 | 50,000 Cycles | - | - | 8536.50.90.33 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | - | - | Active | Yes | Epoxy | 120 V | 28 V | -20°C ~ 85°C | 800A | Standard | - | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | 3 A | PC Pin | Round, Plunger | SPST-NO | Off-Mom | - | Black | - | - | - | 50,000 Cycles | - | SPST | - | Pushbutton Switches | - | Standard Switches | - | - | - | - | - | 5.9 mm | ||
![]() 800SP9B9M5REH E-Switch | 6 |
| - | - | - | - | - | - | - | ST822024 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | - | Active | Yes | - | 120 V | 28 V | -30°C ~ 85°C | 800 | Standard | - | Switches | 3A (AC/DC) | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | Black | - | - | - | 50,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV2S640BB E-Switch | 16 |
| - | Silver | Panel Mount, Front | - | - | - | - | - | E-Switch | - | - | 200,000 Cycles | 40 | - | - | Non-Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Details | - | - | 36 VDC | -20°C ~ 55°C | PV2 | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Screw | Round, Button, Domed | SPST-NO | OFF - (ON) | Circular - 16.00mm Dia | Silver | - | - | - | 1,000,000 Cycles | - | SPST | - | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | ||
![]() D16OAT11JRED E-Switch | In Stock | - | - | Silver | - | - | - | - | - | - | E-Switch | - | - | - | 20 | - | - | Illuminated | - | E-Switch | - | - | - | Panel Mount | - | - | D16OAT11JREDRED | - | Details | - | - | 24 VDC | - | D16 | - | - | Switches | - | - | 8 A | Solder Lug | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | SPDT | - | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() MDP16OAS11R E-Switch | In Stock | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 50 | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() MDP16OAS19G E-Switch | In Stock | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 50 | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - |