- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Actuator Material | Actuator | Alternate PN | Base Product Number | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Color | Applications | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Mechanical Life | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Contact Form | Product Type | Bidirectional Channels | Illumination Color | Gain | Capacitance @ Frequency | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Lamp Type | Features | Compliance | Product Category | IP Rating | Diameter | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV7F2Y011-2R5 E-Switch | 10 |
| - | Silver | Panel Mount, Front | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | Black | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 48 V | -20°C ~ 55°C | - | PV7 | - | - | Anti-Vandal, Illuminated | Black | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 24 VDC | LED, Blue/Green/Red | - | - | - | - | - | - | - | - | SPDT | Pushbutton Switches | - | RGB | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | - | - | - | IP65 | 25 mm | - | ||
![]() FS5700DPLT2B2M2QEH E-Switch | 10 |
| - | - | Panel Mount, Rear | - | - | - | - | - | ST790009 | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | 9 V | -10°C ~ 70°C | - | FS5700 | - | - | Standard | - | - | Switches | - | 1A (DC) | - | - | PC Pin | Round, Button | DPDT | On-On | Circular - 12.00mm Dia | Silver | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KJD17-11411-112** E-Switch | 35 |
| - | Silver | Panel Mount, Snap-In | - | - | Polyamide 6/6 | - | Square | - | - | E-Switch | Green, Red | - | 10,000 Cycles | 1000 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | Panel Mount | Bulk | - | - | Active | - | - | 120 V | - | -25°C ~ 55°C | - | KJD17 | - | - | Standard | Black | - | Switches | - | 16A (AC) | IP54 - Dust Protected, Water Resistant | 16 A | Quick Connect - 0.250 (6.3mm) | Square, Button, Dual | SPST | Off-On | Rectangular - 46.00mm x 22.00mm | Green, Red | - | - | - | - | - | - | - | - | - | - | DPST | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Switches | - | - | C-UR-US | Pushbutton Switches | IP54 | - | - | ||
![]() 700CDP7P60M1QE E-Switch | 32 |
| - | Silver | Panel Mount, Rear | - | - | - | - | Plunger | T711083 | - | - | - | - | 50,000 Cycles | - | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | - | Active | Non-Compliant | - | 120 V | 28 V | -30°C ~ 85°C | - | 700C | - | - | Standard | - | - | Switches | - | 3A (AC/DC) | - | 1 A, 3 A | Solder, Quick Connect - 0.079 (2.0mm) | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | ||
![]() PV4F2G0SS-344-M39 E-Switch | 40 |
| - | Silver | - | - | - | Stainless Steel | Stainless Steel | Round, Flat | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 24 VDC | - | - | * | - | - | Sealed | - | - | Switches | - | - | - | 2 A | Solder Lug | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | Pushbutton Switches | - | Blue | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | Ring Illumination | - | - | IP65 | 22 mm | - | ||
![]() PR14EC192Z96 E-Switch | In Stock | - | - | - | Connector Mount | - | - | - | - | - | - | EXC450 | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | TE Connectivity Laird | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | EXC | - | HT | - | - | Bluetooth, Wi-Fi | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | 450MHz ~ 470MHz | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 460MHz | - | - | - | - | - | Pushbutton Switches | - | - | 6.900 (175.26mm) | ||
![]() PV7F2T0SS-344-M19 E-Switch | 21 |
| - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | SMAJ70 | E-Switch | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR) | - | - | Discontinued at Digi-Key | - | - | - | 48 V | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, TransZorb® | - | - | Zener | - | Automotive, Telecom | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 12 VDC | LED, Blue | No | 77.8V | - | - | 400W | 3.5A | 113V | 70V | - | Pushbutton Switches | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV7F2Y011-304-M16 E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | Black | EAR99 | 50,000 Cycles | - | 8536.50.9065 | Illuminated | Unavailable | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 48 V | -20°C ~ 55°C | - | PV7 | - | - | Anti-Vandal, Illuminated | Black | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 12 VDC | LED, White | - | - | - | - | - | - | - | - | SPDT | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | - | - | - | IP65 | 25 mm | - | ||
![]() D16OAT11JRED E-Switch | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 20 | - | Illuminated | - | E-Switch | - | - | - | Panel Mount | - | - | D16OAT11JREDRED | - | Details | - | - | 24 VDC | - | - | D16 | - | - | - | - | - | Switches | - | - | - | 8 A | Solder Lug | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Pushbutton Switches | - | Red | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | - | - | ||
![]() PV2S640BB E-Switch | 16 |
| - | Silver | Panel Mount, Front | - | - | - | - | - | - | - | E-Switch | - | - | 200,000 Cycles | 40 | - | Non-Illuminated | - | E-Switch | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | Details | - | - | 36 VDC | -20°C ~ 55°C | - | PV2 | - | - | Anti-Vandal | - | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Screw | Round, Button, Domed | SPST-NO | OFF - (ON) | Circular - 16.00mm Dia | Silver | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | SPST | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | IP65 | - | - | ||
![]() MDP16OAS11R E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 50 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV6FW4011-3R1 E-Switch | 7 |
| - | Silver | Panel Mount, Front | - | - | Aluminum | Aluminum | Round, Flat | - | - | - | Black | - | 50,000 Cycles | - | - | Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | - | - | 48 V | -20°C ~ 55°C | - | PV6 | - | - | Anti-Vandal, Illuminated | Black | - | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Wire Leads | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8, 2.8, 2.8 VDC | LED, Blue/Green/Red | - | - | - | 1,000,000 Cycles | - | - | - | - | SPST | Pushbutton Switches | - | White | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | LED | - | - | - | IP65 | 18 mm | - | ||
![]() PV3HWH0SS E-Switch | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDP16OAS19G E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 50 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV5S24011-OKAY E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 200 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | PV Anti-Vandal | - | - | - | - | PV5 | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV5S24011-UP (ON) E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 200 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | PV Anti-Vandal | - | - | - | - | PV5 | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PB350DTRR E-Switch | 153 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 28 V | -40°C ~ 85°C | Box | PB350 | Active | - | Standard, Illuminated | - | - | - | - | 30mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-Mom | - | Red | 2.2 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350STRW E-Switch | 153 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 28 V | -40°C ~ 85°C | Box | PB350 | Active | - | Standard, Illuminated | - | - | - | - | 30mA (DC) | - | - | PC Pin | Square, Button | SPST-NO | Off-Mom | - | White | 3.2 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350DTRW E-Switch | 153 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 28 V | -40°C ~ 85°C | Box | PB350 | Active | - | Standard, Illuminated | - | - | - | - | 30mA (DC) | - | - | PC Pin | Square, Button | SPDT | On-Mom | - | White | 3.2 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350STRR E-Switch | 153 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 28 V | -40°C ~ 85°C | Box | PB350 | Active | - | Standard, Illuminated | - | - | - | - | 30mA (DC) | - | - | PC Pin | Square, Button | SPST-NO | Off-Mom | - | Red | 2.2 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |