- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Mfr | Reset Operation | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Bushing Diameter | Actuator Finish | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV7FWY0SS-305 E-Switch | 49 |
| Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | E-Switch | - | - | 48 V | -20°C ~ 55°C | Bulk | - | PV7 | - | Active | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 24 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV3F2B0SS-324 E-Switch | 29 |
| Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | E-Switch | - | - | 48 V | -20°C ~ 55°C | Bulk | - | PV3 | - | Active | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (DC) | IP40 | - | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 12 VDC | LED, Orange | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB66EE2CR6N E-Switch | 291 | - | Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | E-Switch | - | 127 V | - | 0°C ~ 55°C | Bulk | - | PB66 | - | Active | - | - | - | Anti-Vandal | - | - | 16A (AC) | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250" (6.3mm) | - | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E100-R11-H1KR E-Switch | 75 | - | Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Twist | 125 V | 125 V | -25°C ~ 55°C | Box | - | E100 | - | Active | - | - | - | - | - | - | 3A (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVHC4F23SS314 E-Switch | 40 | - | Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | E-Switch | - | 250 V | 30 V | -40°C ~ 85°C | Box | - | PVHC4 | - | Active | - | - | - | Anti-Vandal, Illuminated | - | - | 20A (AC), 25A (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.187" (4.7mm) | - | - | - | Round, Button, Flush | SPST | Off-On | Circular - 19.00mm Dia | - | - | Silver | - | 12 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E100-R22-N10R E-Switch | 76 | - | Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Twist | 125 V | 125 V | -25°C ~ 70°C | Box | - | E100 | - | Active | - | - | - | - | - | - | 3A (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | - | - | DPST-NC | On-Off | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVHC4F23SS344 E-Switch | 87 | - | Datasheet | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | E-Switch | - | 250 V | 30 V | -40°C ~ 85°C | Box | - | PVHC4 | - | Active | - | - | - | Anti-Vandal, Illuminated | - | - | 20A (AC), 25A (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.187" (4.7mm) | - | - | - | Round, Button, Flush | SPST | Off-On | Circular - 19.00mm Dia | - | - | Silver | - | 12 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350DTRR E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Red | - | 2.2 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350STRW E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | White | - | 3.2 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350DTRW E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | White | - | 3.2 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350STRR E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Red | - | 2.2 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350DTRY E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Yellow | - | 2.2 VDC | LED, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350STRB E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Blue | - | 3.2 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB350DTRB E-Switch | 153 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 20,000 Cycles | - | E-Switch | - | - | 28 V | -40°C ~ 85°C | Box | - | PB350 | - | Active | - | - | - | Standard, Illuminated | - | - | 30mA (DC) | - | - | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Blue | - | 3.2 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV8F2Y0SS-341 E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | STAINLESS STEEL | - | - | - | BRASS | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 36V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.7894mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | - | 2A | 2.8VDC | LED, Blue | - | 48V | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | - | - | LED | Blue | - | - | - | - | 2A@48VDC | - | - | - | - | 0.76 inch | - | 0.984 inch | STAINLESS STEEL | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() LP4OA1PBBTG E-Switch | 5704 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | 30V | 100mA DC | - | 100mA | PC Pin | - | - | - | Round, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 2.3VDC | LED, Green | - | - | 500VAC V | - | 50,000 Cycles | - | - | Illuminated, LED | Green | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | - | 1.4986 mm | - | BLACK | - | - | 8.0518mm | 0.138 inch | - | - | ROHS3 Compliant | - | - | ||
![]() ULV4F2HSS341 E-Switch | 274 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | 2015 | ULV4 | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | 3A AC | IP67 - Dust Tight, Waterproof | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 3VDC | LED, Blue | - | - | - | - | 1,000,000 Cycles | 3A | 3.5 N | LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 700SP7B20M1QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | 125 | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 28V | 3A AC/DC | - | 3A | Solder Lug | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | - | ON-(ON) | 1.016 mm | 0.29 inch | - | - | - | 10.4394mm | - | 0.218 inch | - | ROHS3 Compliant | - | - | ||
![]() 700SP7B21VS3QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | 125 | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 7 | ON-(ON) | 0.9906 mm | 0.29 inch | - | - | - | - | - | 0.202 inch | - | ROHS3 Compliant | - | - | ||
![]() PBH2UEENAG1RLGR E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | BRASS | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | - | - | - | - | -20°C~70°C | Bulk | 2005 | PBH | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | CAP COLOR- LIGHT GREEN | 30V | 100mA DC | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Round, Button | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | Gray, Light | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | - | 14.7066mm | 0.157 inch | 0.614 inch | - | ROHS3 Compliant | - | - |