- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP4EE1PBATB E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 30V | 100mA DC | Straight | - | 100mA | PC Pin | - | - | - | Square, Button | DPDT | On-On | - | 50mOhm | 100000000Ohm | Clear | 0.1A | 3.5VDC | LED, Blue | - | - | 500VAC V | - | 30V | 50,000 Cycles | - | - | Illuminated, LED | Blue | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | - | 1.4986 mm | - | BLACK | - | - | - | - | - | 0.138 inch | 1.9mm | - | ROHS3 Compliant | - | - | - | ||
![]() PBH6UEEKZXNAGX E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.3058mm | 9.0932 mm | Plunger for Cap | 6PDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | - | 30,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 18 | - | 2.9972 mm | - | - | - | - | - | - | 28.9052mm | 0.157 inch | 0.445 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 330.02E11BLK E-Switch | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Tray | - | 330 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 50V | 25mA DC | - | - | 25mA | PC Pin | 50V | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5511MGRNX E-Switch | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | - | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2005 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.526mm | 17.2974 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Green | 0.3A | - | - | - | - | 1000VRMS V | - | - | 500,000 Cycles | - | - | Illuminated | - | - | - | - | - | 0.3A@12VDC | - | 6 | - | - | - | - | - | - | - | - | 8.001mm | 0.134 inch | 0.256 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() D16EES12BGRN E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2006 | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 14VAC/DC | Incandescent, Green | - | - | - | - | - | 100,000 Cycles | - | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ULV7F2HSS341 E-Switch | 4467 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV7 | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 3A | Solder Lug | 250V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | - | - | Silver | - | 3VDC | LED, Blue | - | - | - | - | - | 1,000,000 Cycles | 3A | 3.5 N | LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() PV3WH2B0SS-341 E-Switch | 19 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | Brass | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | 2.8V, RING STYLE, BLUE LENS | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | - | 2000VAC V | DPDT, DPST, SPDT | 48V | 200,000 Cycles | - | - | Illuminated, LED | Red | - | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | STAINLESS STEEL | - | 8.9154mm | 0.236 inch | 0.154 inch | - | ROHS3 Compliant | UL94 V-2 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2Y011-301 E-Switch | 55 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2013 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Black | - | 2.8VDC | LED, White | - | - | - | DPST | - | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 800AWSP8M61QE E-Switch | 37 |
| - | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | GLASS FILLED NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 800A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 1A AC | - | IP67 - Dust Tight, Waterproof | 1A | PC Pin | 120V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 1A | - | - | - | 28V | 1000VRMS V | - | - | - | - | - | - | - | 1A | 1A@120VAC | - | - | 1A@28VDC | - | 4 | ON-(ON) | - | 0.174 inch | - | - | - | - | Epoxy Sealed Terminals | 8.89mm | 0.13 inch | 0.139 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 5511MGRYX E-Switch | 1528 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2006 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch | GREY CAP COLOR | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 17.2974 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Gray | 0.03A | - | - | - | - | 1000VAC V | - | - | 500,000 Cycles | 300mA | - | Illuminated | - | - | - | - | - | 0.03A@12VDC | - | 10 | - | 1.4986 mm | - | - | - | - | - | - | 8.001mm | 0.134 inch | 0.256 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV3SZ01Z1330SS E-Switch | 43 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | BRASS | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2011 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Wire Leads | - | Standard | - | - | - | 48V | 2A DC | - | - | 2A | Wire Leads | - | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 2000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | 2A@48VDC | - | - | - | - | 0.591 inch | - | - | 0.629 inch | STAINLESS STEEL | - | 9.8806mm | 0.189 inch | 0.185 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV3SC2B0S8 E-Switch | 31 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | PHOSPHOR BRONZE | BRASS | SILVER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Green | 2A | - | - | - | - | 2000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | - | 0.591 inch | - | - | 0.629 inch | - | - | 9.2964mm | 0.212 inch | 0.146 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 700SP7B21M6RE E-Switch | 37 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | - | - | - | EPOXY | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 0.9906 mm | 0.298 inch | - | - | - | - | - | 13.1826mm | 0.125 inch | 0.202 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV4F2Y0SS-201 E-Switch | In Stock | - | Datasheet | - | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 2.8VDC | LED, White | - | - | - | DPDT, DPST | - | 1,000,000 Cycles | - | - | LED | White | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2Y0SS-215 E-Switch | In Stock | - | Datasheet | 8 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | e4 | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 24VDC | LED, Red | - | - | - | DPDT, DPST | - | 1,000,000 Cycles | - | - | LED | Red | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7M1REAP2WHTBLK E-Switch | 17 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | STAINLESS STEEL | GLASS FILLED NYLON | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 8536.50.70.00 | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.9mm | 6.86 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | 0.01mOhm | 1000000000Ohm | White | 1A | - | - | EPOXY TERMINAL SEALED | 250V | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | - | 0.02A | .02A@20VAC | - | - | 1A@250VDC | - | - | ON-(ON) | - | 0.284 inch | - | 2.45 N | - | - | - | 10.54mm | 0.205 inch | 0.079 inch | - | ROHS3 Compliant | - | - | - | ||
![]() D16OAS11HGRNGRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 6VDC | LED, Green | - | - | - | - | - | 100,000 Cycles | - | - | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.402 inch | - | ROHS3 Compliant | - | - | - | ||
![]() LASOAU11HREDRED E-Switch | 43 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 6VDC | LED, Red | - | - | - | - | - | 100,000 Cycles | - | - | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.55 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EER14BRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | 4PDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 14VAC/DC | Incandescent, Red | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 700CSP7B60M1QEH E-Switch | 17 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount, Rear | 120 | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 700C | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 8536.50.90.33 | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-On | - | - | - | White | 3A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 5.39 N | - | - | - | 11.88mm | - | - | - | ROHS3 Compliant | - | - | - |