- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Bushing Diameter | Actuator Finish | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F2G0SS-331 E-Switch | 192 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | Stainless Steel | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2010 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Green | - | - | 2000VAC V | - | - | 1,000,000 Cycles | 2A | - | LED | Green | - | - | - | 19 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV5S64019 E-Switch | 504 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2009 | PV5, LAMB | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | - | - | Red | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 700DP7B20VS2QE E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | 125 | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | DPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | EPOXY | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 10 | ON-(ON) | 1.1938 mm | 0.29 inch | - | - | - | - | - | - | - | 0.202 inch | - | ROHS3 Compliant | - | - | - | ||
![]() D16OAR1JGRNGRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | - | 12VDC | LED, Green | - | - | - | - | - | 100,000 Cycles | - | - | LED, Neon | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.13 inch | 0.641 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV8F2Y0SSG-344 E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | STAINLESS STEEL | - | GOLD | - | BRASS | - | GOLD | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.7894mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Blue | - | 48V | 2000VAC V | DPST | - | 1,000,000 Cycles | - | - | LED | Blue | - | - | - | - | 2A@48VDC | - | - | - | - | 0.76 inch | 0.984 inch | STAINLESS STEEL | - | - | - | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() TL2201EEXA E-Switch | 519 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | Straight | - | 100mA | PC Pin | - | 8.509mm | 8.509 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | - | 0.1A | - | - | - | - | 500VAC V | - | 30V | - | - | 2.16 N | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.4892 mm | - | - | - | - | - | - | 8.509mm | 0.138 inch | 3mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ULV4F2BSS531 E-Switch | 1636 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2015 | ULV4 | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 3VDC | LED, Green | - | - | - | - | - | 1,000,000 Cycles | 3A | 2.5 N | LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 700DP7B10M1REC2RED E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2003 | 700 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 11.43 mm | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | Red | - | - | - | EPOXY | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | 1.1938 mm | 0.29 inch | 0.25 inch | - | - | - | - | 9.0678mm | 0.145 inch | 0.369 inch | - | ROHS3 Compliant | - | - | - | ||
![]() TL2205EEBPBB E-Switch | 10 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Black (White Window) | 0.1A | 3.5VDC | LED, Blue | - | - | 500VAC V | - | - | 10,000 Cycles | 100mA | - | Illuminated, LED | Blue | - | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | - | 8.509mm | 0.134 inch | 0.439 inch | - | ROHS3 Compliant | - | - | - | ||
![]() TL2201OAZB1CRED E-Switch | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.509mm | 8.509 mm | Rectangular, Button | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | Red | 0.1A | - | - | - | - | 500VAC V | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | ON-(ON) | 2.4892 mm | - | - | - | - | - | - | 8.4582mm | 0.138 inch | 0.461 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PBH2UOANAG1RRED E-Switch | 29 |
| Datasheet | 11 Weeks | - | PC Pin | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | BRASS | COPPER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2008 | PBH | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Round, Button | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | Red | 0.1A | - | - | - | - | 250VAC V | - | - | 30,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | - | - | - | 14.7066mm | 0.157 inch | 0.61 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 800SP9B10M2QE E-Switch | 37 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 800 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 800SP9B6M2QE E-Switch | 37 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 800 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -30°C | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBH4UEEKZXNAGX E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.3058mm | 9.0932 mm | Plunger for Cap | 4PDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | - | 30,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 14 | - | 2.9972 mm | - | - | - | - | - | - | 21.4122mm | 0.157 inch | 0.445 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 800SP8B7M1QE E-Switch | 37 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 800 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | - | 50,000 Cycles | 3A | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | - | ON-(ON) | - | 0.31 inch | - | - | - | - | - | 8.636mm | 0.11 inch | 0.215 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PV4F2B011-3R4 E-Switch | 481 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2016 | PV4, LAMB | yes | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Black | - | 12VDC | LED, Red/Green/Blue | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV0H240SS-311 E-Switch | 161 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2016 | PV0, LAMB | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | - | 1.8VDC | LED, Red | - | - | - | SPST | - | 1,000,000 Cycles | 2A | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B10M2QEH E-Switch | 1511 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | 125 | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | Vertical | - | 3A | PC Pin | 120V | - | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 1000VRMS V | - | - | 50,000 Cycles | 3A | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 5 | ON-(ON) | 1.016 mm | - | 0.25 inch | - | - | 12.7mm | 6.86mm | 10.4394mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 800SP9B9M2QE E-Switch | 37 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 800 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -30°C | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV1S240BB E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | COPPER | - | COPPER | - | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2011 | PV1, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | - | - | 0.748 inch | STAINLESS STEEL | - | - | - | - | 0.287 inch | 0.142 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |