- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV0H240SS-211 E-Switch | 128 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2016 | PV0, LAMB | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | - | 1.8VDC | LED, Red | - | - | - | - | SPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PBH2UEEKZXNAGX E-Switch | 542 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Silver (Ag) | 8536.50.90.33 | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 13.9mm | 8.3 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | .1A@30VDC | - | 8 | - | 2.9972 mm | - | - | 2.75 N | - | - | - | 9.1mm | 0.157 inch | 0.445 inch | ROHS3 Compliant | Lead Free | - | ||
![]() P227EE2B18A E-Switch | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Through Hole | Panel Mount, Right Angle, Rear | - | - | PBT | ACETAL | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2001 | P227 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 7A AC | Right Angle | - | 7A | PC Pin | 125V | 15.0114mm | 11.303 mm | Plunger for Cap | DPDT | On-On | - | 20mOhm | - | Blue | - | - | - | - | - | 250V | 1500VRMS V | - | - | 7A | - | - | 7A | 7A@125VAC | - | - | - | - | - | - | 5.5118 mm | - | - | - | - | - | - | 30.48mm | - | 8.5mm | ROHS3 Compliant | Lead Free | - | ||
![]() D16EER12DBLU E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | - | 48VAC/DC | Incandescent, Blue | - | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.444 inch | ROHS3 Compliant | - | - | ||
![]() PB1973DBLKRILEF4 E-Switch | In Stock | - | Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | Nylon | POLYCARBONATE | - | - | BRASS | - | - | 10,000 Cycles | - | -10°C~55°C | Bulk | 2007 | PB1973 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 125V | 15A AC 10A DC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | 19.2024mm | 13.0048 mm | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | 24VDC | Incandescent, Red | - | - | - | - | SPST | 30,000 Cycles | - | Illuminated | - | - | 15A@250VAC | - | - | - | - | - | OFF-(ON) | - | - | BLACK | - | - | - | - | 17.907mm | 0.311 inch | 0.256 inch | ROHS3 Compliant | - | - | ||
![]() 700SP7B20VS4QEC2BLK E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16OAR11FREDRED E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 110VAC | Neon, Red | - | - | - | - | SPDT, SPST | 100,000 Cycles | 8A | Neon | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() PV6F240NN-304 E-Switch | 68 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | COPPER | BRASS | COPPER | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~70°C | Bulk | - | PV6, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, White | - | - | - | 2000VAC V | SPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | - | - | - | - | 0.629 inch | NICKEL | - | 16.51mm | 0.137 inch | 0.059 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B21M7RE E-Switch | 37 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | - | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 0.9906 mm | 0.296 inch | - | - | - | - | - | 21.209mm | 0.125 inch | 0.202 inch | ROHS3 Compliant | - | - | ||
![]() 800SP8B7M7RE E-Switch | 37 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 5.08mm | 8.128 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | 3A | - | - | - | - | - | - | - | - | 4 | ON-(ON) | - | 0.22 inch | - | - | - | - | - | 14.1732mm | 0.126 inch | 0.139 inch | ROHS3 Compliant | - | - | ||
![]() PB1973BBLKGILEF0 E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | Nylon | POLYCARBONATE | - | - | BRASS | - | - | 10,000 Cycles | - | -10°C~55°C | Bulk | 2007 | PB1973 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 125V | 15A AC 10A DC | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | 19.2024mm | - | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Green | - | - | - | - | - | - | 1500VAC V | SPST | 30,000 Cycles | - | Illuminated | - | - | 15A@250VAC | - | - | - | - | - | OFF-(ON) | - | - | BLACK | - | - | - | - | 17.907mm | 0.311 inch | 0.256 inch | ROHS3 Compliant | - | - | ||
![]() 800SP8B5M2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 800 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | - | 0.22 inch | - | - | - | - | - | 8.636mm | 0.119 inch | 0.155 inch | ROHS3 Compliant | - | - | ||
![]() TL2205OABPGB E-Switch | 37 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Black (White Window) | 0.1A | 1.7VDC | LED, Green | - | - | - | 500VAC V | - | 10,000 Cycles | - | Illuminated, LED | Green | - | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | - | 8.509mm | 0.134 inch | 0.509 inch | ROHS3 Compliant | - | - | ||
![]() PV6H240SS-241 E-Switch | 17 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | BRASS | - | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~70°C | Bulk | 2013 | PV6, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | - | - | 2000VAC V | SPST | 1,000,000 Cycles | - | LED | Blue | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | - | - | - | - | 0.629 inch | - | - | - | 0.137 inch | 0.114 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F230SS-345 E-Switch | 78 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Blue | - | - | - | 2000VAC V | - | 1,000,000 Cycles | - | LED | Blue | - | - | - | - | - | - | - | - | 2.794 mm | - | - | - | 0.748 inch | STAINLESS STEEL | - | - | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV7F2Y0SS-M04 E-Switch | 22 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | DPST, SPDT | 1,000,000 Cycles | - | Illuminated | White | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | Horn Symbol | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV8F2U0SS-305 E-Switch | 17 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | PBT | - | - | - | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | - | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, White | - | 48V | - | 2000VAC V | 4PST, DPDT | 1,000,000 Cycles | - | LED | White | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | STAINLESS STEEL | - | 8.5852mm | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B21M7QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | 125 | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 6.858mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 5 | ON-(ON) | 0.9906 mm | 0.296 inch | - | - | - | - | - | 21.209mm | - | 0.202 inch | ROHS3 Compliant | - | - | ||
![]() 700DP7B10M2QEC1RED E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | 125 | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | 700 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 12.7mm | 11.43 mm | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | Red | 1A | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@120VAC | - | - | - | - | 6 | ON-(ON) | 1.1938 mm | 0.29 inch | - | - | 0.25 inch | - | - | 8.763mm | 0.189 inch | 0.368 inch | ROHS3 Compliant | - | - | ||
![]() 700SP7B20M7QEC1BLK E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | GLASS FILLED NYLON | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 12.7mm | 6.858 mm | Round, Button | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 5 | ON-(ON) | - | 0.288 inch | - | - | - | - | - | 20.32mm | 0.125 inch | 0.228 inch | ROHS3 Compliant | - | - |