- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Terminal Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Seal | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Action | Hardware | Operating Force-Max | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV7F2GSS311 E-Switch | 23 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | Bulk | Round, Flat | Round | - | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | -20°C ~ 55°C | - | - | ULV7 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | - | - | Silver | - | 3 VDC | LED, Red | - | - | - | - | - | - | - | 500,000 Cycles | - | - | DPDT | - | - | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | - | - | 27.2 mm | - | - | - | - | - | ||
![]() 700DP7B10M7QE E-Switch | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | Without Cap | Without Cap | T711060 | E-Switch | No Cap | Silver | - | 1 | - | Non-Illuminated | E-Switch | - | - | - | - | - | - | - | - | BULK | - | - | - | - | Epoxy sealed at base of terminal | - | - | 28 VDC | - | - | - | 700 | - | - | - | - | Right angle vertical | - | - | - | - | - | Switches | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | DPDT ON - (On) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Hardware | - | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | |||
![]() LP11OA1TXXRG E-Switch | 35 |
| - | - | - | Through Hole | - | - | - | - | - | - | Rectangular | Rectangular | B231017 | E-Switch | - | - | 1,000,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 85 C | E-Switch | - 40 C | PCB Mount | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 12 V | -40°C ~ 85°C | - | - | LP11 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 100mA (DC) | - | - | - | 100 mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Clear | - | 1.9, 2 VDC | LED, Red/Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | Pushbutton Switches | Green, Red | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV4F2G11515 E-Switch | 23 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | Bulk | Round, Flat | Round | T940061 | E-Switch | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | - | - | Black | - | 24 VDC | LED, Red | - | - | - | - | - | - | - | 500,000 Cycles | - | - | DPDT | - | - | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() PBH4UOANAGX E-Switch | 49 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polybutylene | Polyoxymethylene | BRASS | - | - | - | - | - | - | Bronze | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 30V | 100mA DC | Right Angle | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Plunger for Cap | 4PDT | On-Mom | - | 100mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | - | - | 250VAC V | - | 30V | 30,000 Cycles | - | 100mA | - | Illuminated | - | - | - | - | - | - | 0.1A@30VDC | - | 12 | - | - | - | - | - | - | - | - | - | - | 22.1996mm | 0.157 inch | 4mm | - | ROHS3 Compliant | UL94 HB | Lead Free | - | |||
![]() PV4F2B0SS-331-M01 E-Switch | 15 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV4F2B0SS331M01 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 2.8 VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | - | - | - | - | - | - | |||
![]() PV7F2T0SS-3L1-M16 E-Switch | 63 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV7F2T0SS3L1M16 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | - | - | PV7, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Silver | - | 1.8, 2.8 VDC | LED, Orange/Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | Pushbutton Switches | Orange, Blue | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | |||
![]() PV9F2T0SS-3H3 E-Switch | 18 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV9F2T0SS3H3 | E-Switch | - | - | 50,000 Cycles | 10 | - | Illuminated | E-Switch | - | - | E-Switch | - | Panel Mount | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | PV Anti-Vandal | 2.264236 oz | 48 V | -20°C ~ 55°C | - | - | PV9, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 28.00mm Dia | - | - | Silver | - | 6 VDC | LED, Red/Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | Pushbutton Switches | Red, Blue | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV7F2BSS634 E-Switch | 15 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | Round | T970016 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | -20°C ~ 55°C | - | - | ULV7 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Silver | - | 12 VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | - | - | 27.2 mm | - | - | - | - | - | |||
![]() LAKOAU31BRED E-Switch | 6 |
| - | - | Flush | Panel Mount, Front | - | - | - | - | - | - | - | - | XF0860P | E-Switch | - | - | 50,000 Cycles | 20 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | 24 V | -20°C ~ 55°C | - | - | LA | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.079" (2.0mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | - | - | Red | - | 14 VAC/DC | Incandescent, Red | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV7F2H11G341 E-Switch | 6 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | T970013 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | - | -20°C ~ 55°C | - | - | ULV7 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | - | - | Black | - | 3 VDC | LED, Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV4F2BSS351 E-Switch | 15 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | Round | T940030 | E-Switch | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 3 VDC | LED, Yellow | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | Pushbutton Switches | Yellow | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | - | |||
![]() P16OAR11FREDREDFLATLENS E-Switch | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | Bulk | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | Active | - | - | - | - | - | 24 V | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | 8A (AC), 6A (DC) | - | - | - | - | Solder, Quick Connect - 0.079" (2.0mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | - | 110 VAC | Neon, Red | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP8200B2M1CEBLKREDRED E-Switch | 26 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | ST082008 | E-Switch | - | - | 200,000 Cycles | 50 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | 24 V | -30°C ~ 85°C | - | - | RP8200 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 100mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | Red | - | 2 VDC | LED, Red | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | |||
![]() LAKOAU31BORG E-Switch | 6 |
| - | - | Flush | Panel Mount, Front | - | - | - | - | - | - | - | - | XF0863P | E-Switch | - | - | 50,000 Cycles | 20 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | 24 V | -20°C ~ 55°C | - | - | LA | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.079" (2.0mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | - | - | Orange | - | 14 VAC/DC | Incandescent, Orange | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | |||
![]() P227EE1CXC E-Switch | 40 | - | Datasheet | 10 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | PBT | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | P227 | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 8536.50.90.35 | - | - | - | 7A AC | Right Angle | - | - | 7A | PC Pin | 125V | 30.8mm | 15 mm | Plunger for Cap | DPST | Off-On | - | - | - | Blue | 7A | - | - | - | - | 250V | - | - | - | 250V | - | - | 7A | - | - | - | - | - | 7A | 7A@125VAC | - | 7A@125VDC | - | - | - | - | 6.86 N | - | - | - | - | - | - | - | 12.3mm | - | 8.5mm | - | ROHS3 Compliant | - | Lead Free | - | |||
![]() 700CSP7B60M1REH E-Switch | 8 |
| - | Gold | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | Diallyl Phthalate (DAP) | Nylon | - | - | Round | - | ST711091 | - | - | Gold | 50,000 Cycles | 1 | E-SWITCH INC | Non-Illuminated | - | 700CSP7B60M1REH | + 85 C | E-Switch | - 30 C | Bushing Mount | 85 °C | -30 °C | Bulk | BULK | Active | Active | 5.79 | Details | Epoxy seal on Terminals (standard) | - | - | 20 V | -30°C ~ 85°C | - | - | 700C | e4 | - | - | - | Solder Lug | - | Standard | GOLD | PANEL MOUNTABLE | - | - | - | - | 0.4VA (AC/DC) | - | - | compliant | - | PC Pin | - | 12.7 mm | 6.86 mm | Round, Plunger | SPDT | SPDT On - (On) | Circular - 6.35mm Dia | - | - | White | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | - | SOLDER | - | - | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | - | - | 0.02 A | - | - | - | 20 V | - | LATCHED | Hardware included w/threaded bushing (standard) | 5.39 N | Standard Switches | - | - | - | - | - | - | 11.88 mm | - | - | - | - | UL 94 V-0 | - | - | |||
![]() PV3WH2B0SS-331 E-Switch | 58 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 52-PV3WH2B0SS331 | - | - | - | 50,000 Cycles | - | - | Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | - | - | - | - | 48 V | -20°C ~ 55°C | - | - | PV3, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 2.8 VDC | LED, Green | - | - | - | - | - | - | - | 200,000 Cycles | - | - | SPST | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | |||
![]() RP8100B2M1CEBLKBLKNIL E-Switch | 1813 | - | Datasheet | 7 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | - | - | Nylon | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | RP8100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) - with Silver (Ag) barrier | - | 8536.50.90.31 | - | - | 50V | 125mA AC 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 50mOhm | - | Black | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | 125V | - | - | SPST | 50V | - | - | 125mA | - | Illuminated | M12 | - | - | 0.125A | .125A@125VAC | 13.6 mm | .1A@50VDC | - | - | - | - | 3.92 N | - | - | - | - | - | - | - | 9.4mm | - | 2mm | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, IP67, Waterproof | |||
![]() LP11OA1TCSGB E-Switch | 15 |
| - | - | - | Through Hole | - | - | - | - | - | - | Rectangular | Rectangular | B231020 | E-Switch | - | - | 1,000,000 Cycles | 64 | - | Illuminated | E-Switch | - | + 85 C | E-Switch | - 40 C | PCB Mount | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 12 V | -40°C ~ 85°C | - | - | LP11 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 100mA (DC) | - | - | - | 100 mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Clear | - | 3.1, 3.3 VDC | LED, Green/Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | Pushbutton Switches | Blue, Green | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - |