- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV7F2Y0SS-3R3 E-Switch | 1196 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 6VDC | LED, Red/Green/Blue | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 700SP7B10M2REH E-Switch | 548 |
| Datasheet | 10 Weeks | Silver | Panel, Through Hole | Panel Mount, Rear | - | - | - | Stainless Steel | - | - | - | - | - | - | Gold | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 700 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 20mOhm | - | White | - | - | - | - | 20V | - | DPDT, SPDT | 20V | 50,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.54mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() PV3WF2B0SS-335 E-Switch | 32 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2014 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 24VDC | LED, Green | - | - | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() PV7F2T0SS-351 E-Switch | 27 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 1.8VDC | LED, Yellow | - | - | 2000VAC V | DPST | - | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | OFF-ON-OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EES13KREDRED E-Switch | 43 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | 3PDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.409 inch | - | ROHS3 Compliant | - | - | ||
![]() LC2255OANS E-Switch | 180000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2008 | LC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 300mA DC | - | - | 300mA | Solder Lug | - | 9.6012mm | 7.0104 mm | Plunger for Cap | DPDT | On-Mom | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.3A@30VDC | - | - | ON-(ON) | - | - | - | - | 90 deg | - | - | - | - | - | - | - | 11.9888mm | 0.138 inch | 0.512 inch | - | ROHS3 Compliant | - | - | ||
![]() PBH2UOASAGX E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Plunger for Cap | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | - | 30,000 Cycles | - | - | - | - | - | MAKE-BEFORE-BREAK | - | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | 14.7066mm | 0.157 inch | 0.413 inch | - | ROHS3 Compliant | - | - | ||
![]() PV1DS240SS E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | COPPER | - | COPPER | - | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2011 | PV1, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 2A@48VDC | - | - | OFF-(ON) | - | - | - | - | - | - | 0.748 inch | STAINLESS STEEL | - | - | - | - | - | 0.287 inch | 0.142 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B21M6QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | 125 | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | EPOXY | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 5 | ON-(ON) | 0.9906 mm | 0.29 inch | - | - | - | - | - | - | - | - | - | - | 13.8176mm | - | 0.202 inch | - | ROHS3 Compliant | - | - | ||
![]() RP3508ABLKREDNNS E-Switch | 5 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2011 | RP3508 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | SILVER | - | - | 8536.50.90.31 | - | 250V | 3A AC | - | - | 3A | Solder Lug | 125V | 18mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Red | 1.5A | - | - | - | - | - | SPST | - | 20,000 Cycles | 3A | - | - | 3A | 3A@125VAC | - | - | 1.5A@250VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LP15R1WHTRED-N E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP15 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | Gold Flash (Au) - with Nickel (Ni) barrier | Red | - | - | - | 20V | 1mA DC | - | - | 1mA | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | White | - | 1.5VDC | LED, Red | - | - | - | SPST | - | 300,000 Cycles | 1mA | Illuminated, LED | - | - | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() WBL2UEERGQR05CLR E-Switch | 94 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2011 | WBL | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | LED COLOR RED/GREEN | - | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 8.9916mm | - | Round, Button | DPDT | On-On | - | 0.2mOhm | 100000000Ohm | Clear | 0.3A | 1.7VDC | LED, Red/Green | - | - | 500VAC V | - | - | 10,000 Cycles | - | Illuminated | Green, Red | - | - | - | - | 0.3A@30VDC | - | 8 | - | 3.5052 mm | - | - | - | - | - | - | - | - | - | - | - | 23.1902mm | 0.146 inch | 0.791 inch | - | ROHS3 Compliant | - | - | ||
![]() PR142C1011-117 E-Switch | 1249 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYCARBONATE | SILVER | COPPER | COPPER | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | PR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Red | - | 250VAC | Neon, Red | - | - | 1500VAC V | - | - | - | - | Neon | - | - | 16A@125VAC | - | - | - | - | - | - | - | - | BLACK | 0.75HP@250VAC | - | - | - | - | - | - | - | - | 22.5044mm | 0.386 inch | 0.394 inch | - | ROHS3 Compliant | - | - | ||
![]() D16EET21CRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | - | 28VAC/DC | Incandescent, Red | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16EER11HYELWHT E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 6VDC | LED, Yellow | - | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | 0.445 inch | - | ROHS3 Compliant | - | - | ||
![]() D16EER130GRN E-Switch | 43 |
| Datasheet | 12 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | Polycarbonate | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | D16 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.35 | - | 24V | 8A AC 6A DC | Straight | - | 6A | Solder Lug | 125V | 18mm | - | Round, Button | 3PDT | On-On | Circular - 16.00mm Dia | 100mOhm | - | Green | 6A | - | - | - | - | - | 3PDT, 3PST | - | 100,000 Cycles | 8A | Neon | - | 8A | 8A@125VAC | - | 16 mm | - | - | - | - | - | - | - | - | - | 8.83 N | - | - | - | - | - | - | 35.7mm | - | 3.6mm | - | ROHS3 Compliant | - | - | ||
![]() 700SP7B20VS3QEC2BLK E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RP3502MAGRN E-Switch | 3266 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | BRASS | -20°C~65°C | Bulk | 2002 | RP3502 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 3A AC | Straight | - | 3A | Solder Lug | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.70mm Dia | 50mOhm | 500000000Ohm | Green | - | - | - | - | 250V | 1000VAC V | SPST | - | 6,000 Cycles | 3A | Illuminated | - | 3A | 3A@120VAC | - | - | - | - | - | OFF-(ON) | - | - | - | - | - | - | - | - | - | 14mm | - | - | 16.9926mm | 0.228 inch | 3mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() D16EER11BORG E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Orange | - | 14VAC/DC | Incandescent, Orange | - | - | - | - | - | 100,000 Cycles | - | Neon | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 800AWSP8M2RE E-Switch | 1572 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Stainless Steel | Glass, Nylon, Polyester | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 800A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 1A | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | 100mOhm | 1000000000Ohm | Black | - | - | - | - | 20V | 1000VRMS V | SPDT, SPST | 20V | - | - | Illuminated | - | - | - | - | - | - | - | 2 | ON-(ON) | - | - | - | 0.4VA@20VAC | - | - | - | - | Epoxy Sealed Terminals | - | 8.13mm | 5.08mm | 8.89mm | - | 5.46mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof |