- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Mounting Styles | Package Type | Seal | Terminal Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Hardware | Bushing Diameter | Actuator Finish | Lamp Type | Features | Product Category | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F2Y0SS-324 E-Switch | 43 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | e4 | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 12VDC | LED, Orange | - | - | DPDT, DPST | 1,000,000 Cycles | - | - | LED | - | Orange | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EER1HREDRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 6VDC | LED, Red | - | - | - | 100,000 Cycles | - | - | Illuminated, LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.642 inch | ROHS3 Compliant | - | - | - | ||
![]() D16OAS110GRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | - | - | - | - | - | 100,000 Cycles | - | - | Illuminated | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - | - | ||
![]() PA414C1000-136 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | - | Polyamide | POLYCARBONATE | - | - | COPPER | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.796mm | 12.7762 mm | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | 0.02mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | - | 1000VAC V | SP | - | - | - | Illuminated | - | - | - | 16A@250VAC | - | - | - | - | - | OFF-(ON) | 2.9972 mm | - | BLACK | - | - | - | - | - | - | - | 15.0114mm | 0.335 inch | 0.295 inch | ROHS3 Compliant | - | - | - | ||
![]() PBH4UEEKZXNAGV E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | - | - | 10,000 Cycles | - | - | POLYAMIDE | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 8.3058mm | 9.0932 mm | Plunger for Cap | 4PDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 12 | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | 21.4122mm | 0.157 inch | 0.445 inch | ROHS3 Compliant | - | - | - | ||
![]() LP6OA2ASWW E-Switch | 17 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | GOLD | - | - | - | GOLD | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | LP6 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 12V | 12mA DC | - | 12mA | PC Pin | - | - | - | Square, Button | DPST-NO | Off-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.012A | 3.5VDC | LED, White/White | - | 500VAC V | DPST | 200,000 Cycles | - | - | LED | - | White | - | - | - | - | 0.012A@12VDC | - | 11 | - | 2.2098 mm | - | - | - | - | - | - | - | - | - | 12.192mm | 0.138 inch | 0.335 inch | ROHS3 Compliant | - | - | - | ||
![]() 700SP7B10VS3RE E-Switch | 17 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Rear | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 400mW | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 7 | ON-(ON) | 1.016 mm | 0.29 inch | - | - | - | 0.25 inch | - | - | - | - | - | - | 0.202 inch | ROHS3 Compliant | - | - | - | ||
![]() 700DP7B11M6QEH E-Switch | In Stock | - | Datasheet | 10 Weeks | Silver | Panel | Panel Mount, Right Angle, Rear | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 700DP7B10M6QEC1BLK E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Right Angle, Rear | - | - | - | STAINLESS STEEL | GLASS FILLED NYLON | - | COPPER ALLOY | - | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | 12.7mm | 11.43 mm | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 8 | ON-(ON) | - | 0.288 inch | - | - | - | 0.29 inch | - | - | - | - | 16.51mm | 0.125 inch | 0.228 inch | ROHS3 Compliant | - | - | - | ||
![]() P16EET11BWHT E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | 14.7066 mm | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | - | 14VAC/DC | Incandescent, White | - | - | - | 100,000 Cycles | - | - | LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | 0.327 inch | 0.401 inch | ROHS3 Compliant | - | - | - | ||
![]() D16EET12CYEL E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 28VAC/DC | Incandescent, Yellow | - | - | - | 100,000 Cycles | - | - | Illuminated | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | - | - | ||
![]() PV9F2U0SS-331 E-Switch | 46 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2014 | PV9, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | 2.8V, RING STYLE, GREEN LENS | - | - | 48V | 2A DC | IP66 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.7894mm | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Green | - | 2000VAC V | 4PST | 1,000,000 Cycles | 2A | - | LED | - | - | - | - | - | - | 2A@48VDC | - | - | ON-ON | 2.794 mm | 0.839 inch | - | - | - | 1.102 inch | STAINLESS STEEL | - | - | - | 8.6868mm | 0.41 inch | 0.079 inch | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() D16OAS11JREDRED E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 12VDC | LED, Red | - | - | - | 100,000 Cycles | - | - | LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - | - | ||
![]() 800SP9B5M1QE E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Without Cap | Without Cap | - | E-Switch | - | - | - | 1 | Non-Illuminated | - | E-Switch | - | - | - | Epoxy | - | - | - | 800 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 3 A | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PR14EC1100 E-Switch | 20 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | POLYAMIDE | SILVER | COPPER | COPPER | COPPER | SILVER | - | - | - | - | - | - | 10,000 Cycles | - | - | POLYAMIDE | - | - | - | - | - | -20°C~105°C | Bulk | 2012 | PR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | DPST | - | - | - | - | - | - | - | 16A@125VAC | - | - | - | - | - | OFF-(ON) | - | - | - | 0.75HP@250VAC | - | - | GLOSS | - | - | - | 22.5044mm | 0.386 inch | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() PV4F2Y0SS-346 E-Switch | 52 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | BRASS | BRASS | BRASS | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 125VAC | LED, Blue | - | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | - | - | LED | - | Blue | - | - | - | 19 mm | 2A@48VDC | - | - | - | 2.794 mm | - | - | - | - | - | - | - | - | - | - | 0.244 inch | 0.079 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() 800UDP8P1A1M2RER1BLK E-Switch | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2015 | 800U | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Round, Button | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 700DP7B10M2RE E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Without Cap | Without Cap | T721000 | E-Switch | No Cap | Gold | - | 1 | Non-Illuminated | - | E-Switch | PCB Mount | BULK | Epoxy sealed at base of terminal | Epoxy | - | - | - | 700 | - | - | - | - | PC Mount | - | - | - | Switches | 400 mVA | - | - | - | 400 mA | - | - | - | - | - | - | DPDT ON - (On) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | No Hardware | - | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() D16EER11BYEL E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Yellow | - | 14VAC/DC | Incandescent, Yellow | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 700DP7B20VS2REC2BLK E-Switch | 17 |
| Datasheet | 9 Weeks | Gold | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | 700 | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 400mW | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Button | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |