- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700SP7B10M6REH E-Switch | 17 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 1.016 mm | 0.298 inch | - | - | - | - | - | 13.1826mm | 0.125 inch | 0.202 inch | - | ROHS3 Compliant | - | - | ||
![]() TL2205EEBPGB E-Switch | 50 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Black (White Window) | 0.1A | 1.7VDC | LED, Green | - | - | 500VAC V | - | 10,000 Cycles | 100mA | Illuminated, LED | Green | - | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | - | 8.509mm | 0.134 inch | 0.439 inch | - | ROHS3 Compliant | - | - | ||
![]() PR142C1000-137 E-Switch | 25 | - | Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | - | - | Green | - | 250VAC | Neon, Green | - | - | - | DP, DPST | - | - | Illuminated, Neon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LASEEU11BRED E-Switch | 43 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 14VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.551 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16OAT110BLU E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | - | - | - | - | 1500VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.401 inch | - | ROHS3 Compliant | - | - | ||
![]() PV3H2B0SS E-Switch | 35 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Brass | STAINLESS STEEL | - | PHOSPHOR BRONZE | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV3, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | IP40 | 2A | Solder Lug | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 2000VAC V | SPDT, SPST | 200,000 Cycles | - | Illuminated | Blue | - | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | STAINLESS STEEL | - | 8.9154mm | 0.236 inch | 0.154 inch | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PV8F2Y0SS E-Switch | 195 |
| Datasheet | 9 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV8, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 36V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.9936mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | 48V | 2000VAC V | 4PDT, DPST | 1,000,000 Cycles | 2A | LED | White | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2G0SS-311 E-Switch | 51 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | - | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2014 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 1.8VDC | LED, Red | - | - | 2000VAC V | - | 1,000,000 Cycles | 2A | LED | Red | - | - | - | - | 2A@48VDC | - | - | - | 2.794 mm | - | - | - | 0.748 inch | STAINLESS STEEL | - | - | 0.295 inch | 0.079 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() P16OAT11CRED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.02mOhm | 1000000000Ohm | Red | 6A | 28VAC/DC | Incandescent, Red | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | 0.437 inch | - | ROHS3 Compliant | - | - | ||
![]() PV4F2B01S-331-M01 E-Switch | 17 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | BASE VOLTAGE GREEN RING LENS | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Green | - | - | 2000VAC V | - | 1,000,000 Cycles | - | Illuminated, LED | Blue | - | - | - | 19 mm | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | - | - | - | - | - | Power Symbol | - | - | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | Dust Tight, IP65, Water Resistant | ||
![]() TL2201OAXB E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 8.509mm | 8.509 mm | Plunger for Cap | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | - | 0.1A | - | - | - | - | 500VAC V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | ON-(ON) | 2.4892 mm | - | - | - | - | - | - | 8.509mm | 0.138 inch | 0.217 inch | - | ROHS3 Compliant | - | - | ||
![]() 800SP8B8M2QE E-Switch | 37 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 800 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 3 | ON-(ON) | - | 0.31 inch | - | - | - | - | - | 8.636mm | 0.13 inch | 0.203 inch | - | ROHS3 Compliant | - | - | ||
![]() PB242D1100 E-Switch | 37 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~85°C | Bulk | 2012 | PB2, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.9908mm | 21.3106 mm | Square, Button, Dual | DPST | Off-On | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 5000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | - | - | - | 12A | 12A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 18.3896mm | 0.437 inch | 0.67 inch | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() LP4OA1RBATB E-Switch | 29 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | LP4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | WITH LED | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 10.4902mm | 8.7376 mm | Square, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 3.5VDC | LED, Blue | - | - | 500VAC V | - | 50,000 Cycles | - | Illuminated | Blue | - | - | - | 8.2 mm | 0.1A@30VDC | - | 10 | - | 1.4986 mm | - | BLACK | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LP11OA1TCSRB E-Switch | 17 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2011 | LP11 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | WITH LED | - | - | 12V | 100mA DC | - | 100mA | PC Pin | - | 15.0114mm | 15.0114 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 2.2 3.5VDC | LED, Red/Blue | - | - | 500VAC V | SPST | 1,000,000 Cycles | - | Illuminated, LED | Blue, Red | - | - | - | 8.2 mm | 0.1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | - | - | - | Tactile Feedback | 11.5062mm | 0.142 inch | 0.45 inch | - | ROHS3 Compliant | - | - | ||
![]() D16OAR20GRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 8536.50.90.35 | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | 24mm | - | Round, Button, Mushroom | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | 6A | - | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 8A | 8A@125VAC | - | 16 mm | - | - | - | - | - | - | - | 5.88 N | - | - | - | 36.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() LASOAV11JGRNGRN E-Switch | 43 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | - | 12VDC | LED, Green | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | 0.43 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EER11BGRN E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | - | 14VAC/DC | Incandescent, Green | - | - | - | - | 100,000 Cycles | - | Neon | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LASEEV31ABLU E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 25.50mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 2A | 6VAC/DC | Incandescent, Blue | - | 250V | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | - | 25 mm | 2A@250VDC | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LP4EE1PBATY E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | - | - | Square, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Yellow | - | - | 500VAC V | - | 50,000 Cycles | - | Illuminated, LED | Yellow | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | - | 1.4986 mm | - | BLACK | - | - | - | - | - | 0.138 inch | - | - | ROHS3 Compliant | - | - |