- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Bushing Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16OAR2KREDRED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.591 inch | ROHS3 Compliant | - | ||
![]() 700SP7B10M7REH E-Switch | 37 |
| Datasheet | 10 Weeks | Gold | Panel, Vertical | Panel Mount, Right Angle, Vertical, Rear | - | - | - | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 1.016 mm | 0.296 inch | - | 0.25 inch | - | - | 20.828mm | 0.125 inch | 0.202 inch | ROHS3 Compliant | - | ||
![]() TL2205OABPRA E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button (Not Included) | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | - | 0.1A | 1.7VDC | LED, Red | 500VAC V | - | 10,000 Cycles | Illuminated, LED | Green | - | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | 8.509mm | 0.134 inch | 0.439 inch | ROHS3 Compliant | - | ||
![]() TL4201EEZA E-Switch | 37 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | - | -30°C~85°C | Bulk | 2006 | TL4201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 13.1064mm | 8.509 mm | Plunger for Cap | 4PDT | On-On | - | 0.1mOhm | 100000000Ohm | - | 0.1A | - | - | 500VAC V | - | 10,000 Cycles | - | - | - | - | - | - | 0.1A@30VDC | - | 12 | - | 2.4892 mm | 0.098 inch | - | - | - | - | 8.509mm | 0.138 inch | 0.158 inch | ROHS3 Compliant | - | ||
![]() PA4R14C1000-114 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | 16A AC | - | Water Resistant | 16A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Rectangular, Button, Rubber Cap | SPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | - | - | Red | - | 12VAC/DC | Incandescent, Red | - | SP | - | Illuminated | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBH2UEEKZXNAGV1RBLK94VO E-Switch | 37 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.3058mm | 9.0932 mm | Round, Button | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | Black | 0.1A | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 8 | - | 2.9972 mm | - | - | - | - | - | 13.8938mm | 0.157 inch | 0.645 inch | ROHS3 Compliant | - | ||
![]() 700DP7B10M7QEH E-Switch | 17 |
| Datasheet | 10 Weeks | Silver | Panel, Vertical | Panel Mount, Right Angle, Vertical, Rear | 125 | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 700DP7B10M2REH E-Switch | 17 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | 400mW | 20V | 0.4VA AC/DC | Vertical | - | - | PC Pin | 20V | - | 11.43 mm | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 6 | ON-(ON) | 1.1938 mm | - | - | 0.25 inch | 12.7mm | 11.4mm | 10.2108mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D16EER110WHT E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.02mOhm | 1000000000Ohm | White | 6A | - | - | 1500VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | ||
![]() D16EET13EWHT E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | 3PDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 60VAC/DC | Incandescent, White | - | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | ||
![]() D16OAT21BORG E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Orange | 6A | 14VAC/DC | Incandescent, Orange | 1500VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.402 inch | ROHS3 Compliant | - | ||
![]() P16OAS110YEL E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | - | - | - | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.327 inch | 0.398 inch | ROHS3 Compliant | - | ||
![]() P16EER11HREDRED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | - | 6VDC | LED, Red | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | ||
![]() TL2205OACPRA E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Oval, Button (Not Included) | DPDT | On-Mom | - | - | - | - | - | 1.7VDC | LED, Red | - | - | 10,000 Cycles | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL2205OABPBA E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | SILVER | - | - | - | SILVER | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button (Not Included) | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | - | 0.1A | 3.5VDC | LED, Blue | 500VAC V | - | 10,000 Cycles | Illuminated, LED | Red | - | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | 8.509mm | 0.134 inch | 0.439 inch | ROHS3 Compliant | - | ||
![]() WBL2UEERGQ E-Switch | 37 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | - | WBL | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | LED COLOR RED/GREEN | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Plunger for Cap | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | - | 0.3A | 1.7VDC | LED, Red/Green | 500VAC V | - | 10,000 Cycles | Illuminated | Green, Yellow | - | - | - | - | 0.3A@30VDC | - | 8 | - | 3.302 mm | - | - | - | - | - | - | 0.146 inch | 0.591 inch | ROHS3 Compliant | - | ||
![]() PA411C1000-136 E-Switch | 37 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | - | Polyamide | - | - | - | COPPER | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.796mm | 12.7762 mm | Rectangular, Button | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | 0.02mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | 1000VAC V | SP | - | Illuminated | - | - | 16A@250VAC | - | - | - | - | - | - | - | - | BLACK | - | - | - | 15.0114mm | 0.335 inch | 0.295 inch | ROHS3 Compliant | - | ||
![]() LP4EE1PBNNR E-Switch | 29 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | - | LP4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.7122mm | 7.493 mm | Plunger for Cap | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | - | 0.1A | 2.2VDC | LED, Red | 500VAC V | - | 50,000 Cycles | Illuminated | Red | - | - | - | 8.2 mm | 0.1A@30VDC | - | 7 | - | 1.4986 mm | - | BLACK | - | - | - | 7.2898mm | 0.138 inch | 0.139 inch | ROHS3 Compliant | - | ||
![]() WBL2UEERQ E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | - | WBL | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | LED COLOR RED | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Plunger for Cap | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | - | 0.3A | 1.7VDC | LED, Red | 500VAC V | - | 10,000 Cycles | Illuminated | Green, Red | - | - | - | - | 0.3A@30VDC | - | 8 | - | 3.302 mm | - | - | - | - | - | - | 0.146 inch | 0.591 inch | ROHS3 Compliant | - | ||
![]() PBH4UEESNPNAGV1RBLK E-Switch | 29 |
| Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | POLYBUTYLENE TEREPHTHALATE | POLYAMIDE | SILVER | COPPER ALLOY | BRASS | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2008 | PBH | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Round, Button | 4PDT | On-On | - | 0.1mOhm | 100000000Ohm | Black | 0.1A | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 12 | - | 2.9972 mm | - | - | - | - | - | 22.1996mm | 0.157 inch | 0.61 inch | ROHS3 Compliant | - |