- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Brand | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Mounting Styles | Tradename | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Thread Size | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P16EER11HREDRED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | - | 6VDC | LED, Red | - | - | - | - | - | 100,000 Cycles | - | LED | - | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 700DP7B20M6QE E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | 125 | - | STAINLESS STEEL | - | COPPER ALLOY | - | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 12.7mm | 11.43 mm | Round, Plunger | DPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | EPOXY | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | 1A | 1A@250VAC | - | - | 250V | - | ON-(ON) | 1.1938 mm | 0.29 inch | - | - | - | - | - | - | - | - | - | - | - | 16.51mm | - | 0.202 inch | - | ROHS3 Compliant | - | - | - | ||
![]() LP16OA1BSTWG E-Switch | 17 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | - | - | - | - | - | -5°C~60°C | Bulk | 2010 | LP16 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | 20V | 100mA DC | - | - | 100mA | PC Pin | - | 12.2936mm | 12.2936 mm | Square, Button | SPST-NO | Off-Mom | - | 0.15mOhm | 10000000Ohm | Clear (White Filter/Diffuser) | 0.1A | 3.3VDC | LED, Green | - | - | - | 500VAC V | SPST | - | - | LED | - | - | - | - | - | 8.2 mm | 0.1A@20VDC | - | 7 | OFF-(ON) | 3.302 mm | - | - | - | - | - | - | - | - | - | - | - | - | 17.2974mm | 0.161 inch | 0.559 inch | - | ROHS3 Compliant | - | - | - | ||
![]() RP3502ARED E-Switch | 20 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | NYLON | - | - | - | - | -20°C~65°C | Bulk | 2004 | RP3502 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 3A AC | Straight | - | 3A | Solder Lug | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.70mm Dia | 50mOhm | 500000000Ohm | Red | - | - | - | - | - | 250V | 1000VAC V | SPST | 6,000 Cycles | 3A | Illuminated | - | - | - | 3A | 3A@120VAC | - | - | - | - | OFF-(ON) | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | 16.9926mm | 0.228 inch | 3mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() RP8100B2M1CEBLKBLKWHT E-Switch | 234 |
| Datasheet | 7 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | RP8100 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 3.5VDC | LED, White | - | - | - | - | SPST | - | - | Illuminated, LED | - | - | White | - | - | 13.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() RP3508BBLKYELYELNS E-Switch | 29 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | 0°C~65°C | Bulk | 2008 | RP3508 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 250V | 3A AC | Straight | - | 3A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | 50mOhm | 100000000Ohm | Yellow | - | 2.2VDC | LED, Yellow | - | - | - | 1500VAC V | - | 20,000 Cycles | - | LED | M16 | - | - | 1.5A | 1.5A@250VAC | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | 18mm | 18mm | 18.0086mm | - | 5.5mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV9F2U0SS-341 E-Switch | 37 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2014 | PV9, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 2.8V, RING STYLE, BLUE LENS | - | - | 48V | 2A DC | - | IP66 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.7894mm | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | - | - | 2000VAC V | 4PST | 1,000,000 Cycles | 2A | LED | - | - | - | - | - | - | 2A@48VDC | - | - | ON-ON | 2.794 mm | 0.839 inch | - | - | 1.102 inch | STAINLESS STEEL | - | - | - | - | - | - | - | 8.6868mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PR141C1100/ACC-F03-1 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 16A AC | - | IP54 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST | Off-On | Circular - 25.00mm Dia | - | - | Black | - | - | - | - | - | - | - | SP | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC Cap and Frame | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 700SP7B11M6QEH E-Switch | 655 |
| Datasheet | 7 Weeks | Silver | Through Hole | Panel Mount, Right Angle, Rear | - | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | 1A | PC Pin | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | 1A | 1A@250VAC | - | 3A@28VDC | - | 5 | ON-(ON) | 1.016 mm | 0.298 inch | - | - | 0.25 inch | - | - | - | - | - | - | - | - | 13.1826mm | 0.125 inch | 0.202 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() LASEEU110RED E-Switch | 43 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | LA | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 2A | - | - | - | 250V | - | - | - | 100,000 Cycles | - | - | - | - | - | 5A | 5A@250VAC | - | 2A@250VDC | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() P16EES11KYELYEL E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | - | - | 3000VAC V | - | 100,000 Cycles | - | LED | - | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | - | ROHS3 Compliant | - | - | - | ||
![]() PA51EC E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Rear | 125 | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | 2011 | PA5, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Plunger for Cap | DPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LP2S1TRRED-N E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | LP2 | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | 8536.50.90.31 | - | 20V | 1mA DC | - | - | - | PC Pin | - | 9.9mm | 9.9 mm | Square, Button | SPST-NO | Off-Mom | - | - | - | Red | 0.005A | 1.5VDC | LED, Red | - | 5V | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | .005A@5VDC | - | - | - | - | - | - | 1.57 N | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() P16OAT11KYELBLU E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | 24VDC | LED, Yellow | - | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | - | ROHS3 Compliant | - | - | - | ||
![]() LASEEV110YEL E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() RP8201B2M1CEBLKBLKNIL E-Switch | 156 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | RP8200 | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KS-00Q-01 E-Switch | In Stock | - | - | 9 Weeks | Silver | Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | KS, LAMB | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Standard | Black, White | - | - | - | 35V | 10mA DC | - | - | 10mA | PC Pin | 35V | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | SPST | 500,000 Cycles | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() PV2S640SS E-Switch | 362 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV2, LAMB | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | SPST | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() PV8F2V1SSG-3K1 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | EAR99 | - | 20 | - | Non-Illuminated | - | No | E-Switch | Panel Mount | PV Anti-Vandal | - | - | - | PV8 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV4F2Y011-344 E-Switch | 32 |
| Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | Aluminium | - | - | BRASS | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 12VDC | LED, Blue | - | - | - | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | - | LED | - | - | Blue | - | - | 19 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant |