- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Body Color | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC2251OANP E-Switch | 188000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2001 | LC | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | SILVER | - | - | 8536.50.90.31 | - | 30V | 300mA DC | - | 300mA | PC Pin | - | 12mm | 10.4 mm | Plunger for Cap | DPDT | On-Mom | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | - | - | - | .3A@30VDC | - | - | - | - | - | 4.22 N | - | - | - | 5.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() ULP12OAP1QSSCL1REDNIL E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | 25V | 200mA AC 500mA DC | - | 500mA | PC Pin | 250V | 15.3924mm | 15.3924 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | 0.5A | - | LED, Red | - | 1000VAC V | - | 1,000,000 Cycles | - | Illuminated, LED | Red | 0.2A | 0.2A@250VAC | - | - | - | 5 | - | 2.2098 mm | - | - | - | - | Tactile Feedback | 10.8966mm | 0.122 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() LP6OA1ASYB E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP6 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | 12V | 12mA DC | - | 12mA | PC Pin | - | 15.494mm | 15.494 mm | Square, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.012A | 1.95 3.3VDC | LED, Blue/Yellow | - | 500VAC V | SPST | 200,000 Cycles | - | LED | Blue, Yellow | - | - | - | 0.012A@12VDC | - | 9 | - | 2.2098 mm | - | - | - | - | - | 12.192mm | 0.138 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() PA451C1021-134 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | NO | Polyamide | - | - | COPPER | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Rectangular, Button | SPST | Off-On | Rectangular - 19.20mm x 12.90mm | 0.02mOhm | 100000000Ohm | Green | - | 12VAC/DC | Incandescent, Green | - | 1000VAC V | SP | - | - | Illuminated | - | - | 16A@250VAC | - | - | - | - | - | 2.9972 mm | BLACK | - | - | - | Power Symbol | 15.0114mm | - | 0.291 inch | ROHS3 Compliant | - | - | ||
![]() PV4F2B011-324 E-Switch | 17 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | - | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | Silver | - | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 12VDC | LED, Orange | - | 2000VAC V | - | 1,000,000 Cycles | - | LED | Orange | - | - | - | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | - | - | 0.748 inch | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV1F240SS-M01 E-Switch | 17 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | NO | - | - | COPPER | - | COPPER | - | 200,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Anti-Vandal | - | - | - | - | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | 48V | 2000VAC V | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | OFF-(ON) | - | - | - | 0.748 inch | STAINLESS STEEL | Power Symbol | - | 0.287 inch | 0.079 inch | ROHS3 Compliant | - | - | ||
![]() LP11OA1TBSWW E-Switch | 17 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2014 | LP11 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | WITH LED | - | - | 12V | 100mA DC | - | 100mA | PC Pin | - | 15.0114mm | 15.0114 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 3.3VDC | LED, White/White | - | 500VAC V | SPST | 1,000,000 Cycles | - | Illuminated, LED | White | - | - | 8.2 mm | 0.1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | - | - | Tactile Feedback | 11.5062mm | 0.142 inch | 0.453 inch | ROHS3 Compliant | - | - | ||
![]() 700DP7B10M1REH E-Switch | 33 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount, Rear | - | Stainless Steel | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | - | - | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | 50,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16OAT11CWHT E-Switch | 17 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 28VAC/DC | Incandescent, White | - | 3000VAC V | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.118 inch | ROHS3 Compliant | - | - | ||
![]() PV4F23011-324 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | Silver | - | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 12VDC | LED, Orange | - | 2000VAC V | - | 1,000,000 Cycles | - | LED | Orange | - | - | - | 2A@48VDC | - | - | - | 2.794 mm | - | - | 0.748 inch | - | - | - | 0.335 inch | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() P16OAT11KYELYEL E-Switch | 98 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | P16 | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.043 inch | 0.401 inch | ROHS3 Compliant | - | - | ||
![]() 800SP9B5M1REH E-Switch | 43 |
| Datasheet | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.95mm Dia | - | - | Black | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16EER1FGRNGRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | - | 110VAC | Neon, Green | - | - | - | 100,000 Cycles | - | Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 25.1968mm | 0.13 inch | 0.642 inch | ROHS3 Compliant | - | - | ||
![]() D16OAR10GRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | - | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.591 inch | ROHS3 Compliant | - | - | ||
![]() LAKEEV11JREDBLU E-Switch | 43 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | - | 12VDC | LED, Red | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.43 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LASEEV32KGRNGRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 25.50mm Dia | 0.1mOhm | 1000000000Ohm | Green | 2A | 24VDC | LED, Green | 250V | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 25 mm | 2A@250VDC | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LASOAV11JREDRED E-Switch | 43 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 12VDC | LED, Red | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | 0.43 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() P16OAT11BRED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 14VAC/DC | Incandescent, Red | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() D16OAT130RED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.35 | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | 24mm | 18 mm | Rectangular, Button | 3PDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | 6A | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 8A | 8A@125VAC | 16 mm | - | - | - | - | - | - | 8.83 N | - | - | - | 25.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() 700CSP7B60M6RE E-Switch | 17 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2008 | 700C | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-On | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |