- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Operating Force-Max | Features | Diameter | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5511MWHTREDGRN E-Switch | 28 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2004 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 17.2974 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | White | 0.3A | 2.2VDC | LED, Red/Green | - | - | 1000VRMS V | - | 500,000 Cycles | - | Illuminated, LED | Green, Red | - | - | - | - | 0.3A@12VDC | - | 10 | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.256 inch | ROHS3 Compliant | - | - | - | ||
![]() RP3502MBRED E-Switch | 485 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 6,000 Cycles | BRASS | -20°C~65°C | Bulk | 2002 | RP3502 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 3A AC | Vertical | - | 3A | Solder Lug | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | 0.05mOhm | 500000000Ohm | Red | - | - | - | - | - | 1000VAC V | SPST | 6,000 Cycles | 3A | Illuminated | - | 3A | 3A@120VAC | - | - | - | - | - | ON-(OFF) | - | - | - | - | 14mm | 16.9926mm | 0.228 inch | 0.118 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() 700SP7M1QEAP2BLKBLK E-Switch | 140 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | STAINLESS STEEL | GLASS FILLED NYLON | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 700 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | 12.9mm | 6.86 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY TERMINAL SEALED | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 3A | 3A@125VAC | - | - | - | 125V | - | ON-(ON) | - | 0.284 inch | 2.45 N | - | - | 10.54mm | 0.205 inch | 0.079 inch | ROHS3 Compliant | - | - | - | ||
![]() PV6H240NN-3R1 E-Switch | 42 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2016 | PV6, LAMB | - | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8 2.8 2.8VDC | LED, Red/Green/Blue | - | - | - | SPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() P227EE1B18C E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2008 | P227 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -20°C | - | - | - | 7A AC | - | - | 7A | PC Pin | 125V | - | - | Plunger for Cap | DPST | Off-On | - | - | - | Blue | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV7F2Y0SS-334 E-Switch | 10 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Green | - | - | 2000VAC V | DPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 5501MWHTGRN E-Switch | 28 | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | NYLON | -25°C~65°C | Bulk | 2006 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | SMALL CAP | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | White | 0.05A | 2.2VDC | LED, Green | MOLDED | - | 1000VRMS V | - | 500,000 Cycles | - | LED | - | - | - | - | - | 0.05A@12VDC | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - | - | ||
![]() PV7F2Y0SS-333 E-Switch | 75 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 6VDC | LED, Green | - | - | 2000VAC V | DPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() PV3WF2H0SS-315 E-Switch | 37 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | 315 | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 24VDC | LED, Red | - | - | - | - | 200,000 Cycles | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() P227EE1B18A E-Switch | 1536 | - | Datasheet | - | - | - | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | - | P227 | - | - | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 7A AC | - | - | - | PC Pin | 125V | - | - | Plunger for Cap | DPST | Off-On | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV3WF2B0SSG-341 E-Switch | 87 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV3, LAMB | e4 | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PV4F230SS-315 E-Switch | 62 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | 315 | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | e4 | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 24VDC | LED, Red | - | - | - | - | 1,000,000 Cycles | - | LED | Red | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() PV3WF2B011-333 E-Switch | 106 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 6VDC | LED, Green | - | - | 2000VAC V | SPDT, SPST | 200,000 Cycles | - | Illuminated, LED | Green | - | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | 8.9154mm | 0.236 inch | 0.059 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, IP67, Water Resistant, Waterproof | ||
![]() 5511MWHTX E-Switch | 914 | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2006 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | - | - | 500,000 Cycles | 300mA | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LP1OA1AW E-Switch | 46 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | NO | - | - | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 2011 | LP1 | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | WITH LED | - | 30V | 100mA DC | - | - | - | Solder Lug | - | 10.0076mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 3.7VDC | LED, White | - | 30V | 500VAC V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | - | - | - | - | 15.0876mm | 0.197 inch | 0.118 inch | ROHS3 Compliant | - | - | - | ||
![]() 5511MWHTGRN E-Switch | 29 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 500000 cycles | - | -25°C~65°C | Bulk | 2006 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | White | - | 2.2VDC | LED, Green | - | - | - | - | 500,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBH2UOANAG1RWHT E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Round, Button | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | - | 14.7066mm | 0.157 inch | 0.614 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() RP8100B1M1CEBLKREDNIL E-Switch | 244 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | 2008 | RP8100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.31 | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Red | 0.1A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | SPST | - | 125mA | Illuminated | - | - | - | - | 13.6 mm | - | - | - | - | - | - | 3.92 N | - | - | 9.4mm | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 800CSP1B6M7QE E-Switch | 1364 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 800C | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | - | PC Pin | 120V | - | - | Round, Plunger | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() D16EER11HGRNGRN E-Switch | 34 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | - | 6VDC | LED, Green | - | - | - | - | 100,000 Cycles | - | LED | - | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |