- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Body Color | Operating Force-Max | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAKEEU31KGRNGRN E-Switch | 27 |
| - | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | -20°C~55°C | Bulk | 2010 | LA | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 30.50mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 24VDC | LED, Green | - | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 29 mm | - | 250V | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() LP4OA1PBCTR E-Switch | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 10mm | 7.5 mm | Round, Button | DPDT | On-Mom | - | - | - | Clear | 0.1A | 2.2VDC | LED, Red | - | - | - | - | - | 50,000 Cycles | - | Illuminated, LED | Red | - | - | 8.2 mm | .1A@30VDC | - | - | - | - | - | - | 3.43 N | - | - | 7.3mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV4F230SS-344 E-Switch | 190 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | 344 | - | Stainless Steel | Aluminium, Stainless Steel | - | - | - | - | - | Brass | 50,000 Cycles | -20°C~55°C | Bulk | 2012 | PV4, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | 50mOhm | - | Silver | - | 12VDC | LED, Blue | - | - | - | - | 48V | 1,000,000 Cycles | 2A | LED | Blue | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | 0m | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() ULP12OAM1RPMCL1REDGRN E-Switch | 29 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | -20°C~70°C | Bulk | 2006 | ULP | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 400mW | 28V | 0.4VA AC/DC | Straight | - | - | Solder Lug | 28V | 16.2052mm | 15.3924 mm | Square, Button, Flush | SPDT | On-Mom | Rectangular - 17.70mm x 15.80mm | 50mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | - | - | LED, Red/Green | - | 28V | 1000VAC V | - | 28V | 1,000,000 Cycles | - | Illuminated, LED | Green, Red | - | - | - | - | - | - | 2.2098 mm | - | - | - | - | - | Tactile Feedback | 12.3952mm | 0.122 inch | 0m | - | ROHS3 Compliant | - | - | - | ||
![]() RP8300B2M1CEBLKBLKNIL E-Switch | 171 | - | Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~85°C | Bulk | - | RP8300 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | - | - | EPOXY | - | 1500VAC V | SPST | - | - | 500mA | Illuminated | - | 0.2A | - | - | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | 0.138 inch | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() RP8300B2M1CEBLKBLKGRN E-Switch | 266 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~85°C | Bulk | - | RP8300 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | 2VDC | LED, Green | EPOXY | - | 1500VAC V | SPST | - | - | - | Illuminated, LED | Green | 0.2A | - | - | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | 500000 cycles | - | - | - | - | - | 0.138 inch | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() RP8100B1M1CEBLKBLKGRN E-Switch | 94 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~85°C | Bulk | 2011 | RP8100 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | 0.1A | 2VDC | LED, Green | EPOXY TERMINAL SEALED; IP67 | - | - | SPST | - | - | - | Illuminated, LED | - | 0.125A | .125A@125VAC | 13.6 mm | - | - | - | - | - | - | - | 3.92 N | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() KJD17-21213-112 E-Switch | 612 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | Silver | 10,000 Cycles | -25°C~55°C | Bulk | 2012 | KJD17, LAMB | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 16A AC | Straight | IP54 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 120V | - | - | Square, Button, Dual | DPST | Off-On | Rectangular - 46.00mm x 22.00mm | 50mOhm | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8mm | - | ROHS3 Compliant | - | - | IP54, Water Resistant | ||
![]() RP8300B2M1CENICBLKNIL E-Switch | 310 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | GOLD OVER SILVER | - | 500,000 Cycles | -30°C~85°C | Bulk | 2011 | RP8300 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.2A | - | - | EPOXY | - | 1500VAC V | SPST | - | - | 500mA | - | - | 0.2A | - | 13.6 mm | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | - | - | - | 0.472 inch | - | - | 0.138 inch | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() KS-01Q-02 E-Switch | In Stock | - | - | 9 Weeks | Silver | Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | - | 250,000 Cycles | -20°C~85°C | Bulk | 2011 | KS, LAMB | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | Red, White | - | - | 35V | 10mA DC | - | - | 10mA | PC Pin | 35V | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Red | - | - | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ULP12OAM1QPMCL1REDGRN E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | -20°C~70°C | Bulk | 2011 | ULP | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 25V | 200mA AC 500mA DC | - | - | 500mA | Solder Lug | 250V | - | - | Square, Button, Flush | SPDT | On-Mom | Rectangular - 17.70mm x 15.80mm | - | - | Clear (White Filter/Diffuser) | - | - | LED, Red/Green | - | - | - | - | - | 1,000,000 Cycles | - | LED | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RP8100B1M1CEBLKWHTYEL E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 500,000 Cycles | -30°C~85°C | Bulk | - | RP8100 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | White | 0.1A | 2.1VDC | LED, Yellow | EPOXY | - | 1000VRMS V | SPST | - | - | - | Illuminated, LED | Yellow | 0.125A | 0.125A@125VAC | 13.6 mm | - | - | OFF-(ON) | 1.4986 mm | - | - | BLACK | - | - | - | 10.5918mm | 0.134 inch | 0.323 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() RP8100B1M1CEBLKBLKBLU E-Switch | 247 |
| Datasheet | 9 Weeks | Gold | Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 500,000 Cycles | -30°C~85°C | Bulk | - | RP8100 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 125mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Black | 0.1A | 2.8VDC | LED, Blue | EPOXY | - | 1000VRMS V | SPST | - | - | - | Illuminated, LED | Blue | 0.125A | 0.125A@125VAC | - | - | - | OFF-(ON) | 1.4986 mm | - | 500000 cycles | - | - | - | - | 10.4902mm | 0.134 inch | 0.323 inch | - | ROHS3 Compliant | - | - | IP67 | ||
![]() RP8100B2M1CEBLKWHTYEL E-Switch | 29 |
| Datasheet | 10 Weeks | Gold | - | Panel Mount, Front | - | NO | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 500,000 Cycles | -30°C~85°C | Bulk | - | RP8100 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 125mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | White | 0.1A | 2.1VDC | LED, Yellow | EPOXY | - | 1000VRMS V | SPST | - | - | - | Illuminated, LED | Yellow | 0.125A | 0.125A@125VAC | 13.6 mm | - | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | 0.134 inch | 0.323 inch | - | ROHS3 Compliant | - | - | IP67 | ||
![]() PV4F2Y0SS-314 E-Switch | 81 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | BRASS | - | - | - | 50,000 Cycles | -20°C~55°C | Bulk | 2011 | PV4, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | - | - | 2000VAC V | DPDT, DPST | - | 1,000,000 Cycles | - | LED | Red | - | - | 19 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | 0.318 inch | 0.079 inch | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() PV2H640GG E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Bushing | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | 200,000 Cycles | -20°C~55°C | Bulk | 2012 | PV2, LAMB | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | 11.9888mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Gold | 2A | - | - | - | - | 2000VAC V | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | 2A@48VDC | - | OFF-(ON) | - | - | 200000 cycles | - | - | - | - | - | 0.197 inch | 0.122 inch | - | ROHS3 Compliant | - | - | IP65 | ||
![]() PV3F2B0BB E-Switch | 29 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | BRASS | - | - | - | 50,000 Cycles | -20°C~55°C | Bulk | 2009 | PV3, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | 11.811mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | - | - | - | - | 2000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | 2A@48VDC | - | ON-(ON) | - | 0.791 inch | - | - | - | 0.63 inch | - | 8.9154mm | 0.236 inch | 0.059 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() RP8100B1M1CEBLKBLKRED E-Switch | 233 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~85°C | Bulk | 2008 | RP8100 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | 17.5mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | 0.1A | 2.1VDC | LED, Red | EPOXY TERMINAL SEALED; IP67 | - | - | SPST | - | - | 125mA | Illuminated, LED | Red | 0.125A | .125A@125VAC | 13.6 mm | - | - | - | - | - | - | - | 3.92 N | - | - | 9.4mm | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RP8300B2M1CEBLKREDNIL E-Switch | 579 |
| Datasheet | 9 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Nylon | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~85°C | Bulk | - | RP8300 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 50V | 200mA AC/DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Red | 0.2A | - | - | EPOXY | - | 1500VAC V | SPST | - | - | - | Illuminated | - | 0.2A | - | - | 0.2A@50VDC | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | 0.138 inch | 0.276 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() RP8200B2M1CEBLKBLKBLU E-Switch | 11 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | GOLD OVER SILVER | - | - | - | GOLD OVER SILVER | - | 200,000 Cycles | -30°C~85°C | Bulk | 2010 | RP8200 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 100mA DC | - | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | - | - | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | 0.1mOhm | 1000000000Ohm | Black | 0.1A | 2.8VDC | LED, Blue | EPOXY | - | 1000VRMS V | - | - | - | - | LED | - | - | - | 13.6 mm | 0.1A@24VDC | - | - | 2.4892 mm | - | - | - | - | 0.472 inch | - | - | 0.13 inch | 0.284 inch | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |