- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Actuator Angle | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700SP7B11M51QEH E-Switch | 195 |
| Datasheet | 7 Weeks | Silver | Panel | Panel Mount, Rear | 125 | - | - | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | 700 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | 3A | Wire Wrap | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 3 | ON-(ON) | 1.016 mm | 0.29 inch | - | 0.25 inch | - | 10.4394mm | - | 0.218 inch | - | ROHS3 Compliant | - | - | ||
![]() PV4F2G011-341 E-Switch | 99 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | COPPER | BRASS | COPPER | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | Silver | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 2.8VDC | LED, Blue | - | - | 2000VAC V | - | 1,000,000 Cycles | 2A | LED | Blue | - | - | - | 19 mm | 2A@48VDC | - | - | - | - | - | - | 0.748 inch | - | - | - | 0.079 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() LC2258EENS E-Switch | 182000 |
| Datasheet | 11 Weeks | Silver | Panel | Panel Mount, Right Angle, Rear | - | - | - | Steel | POLYACETAL | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2008 | LC | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | 30V | 300mA DC | - | 300mA | Solder Lug | - | 8.3058mm | 6.604 mm | Plunger for Cap | DPDT | On-On | Rectangular - 7.50mm x 7.20mm | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | - | 0.3A@30VDC | - | - | ON-(ON) | - | - | 90 deg | - | - | 12.5984mm | 0.138 inch | 0.37 inch | - | ROHS3 Compliant | - | - | ||
![]() 700CSP7B60M2REH E-Switch | 29 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 700C | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-On | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV7F2Y0SS-301 E-Switch | 43 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, White | - | - | 2000VAC V | DPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() LP15S1WHTGRN-N E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP15 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | Gold Flash (Au) - with Nickel (Ni) barrier | Green | - | 20V | 1mA DC | - | 1mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | White | - | 1.7VDC | LED, Green | - | - | - | SPST | 300,000 Cycles | - | Illuminated, LED | - | - | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL2201EEYB E-Switch | 2140 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | - | - | Bulk | 2006 | TL2201 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 8.509mm | 8.509 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | - | 0.1A | - | - | - | - | 500VAC V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.4892 mm | - | - | - | - | 8.509mm | 0.138 inch | 0.224 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() LP11OA1TASRB E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP11 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | Gold (Au) | - | - | 12V | 100mA DC | - | 100mA | PC Pin | - | 15.0114mm | 15.0114 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 2.2 3.5VDC | LED, Red/Blue | - | - | 500VAC V | SPST | 1,000,000 Cycles | - | LED | Blue, Red | - | - | - | 8.2 mm | 0.1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | - | Tactile Feedback | 11.5062mm | 0.142 inch | 0.453 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() PVA6LRE21231 E-Switch | 52 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -20°C~70°C | Tray | - | PVA6 | - | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | - | Round, Button, Flush | SPST | Off-On | Circular - 16.00mm Dia | - | - | Clear | - | 2.8V~3.7VDC | LED, Green | - | - | - | - | 100,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16OAS11KREDRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | 0.13 inch | 0.402 inch | - | ROHS3 Compliant | - | - | ||
![]() D16OAS110RED E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | - | - | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.401 inch | - | ROHS3 Compliant | - | - | ||
![]() PBH2UOASNPNAGV1SDGR E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | CAP COLOR- DARK GREEN | 30V | 100mA DC | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Square, Button | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | Gray, Dark | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | - | 14.7066mm | 0.157 inch | 0.61 inch | - | ROHS3 Compliant | - | - | ||
![]() P227EE2CXC E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2006 | P227 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 7A AC | - | 7A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-On | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PV1H240BB E-Switch | 17338 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV1, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | SPST | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LP6OA1ASWW E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | GOLD | - | - | - | GOLD | 200,000 Cycles | - | -20°C~70°C | Bulk | 2013 | LP6 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 12V | 12mA DC | - | 12mA | PC Pin | - | 15.494mm | 15.494 mm | Square, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.012A | 3.5VDC | LED, White/White | - | - | 500VAC V | SPST | 200,000 Cycles | - | LED | - | - | - | - | - | 0.012A@12VDC | - | 9 | - | 2.2098 mm | - | - | - | - | 12.192mm | 0.138 inch | 0.335 inch | - | ROHS3 Compliant | - | - | ||
![]() 800UDP8P1A1M2RE E-Switch | 447 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -30°C~85°C | Tube | 2015 | 800U | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() PV3SWH2B011 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | SILVER | SILVER CADMIUM OXIDE | BRASS | SILVER CADMIUM OXIDE | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV3, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | 48V | 2A DC | IP67 - Dust Tight, Waterproof | 2A | Solder Lug | - | 10.795mm | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | - | - | - | - | 2000VAC V | - | 200,000 Cycles | - | - | - | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | - | 0.591 inch | - | 0.629 inch | - | 9.2964mm | 0.212 inch | 0.154 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() WBL2UEEGQ E-Switch | 29 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | - | WBL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | LED COLOR GREEN | 30V | 300mA DC | - | - | PC Pin | - | 8.9916mm | 10.1092 mm | Plunger for Cap | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | - | 0.3A | 1.7VDC | LED, Green | - | 30V | 500VAC V | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | 8 | - | 3.302 mm | - | - | - | - | - | 0.146 inch | 0.591 inch | - | ROHS3 Compliant | - | - | ||
![]() PV7F2Y0SS-3L4 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV7, LAMB | - | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 12VDC | LED, Orange/Blue | - | - | - | DPST, SPDT | 1,000,000 Cycles | - | Illuminated, LED | Yellow | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LC1258OASS E-Switch | 180000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2008 | LC | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | 30V | 300mA DC | - | 300mA | Solder Lug | - | 5.0038mm | 8.3058 mm | Plunger for Cap | SPDT | On-Mom | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | 0.3A@30VDC | - | - | ON-(ON) | - | - | 90 deg | - | - | 11.9888mm | 0.138 inch | 0.394 inch | - | ROHS3 Compliant | - | - |