- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Actuator Angle | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC1258OASS E-Switch | 180000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2008 | LC | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | 30V | 300mA DC | - | - | 300mA | Solder Lug | - | 5.0038mm | 8.3058 mm | Plunger for Cap | SPDT | On-Mom | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | 0.3A@30VDC | - | - | ON-(ON) | - | - | - | 90 deg | - | - | - | - | 11.9888mm | 0.138 inch | 0.394 inch | - | ROHS3 Compliant | - | - | ||
![]() 800SP8B10M1RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | 1000VRMS V | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | 8.636mm | 0.11 inch | 0.146 inch | - | ROHS3 Compliant | - | - | ||
![]() LASEEV32CBLU E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 25.50mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | 28VAC/DC | Incandescent, Blue | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | - | 25 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LAKOAU11KYELORG E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Orange | 6A | 24VDC | LED, Yellow | - | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LASEEU31FGRNGRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 30.50mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 110VAC | Neon, Green | - | - | - | - | - | 100,000 Cycles | - | Illuminated, Neon | - | 5A | 5A@250VAC | - | 29 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LASOAU31JYELBLU E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 2A | 12VDC | LED, Yellow | - | 250V | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | - | 29 mm | 2A@250VDC | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV5S640SS E-Switch | 492 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polybutylene | - | - | - | - | - | Brass | 200,000 Cycles | - | -20°C~70°C | Bulk | 2012 | PV5, LAMB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | 36V | 2A DC | Straight | IP65 - Dust Tight, Water Resistant | 2A | Screw Terminal | - | - | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.00mm Dia | 50mOhm | - | Silver | - | - | - | - | - | - | SPST | 48V | 1,000,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EET12JGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 12VDC | LED, Green | - | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 0.437 inch | - | ROHS3 Compliant | - | - | ||
![]() PS1040ABLK E-Switch | 1797 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~65°C | Bulk | 2004 | PS1040 | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 3A AC | Right Angle | - | - | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.40mm Dia | - | - | Black | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PV8F2T0SSG-333-M07 E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | GOLD | - | BRASS | - | GOLD | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.7894mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 25.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 6VDC | LED, Green | - | 48V | 2000VAC V | DPST | - | 1,000,000 Cycles | - | LED | Green | - | - | - | - | 2A@48VDC | - | - | - | - | 0.843 inch | - | - | - | 0.984 inch | STAINLESS STEEL | Laser Symbol | 8.5852mm | 0.41 inch | 0.079 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EER13GGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | D16 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.35 | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | 18mm | - | Round, Button | 3PDT | On-On | Circular - 16.00mm Dia | - | - | Green | 6A | 220VAC | Neon, Green | - | - | - | - | - | 100,000 Cycles | - | Neon | - | 8A | 8A@125VAC | - | 16 mm | - | - | - | - | - | - | - | - | 8.83 N | - | - | - | 35.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() RP8100B2M1CEBLKGRNYEL E-Switch | 105 |
| Datasheet | 7 Weeks | Gold | - | Panel Mount, Front | NO | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 500,000 Cycles | - | -30°C~85°C | Bulk | - | RP8100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 50V | 125mA AC 100mA DC | - | IP67 - Dust Tight, Waterproof | 125mA | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 0.05mOhm | 1000000000Ohm | Green | 0.1A | 2.1VDC | LED, Yellow | EPOXY | - | 1000VRMS V | SPST | - | - | - | Illuminated, LED | Yellow | 0.125A | 0.125A@125VAC | - | 13.6 mm | - | - | - | OFF-(ON) | 1.4986 mm | - | - | - | - | - | - | - | 10.3886mm | 0.134 inch | 0.323 inch | - | ROHS3 Compliant | - | IP67 | ||
![]() PS1040ARED E-Switch | 526 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~65°C | Bulk | 2001 | PS1040 | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 3A AC | Right Angle | - | - | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.40mm Dia | - | - | Red | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5501MBLKYEL E-Switch | 27 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 500000 Cycle(s) | NYLON | -25°C~65°C | Bulk | 2006 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | SMALL CAP | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Black | 0.05A | 2.2VDC | LED, Yellow | MOLDED | - | 1000VRMS V | - | - | 500,000 Cycles | - | LED | - | - | - | - | - | 0.05A@12VDC | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | - | ROHS3 Compliant | - | - | ||
![]() LP4OA1PBATN E-Switch | 29 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | TRANSPARENT COLOR CAP | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | - | - | EPOXY | - | 500VAC V | - | - | 50,000 Cycles | - | Illuminated | - | - | - | - | 8.2 mm | 0.1A@30VDC | - | 6 | - | 1.4986 mm | - | BLACK | - | - | - | - | - | 7.2898mm | 0.138 inch | 0.244 inch | - | ROHS3 Compliant | - | - | ||
![]() PV7F2T0SS-314 E-Switch | 33 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | STAINLESS STEEL | STAINLESS STEEL | - | - | - | - | - | - | 50,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -20°C~55°C | Bulk | 2009 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | ROHS COMPLIANT | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | - | - | 2000VAC V | DPST | - | 1,000,000 Cycles | - | LED | Red | - | - | - | - | 2A@48VDC | - | - | OFF-ON-OFF | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PBH2UOANAGV E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene | Polyoxymethylene | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | - | -20°C~70°C | Bulk | 2006 | PBH | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | Right Angle | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Plunger for Cap | DPDT | On-Mom | - | 100mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | 30V | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | - | - | - | - | - | - | - | - | 14.7066mm | 0.157 inch | 4mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() LP16OA1ASTWR E-Switch | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -5°C~60°C | Bulk | 2010 | LP16 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | 20V | 100mA DC | - | - | 100mA | PC Pin | - | 12.192mm | 12.192 mm | Square, Button | SPST-NO | Off-Mom | - | 0.15mOhm | 10000000Ohm | Clear (White Filter/Diffuser) | 0.1A | 1.95VDC | LED, Red | - | - | 500VAC V | SPST | - | - | - | LED | - | - | - | - | 8.2 mm | 0.1A@20VDC | - | 7 | OFF-(ON) | 3.302 mm | - | - | - | - | - | - | - | 17.2974mm | 0.161 inch | 0.559 inch | - | ROHS3 Compliant | - | - | ||
![]() 5501MGRYYELGRN E-Switch | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Nylon | ACRYLONITRILE BUTADIENE STYRENE | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2003 | 5500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | SMALL CAP | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Gray | 0.05A | 2.2VDC | LED, Green/Yellow | MOLDED | - | 1000VRMS V | - | - | 500,000 Cycles | - | Illuminated, LED | Green, Yellow | - | - | - | - | 0.05A@12VDC | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | - | ROHS3 Compliant | - | - | ||
![]() ULP12OAM1QPMCL1REDYEL E-Switch | 990 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 25V | 200mA AC 500mA DC | - | - | 500mA | Solder Lug | 250V | 16.2052mm | 15.3924 mm | Square, Button, Flush | SPDT | On-Mom | Rectangular - 17.70mm x 15.80mm | 0.05mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | 0.5A | - | LED, Red/Yellow | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | Illuminated, LED | Red, Yellow | 0.2A | 0.2A@250VAC | - | - | - | - | - | - | 2.2098 mm | - | - | - | - | - | - | Tactile Feedback | 12.3952mm | 0.122 inch | 0.047 inch | - | ROHS3 Compliant | - | - |