- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Bushing Diameter | Features | Diameter | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULP12EEP1RSSCL1BLUGRN E-Switch | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2006 | ULP | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | 15.3924mm | 15.3924 mm | Square, Button | SPDT | On-On | - | 0.1mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | - | - | LED, Green/Blue | - | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | Illuminated, LED | Blue, Green | - | - | - | - | - | - | 6 | - | 2.2098 mm | - | - | - | Tactile Feedback | - | 10.8966mm | 0.122 inch | 0.335 inch | ROHS3 Compliant | - | - | - | ||
![]() PV4F2Y011-311 E-Switch | 9 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | COPPER | BRASS | COPPER | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | Silver | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 1.8VDC | LED, Red | - | - | - | 2000VAC V | DPDT, DPST | - | 1,000,000 Cycles | - | LED | Red | - | - | DOUBLE BREAK | 19 mm | 2A@48VDC | - | - | - | - | - | - | 0.693 inch | - | - | - | 0.318 inch | 0.079 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() WBL2UOAGQ E-Switch | 29 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | - | WBL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | LED COLOR GREEN | - | 30V | 300mA DC | - | - | - | PC Pin | - | 8.9916mm | 10.1092 mm | Plunger for Cap | DPDT | On-Mom | - | 0.02mOhm | 100000000Ohm | - | 0.3A | 1.7VDC | LED, Green | - | 30V | - | 500VAC V | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | 8 | - | 3.302 mm | - | - | - | - | - | 23.1902mm | 0.146 inch | 0.591 inch | ROHS3 Compliant | - | - | - | ||
![]() 700CSP7B61M2QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | 120 | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700C | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-On | Circular - 6.35mm Dia | 0.1mOhm | 1000000000Ohm | White | 3A | - | - | - | - | - | 1000VRMS V | - | - | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 3 | - | 1.1938 mm | 0.3 inch | - | 0.25 inch | - | - | 11.8872mm | - | 0.28 inch | ROHS3 Compliant | - | - | - | ||
![]() D16OAT120BLU E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | - | - | - | - | - | 3000VAC V | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() D16OAR110YEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | - | - | - | - | - | 3000VAC V | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() D16EES22FGRNGRN E-Switch | 27 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button, Flush | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 110VAC | Neon, Green | - | - | - | - | - | - | 100,000 Cycles | - | Neon | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.406 inch | ROHS3 Compliant | - | - | - | ||
![]() D16OAT11JREDRED E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2010 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 12VDC | LED, Red | - | - | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | - | - | ||
![]() PV4F2G011-311 E-Switch | 276 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | COPPER | BRASS | COPPER | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | Silver | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 1.8VDC | LED, Red | - | - | - | 2000VAC V | - | - | 1,000,000 Cycles | 2A | LED | Red | - | - | - | 19 mm | 2A@48VDC | - | - | - | - | - | - | 0.748 inch | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 800SP9B7M6RE E-Switch | 72 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | 8.128mm | 8.128 mm | Round, Plunger | SPST-NO | Off-Mom | - | 20mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | 20V | 1000VRMS V | SPST | 20V | 50,000 Cycles | 3A | - | - | - | - | - | - | - | - | 4 | OFF-(ON) | - | 0.22 inch | - | - | - | - | 9.3726mm | 0.13 inch | 3.56mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() 330E11BLK E-Switch | 732 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2011 | 330 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 50V | 25mA DC | - | - | 25mA | PC Pin | 50V | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV4F2Y0SS-234 E-Switch | In Stock | - | Datasheet | - | - | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | e4 | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 12VDC | LED, Green | - | - | - | - | DPDT, DPST | - | 1,000,000 Cycles | - | LED | Green | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() 800SP8M1REOP1BLKBLK E-Switch | In Stock | - | Datasheet | - | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 800SP9B6VS2QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 800 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -30°C | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBH2UOAKZXNAGX E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 8.3058mm | 9.0932 mm | Plunger for Cap | DPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | - | 250VAC V | - | - | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 8 | - | 2.9972 mm | - | - | - | - | - | 13.8938mm | 0.157 inch | 0.445 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() LP4OA1PBBTB E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Round, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 3.5VDC | LED, Blue | - | - | - | 500VAC V | - | - | 50,000 Cycles | - | Illuminated, LED | Blue | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | - | 1.4986 mm | - | BLACK | - | - | - | 8.0518mm | 0.138 inch | 0.214 inch | ROHS3 Compliant | - | - | - | ||
![]() LP11OA1TBSRB E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP11 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | WITH LED | - | 12V | 100mA DC | - | - | 100mA | PC Pin | - | 15.0114mm | 15.0114 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 2.2 3.5VDC | LED, Red/Blue | - | - | - | 500VAC V | SPST | - | 1,000,000 Cycles | - | Illuminated, LED | Blue, Red | - | - | - | 8.2 mm | 0.1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | - | Tactile Feedback | - | 11.5062mm | 0.142 inch | 0.453 inch | ROHS3 Compliant | - | - | - | ||
![]() WBL4UEERQ E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | WBL | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | - | - | Plunger for Cap | 4PDT | On-On | - | - | - | - | - | 1.7VDC | LED, Red | - | - | - | - | - | - | 10,000 Cycles | - | Illuminated | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LP4OA1PBBTY E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Round, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Yellow | - | - | - | 500VAC V | - | - | 50,000 Cycles | - | Illuminated, LED | Yellow | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | - | 1.4986 mm | - | BLACK | - | - | - | 8.0518mm | 0.138 inch | 0.214 inch | ROHS3 Compliant | - | - | - | ||
![]() RP3502BBLK E-Switch | 2007 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | NYLON | -20°C~65°C | Bulk | 2002 | RP3502 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 3A AC | Straight | - | 3A | Solder Lug | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | 50mOhm | 500000000Ohm | Black | - | - | - | - | - | 250V | 1000VAC V | SPST | 125V | 6,000 Cycles | 3A | Illuminated | - | 3A | 3A@120VAC | - | - | - | - | - | ON-(OFF) | - | - | - | - | - | 14mm | 16.9926mm | 0.228 inch | 3mm | ROHS3 Compliant | - | Lead Free | - |