- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Contact (DC) Max Power Rating R Load | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700SP7B10M7RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Right Angle, Vertical, Rear | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | Active | 1 (Unlimited) | - | EAR99 | Standard | - | 400mW | - | 0.4VA AC/DC | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 1.016 mm | 0.296 inch | - | - | 0.25 inch | - | 20.828mm | 0.125 inch | 0.202 inch | ROHS3 Compliant | - | - | ||
![]() WBL4UEEGBQR05CLR E-Switch | 74 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2010 | WBL | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 30V | 300mA DC | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Round, Button | 4PDT | On-On | - | 0.02mOhm | 100000000Ohm | Clear | 0.3A | 1.7 3.5VDC | LED, Green/Blue | - | - | 500VAC V | - | 10,000 Cycles | - | LED | - | - | - | - | - | 0.3A@30VDC | - | 14 | - | 3.302 mm | - | - | - | - | - | 23.1902mm | 0.146 inch | 0.791 inch | ROHS3 Compliant | - | - | ||
![]() D16EES110RED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | - | - | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() 800SP8B9M2RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 700SP7B21M2RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | - | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | 0.9906 mm | 0.29 inch | - | - | - | - | 10.4394mm | - | 0.218 inch | ROHS3 Compliant | - | - | ||
![]() LASEEV11BRED E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | LA | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 14VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.449 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2B011-3G3 E-Switch | 27 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Black | - | 6VDC | LED, Red/Green | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LAKOAU11KGRNGRN E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | LA | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 24VDC | LED, Green | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | 27.9908mm | - | 0.551 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PBH4UEESAGX E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Plunger for Cap | 4PDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | MAKE-BEFORE-BREAK | - | 0.1A@30VDC | - | 12 | - | 2.9972 mm | - | - | - | - | - | 22.1996mm | 0.157 inch | 0.413 inch | ROHS3 Compliant | - | - | ||
![]() 800SP9B10M1RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 800 | Active | 1 (Unlimited) | Solder | - | Standard | - | 400mW | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV7F2Y0SS-241 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV7, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | ROHS COMPLIANT | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 2.8VDC | LED, Blue | - | - | 2000VAC V | DPST, SPDT | 1,000,000 Cycles | - | Illuminated, LED | Green | - | - | - | 22 mm | 2A@48VDC | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 800SP8B6M1QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | 800 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 28V | 3A AC/DC | - | 3A | Solder Lug | 120V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | - | ON-(ON) | - | 0.22 inch | - | - | - | - | 8.636mm | 0.11 inch | 0.155 inch | ROHS3 Compliant | - | - | ||
![]() 700ASP7B10M2QE E-Switch | 29 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | NYLON | NYLON | SILVER | BRASS | COPPER ALLOY | BRASS | SILVER | 50,000 Cycles | - | -30°C~85°C | Tray | - | 700A | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 28V | 3A AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 120V | 12.7mm | 6.604 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | 28V | 1500VRMS V | - | - | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 3 | ON-(ON) | - | 0.346 inch | - | - | 0.25 inch | Epoxy Sealed Terminals | 10.3886mm | 0.25 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() 800SP8B10M6RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 800 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ULP12OAP1RSFCL1YELBLU E-Switch | 147 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | GOLD | - | - | - | GOLD | 200,000 Cycles | - | -20°C~70°C | Bulk | 2012 | ULP | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 28V | 0.4VA AC/DC | - | - | PC Pin | 28V | 15.3924mm | 15.3924 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | - | - | LED, Yellow/Blue | - | - | 1000VAC V | - | 1,000,000 Cycles | - | LED | Clear | - | - | - | - | - | - | 6 | - | 2.2098 mm | - | - | 0.4VA@28VDC | - | Tactile Feedback | 10.8966mm | 0.122 inch | 0.106 inch | ROHS3 Compliant | Lead Free | - | ||
![]() LP4EE1PBATG E-Switch | 789 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | - | - | Square, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 2.3VDC | LED, Green | - | - | 500VAC V | - | 50,000 Cycles | 100mA | Illuminated, LED | Green | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | - | 1.4986 mm | - | BLACK | - | - | - | - | 0.138 inch | - | ROHS3 Compliant | - | - | ||
![]() D16OAR11ERED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 60VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() D16OAT12BWHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 14V AC/DC LAMP | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 14VAC/DC | Incandescent, White | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | - | ||
![]() P16OAR110YEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 16.002mm | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | - | - | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | 0.426 inch | ROHS3 Compliant | - | - | ||
![]() D16OAT13KREDRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | 3PDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - |