- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P16OAR110YEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 16.002mm | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | - | - | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | 0.426 inch | ROHS3 Compliant | - | - | ||
![]() D16OAT13KREDRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | 3PDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() P16OAS11BRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | - | 14VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | 0.327 inch | 0.398 inch | ROHS3 Compliant | - | - | ||
![]() TL4201OAXA E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2011 | TL4201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Plunger for Cap | 4PDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16EET11BGRN E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2003 | P16 | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | - | 14VAC/DC | Incandescent, Green | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | 0.327 inch | 0.401 inch | ROHS3 Compliant | - | - | ||
![]() PV9F2V0SS-351 E-Switch | 27 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5501MBLKGRNRED E-Switch | 28 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2004 | 5500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.6022mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Black | 0.3A | 2.2VDC | LED, Red/Green | - | - | 1000VRMS V | - | 500,000 Cycles | - | LED | - | - | - | - | 0.3A@12VDC | - | 10 | - | 2.4892 mm | - | - | - | 8.001mm | 0.122 inch | - | ROHS3 Compliant | - | - | ||
![]() 800SP9B5M1QEH E-Switch | 10 |
| Datasheet | 7 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Stainless Steel | Glass, Nylon, Polyster | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 800 | - | Active | 1 (Unlimited) | Solder | - | Standard | 28V | 3A AC/DC | Straight | - | 3A | Solder Lug | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.95mm Dia | 10mOhm | - | Black | - | - | - | - | 250V | - | SPST | 50,000 Cycles | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56mm | ROHS3 Compliant | Lead Free | - | ||
![]() ULP12EEP1QSSCL1REDNIL E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | - | ULP | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | 25V | 200mA AC 500mA DC | - | - | 500mA | PC Pin | 250V | 15.3924mm | 15.3924 mm | Square, Button | SPDT | On-On | - | 0.05mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | 0.5A | - | LED, Red | - | - | 1000VAC V | - | 1,000,000 Cycles | - | Illuminated, LED | Red | 0.2A | 0.2A@250VAC | - | - | - | 5 | - | 2.2098 mm | - | - | Tactile Feedback | 10.8966mm | 0.122 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() D16EER12KREDRED E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | - | 24VDC | LED, Red | - | - | - | - | 100,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV0H240SS-241 E-Switch | 192 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2016 | PV0, LAMB | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | - | SPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV0H240SS-231 E-Switch | 1378 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2016 | PV0, LAMB | yes | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | Silver | - | 2.8VDC | LED, Green | - | - | - | SPST | 1,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B10M7QEH E-Switch | 844 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Right Angle, Vertical, Rear | NO | THROUGH HOLE-RIGHT ANGLE | - | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 700 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 6.858mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | 3A@28VDC | - | 5 | ON-(ON) | 1.016 mm | 0.29 inch | 0.25 inch | - | 20.828mm | 0.125 inch | 0.202 inch | ROHS3 Compliant | - | - | ||
![]() LAKOAU11JREDRED E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2006 | LA | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 2A | 12VDC | LED, Red | 250V | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | 2A@250VDC | 250V | - | - | - | - | - | - | - | - | 0.551 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EER11HYELYEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 6VDC | LED, Yellow | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() D16EES11JGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 12VDC | LED, Green | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - | ||
![]() D16OAS11CRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | - | 28VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.13 inch | 0.445 inch | ROHS3 Compliant | - | - | ||
![]() P16EES11AGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 14.7066mm | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 6VAC/DC | Incandescent, Green | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.043 inch | 0.37 inch | ROHS3 Compliant | - | - | ||
![]() D16OAS11HYELYEL E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2006 | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 6VDC | LED, Yellow | - | - | - | - | 100,000 Cycles | - | LED | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() D16EER12FGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 110VAC | Neon, Green | - | - | - | - | 100,000 Cycles | - | Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - |