- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Terminal Seal | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL2205EECPBB E-Switch | 20 |
| - | Through Hole | - | - | - | - | B401016 | - | - | 10,000 Cycles | - | - | Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | 30 V | -20°C ~ 70°C | TL2205 | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | - | PC Pin | Oval, Button | DPDT | On-On | - | Black | 3.5 VDC | LED, Blue | 10,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV7F2B11301 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T970010 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Black | 3 VDC | LED, White | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | |||
![]() PV4F2Y0SS-3G5-M01 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F2Y0SS3G5M01 | E-Switch | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Red/Green | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | |||
![]() PA4R11C1000-124 E-Switch | 23 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | Bulk | Rectangular | Rectangular | 14-PA4R11C1000124 | - | - | 10,000 Cycles | - | - | Illuminated | - | - | + 65 C | E-Switch | - 20 C | PCB Mount | - | BULK | - | Active | - | - | - | - | -20°C ~ 65°C | - | Keyswitch, Illuminated | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Amber | 12 VAC/DC | Incandescent, Amber | - | - | SPDT | Pushbutton Switches | - | Standard Switches | LED | - | - | - | - | - | - | UL 94 V-2 | ||
![]() PA4R14C1800 E-Switch | 36 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA4R14C1800 | - | - | 10,000 Cycles | - | - | Illuminated | - | - | + 65 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | - | - | - | -20°C ~ 65°C | PA4, LAMB | Keyswitch | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | SPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | Green | - | - | - | - | SPDT | Pushbutton Switches | - | Standard Switches | LED | - | - | - | - | - | - | UL 94 V-2 | ||
![]() ULV4F2HSS545 E-Switch | 36 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940043 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Blue | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | |||
![]() RP3502BGRN E-Switch | 31 |
| - | Panel Mount, Front | - | - | - | - | F030029 | E-Switch | - | 6,000 Cycles | 1 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 65°C | RP3502 | Standard | - | Switch Accessories | 3A (AC) | - | - | - | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 12.70mm Dia | Green | - | - | 6,000 Cycles | - | - | Switch Hardware | - | - | - | - | Switch Hardware | - | - | - | - | - | |||
![]() PA464C1000-107 E-Switch | 31 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA464C1000107 | - | - | 10,000 Cycles | - | - | Illuminated | - | - | + 65 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | - | - | - | -20°C ~ 65°C | PA4, LAMB | Standard, Illuminated | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.250" (6.3mm) | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | Clear | 250 VAC | Neon, Clear | - | - | SPDT | Pushbutton Switches | Clear | Standard Switches | LED | - | - | - | - | - | - | UL 94 V-2 | ||
![]() PB241D1A21 E-Switch | 8 |
| - | Panel Mount, Snap-In | - | - | - | - | 34-PB241D1A21 | - | - | 10,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | -20°C ~ 85°C | PB2 | Standard | - | Switches | 20A (AC) | IP54 - Dust Protected, Water Resistant | - | - | Quick Connect - 0.250" (6.3mm) | Square, Button, Dual | SPST | Off-On | Rectangular - 30.00mm x 22.00mm | Red, Green | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV8F2311335 E-Switch | 36 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T980015 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV8 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 25.00mm Dia | Black | 24 VDC | LED, Green | 500,000 Cycles | - | SPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | |||
![]() ULV4F2BSS341 E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Bulk | Round, Flat | Round | T940086 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 3 VDC | LED, Blue | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() PA4RN14C1100 E-Switch | 45 |
| - | Panel Mount, Snap-In | - | - | - | - | 14-PA4RN14C1100 | - | - | 10,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | -20°C ~ 65°C | PA4, LAMB | Keyswitch | - | Switches | 16A (AC) | - | - | - | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Black | - | - | - | - | - | Pushbutton Switches | - | Standard Switches | - | - | - | - | - | - | - | UL 94 V-2 | |||
![]() ULP22EEP1QSSNOCAPWHTRED E-Switch | In Stock | - | - | Through Hole | - | - | - | - | B800069 | E-Switch | - | 200,000 Cycles | 100 | E-SWITCH INC | - | E-Switch | ULP22EEP1QSSNOCAPWHTRED | - | E-Switch | - | - | Bulk | BULK | Active | Active | 2.23 | Details | - | 25 V | -40°C ~ 85°C | ULP | Standard, Illuminated | - | Switches | 500mA (DC) | - | compliant | - | PC Pin | Square, Button (Not Included) | DPDT | On-On | - | - | 1.95, 3.3 VDC | LED, Red/White | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | |||
![]() LASOAV320RED E-Switch | 45 |
| - | Panel Mount, Front | - | - | - | - | XF0903P | E-Switch | - | 50,000 Cycles | 20 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | LA | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Red | - | - | 100,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | |||
![]() PV4F230SS-311-M26 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F230SS311M26 | E-Switch | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | |||
![]() PA441C4000-116 E-Switch | 32 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA441C4000116 | E-Switch | - | 10,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 65 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 65°C | PA4, LAMB | Standard, Illuminated | Grey | Switches | 16A (AC) | - | - | 16 A | PC Pin | Rectangular, Button | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Red | 125 VAC | Neon, Red | - | - | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | UL 94 V-2 | ||
![]() RP8200B2M1CEBLKGRYNIL E-Switch | 15 |
| - | Gold | Panel Mount, Front | - | Round | - | ST082009 | E-Switch | Grey | 200,000 Cycles | 50 | - | Non-Illuminated | E-Switch | - | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | - | Active | - | Details | Sealed | 24 V | -30°C ~ 85°C | RP8200 | Standard | Black | Switches | 100mA (DC) | IP67 - Dust Tight, Waterproof | - | 100 mA | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | Gray | - | - | 200,000 Cycles | - | - | Pushbutton Switches | - | Standard Switches | - | - | Pushbutton Switches | IP67 | 17.5 mm | - | - | - | |||
![]() ULV4F2BSS313 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940045 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 6 VDC | LED, Red | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | |||
![]() ULV4F2G11533 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940018 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Black | 6 VDC | LED, Green | 500,000 Cycles | - | DPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | |||
![]() ULV4F2GSS517 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940022 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 220 VAC | LED, Red | 500,000 Cycles | - | DPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - |