- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Actuator Angle | Operating Force-Max | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 700SP7B20VS3RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | STAINLESS STEEL | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | White | - | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | 7 | ON-(ON) | 0.9906 mm | 0.29 inch | - | - | - | - | 0.202 inch | ROHS3 Compliant | - | - | - | ||
![]() 5511MBLKREDGRN E-Switch | 10 |
| - | 10 Weeks | - | Through Hole | Through Hole | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2006 | 5500 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.4752mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Black | 0.3A | 2.2VDC | LED, Red/Green | - | - | 1000VRMS V | - | 500,000 Cycles | - | - | LED | - | - | - | - | - | 0.3A@12VDC | - | 10 | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - | - | ||
![]() PV4F2Y0SS-216 E-Switch | In Stock | - | Datasheet | 8 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 125VAC | LED, Red | - | - | - | DPDT, DPST | 1,000,000 Cycles | - | - | LED, Neon | Red | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() PS1040BBLK E-Switch | 210 |
| - | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~65°C | Bulk | 2012 | PS1040 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 3A AC | - | - | 3A | Solder Lug | 125V | - | - | Round, Button | SPST | Off-On | Circular - 12.40mm Dia | - | - | Black | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBH6UEENAG1DBLK E-Switch | 1069 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2006 | PBH | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Square, Button | 6PDT | On-On | - | - | - | Black | - | - | - | - | - | - | 6PDT, DPDT | 30,000 Cycles | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LASEEV11KYELYEL E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | - | - | - | 100,000 Cycles | - | - | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | 0.447 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LAKOAV11HGRNGRN E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | LA | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 2A | 6VDC | LED, Green | - | 250V | - | - | 100,000 Cycles | - | - | LED | - | 5A | 5A@250VAC | - | - | 2A@250VDC | 250V | - | - | - | - | - | - | - | - | 0.43 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 800SP9B5M1REC1RED E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 800 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 4.95mm Dia | - | - | Red | - | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LC2254OANP E-Switch | 194000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2006 | LC | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | SILVER | - | 8536.50.90.31 | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 12mm | 7 mm | Plunger for Cap | DPDT | On-Mom | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | .3A@30VDC | - | 9 | ON-(ON) | - | - | 90 deg | 4.41 N | 9.6mm | 0.138 inch | 0.354 inch | ROHS3 Compliant | - | - | - | ||
![]() LC1258EENS E-Switch | 184000 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2008 | LC | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 30V | 300mA DC | - | - | 300mA | Solder Lug | - | 5.0038mm | 8.3058 mm | Plunger for Cap | SPDT | On-On | - | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.3A@30VDC | - | - | ON-(ON) | - | - | 90 deg | - | 11.9888mm | 0.138 inch | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() P227EE2B20B E-Switch | In Stock | - | Datasheet | 10 Weeks | Silver, Tin | Panel, Through Hole | Panel Mount, Right Angle, Rear | Polybutylene | Acetal | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2008 | P227 | - | Obsolete | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 7A AC | Right Angle | - | 7A | Solder Lug | 125V | - | - | Plunger for Cap | DPDT | On-On | - | 100mOhm | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV6F24011-311 E-Switch | 29 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LC2258EESP E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount, Right Angle, Rear | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2001 | LC | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | SILVER | - | 8536.50.90.33 | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 12.6mm | 6.6 mm | Plunger for Cap | DPDT | On-On | Rectangular - 7.50mm x 7.20mm | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | .3A@30VDC | - | 7 | ON-(ON) | - | - | 90 deg | 4.22 N | 8.3mm | 0.138 inch | 0.37 inch | ROHS3 Compliant | - | - | - | ||
![]() PBH2UEESNPNAG1DLGR E-Switch | 29 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | POLYBUTYLENE TEREPHTHALATE | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~70°C | Bulk | 2006 | PBH | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | CAP COLOR- LIGHT GREEN | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Square, Button | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | Gray, Light | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | 14.7066mm | 0.157 inch | 0.61 inch | ROHS3 Compliant | - | - | - | ||
![]() LC1257EESP E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | STEEL | POLYACETAL | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | 2006 | LC | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | SILVER | - | 8536.50.90.33 | - | 30V | 300mA DC | - | - | 300mA | PC Pin | - | 12mm | 4.4 mm | Plunger for Cap | SPDT | On-On | Rectangular - 9.50mm x 5.30mm | 0.1mOhm | - | - | 0.3A | - | - | MOLDED | - | 1000VRMS V | - | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | .3A@30VDC | - | 4 | ON-(ON) | - | - | 90 deg | 3.24 N | 8.3mm | 0.138 inch | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() P227EE2A20A E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 6,000 Cycles | - | -20°C~85°C | Bulk | 2008 | P227 | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 7A AC | - | - | 7A | PC Pin | 125V | 15.0114mm | 11.303 mm | Plunger for Cap | DPDT | On-On | - | - | - | Blue | - | - | - | - | - | 1500VRMS V | - | - | - | - | - | - | 7A | 7A@125VAC | - | - | - | - | - | - | 5.5118 mm | - | - | - | 30.48mm | - | 0.335 inch | ROHS3 Compliant | - | - | - | ||
![]() P227EE2A18B E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2001 | P227 | - | Obsolete | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 7A AC | - | - | 7A | Solder Lug | 125V | - | - | Plunger for Cap | DPDT | On-On | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TL4201EEZB E-Switch | 29 |
| - | 11 Weeks | - | Through Hole | Through Hole | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | 10,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2011 | TL4201 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 13.1064mm | 8.509 mm | Plunger for Cap | 4PDT | On-On | - | 0.1mOhm | 100000000Ohm | - | 0.1A | - | - | - | - | 500VAC V | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 0.1A@30VDC | - | 12 | - | 2.4892 mm | 0.098 inch | - | - | 8.509mm | 0.138 inch | 0.158 inch | ROHS3 Compliant | - | - | - | ||
![]() RP3508BBLKGRNNNS E-Switch | 29 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2011 | RP3508 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | SILVER | - | 8536.50.90.33 | - | 250V | 3A AC | - | - | 3A | Solder Lug | 125V | 18mm | - | Round, Button | SPST | Off-On | Circular - 16.00mm Dia | - | - | Green | 1.5A | - | - | - | - | - | - | 20,000 Cycles | - | - | LED | - | 3A | 3A@125VAC | - | - | 1.5A@250VDC | - | - | - | - | - | - | - | 18mm | - | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() D16EET14CGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | 4PDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 28VAC/DC | Incandescent, Green | - | - | - | - | 100,000 Cycles | - | - | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | Lead Free | - |