- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16EET11KGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 24VDC | LED, Green | - | - | - | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | - | ||
![]() D16OAT12JGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 12VDC | LED, Green | - | - | - | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | - | ||
![]() LASEEU11ARED E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 6VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | - | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | - | - | 0.55 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() P16EER11BGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 14VAC/DC | Incandescent, Green | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.449 inch | ROHS3 Compliant | Lead Free | - | ||
![]() P16EES11JYELYEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 12VDC | LED, Yellow | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16EER14BGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | 4PDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 14VAC/DC | Incandescent, Green | - | - | - | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() D16OAT12CYEL E-Switch | 34 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 28VAC/DC | Incandescent, Yellow | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 800SP8B7VS2QE E-Switch | 29 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | NO | - | STAINLESS STEEL | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | 800 | Active | 1 (Unlimited) | - | EAR99 | Standard | - | 28V | 3A AC/DC | - | - | PC Pin | 120V | - | - | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | 28V | 1000VRMS V | - | 50,000 Cycles | - | - | 1A | 1A@250VAC | - | - | 250V | 5 | ON-(ON) | - | 0.22 inch | - | - | - | - | - | 0.139 inch | ROHS3 Compliant | - | - | ||
![]() 700SP7M1QEAP1BLK E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 700 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 28V | 3A AC/DC | - | 3A | Solder Lug | 120V | 12.7mm | 6.858 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | 1A | 1A@250VAC | - | - | 250V | - | ON-(ON) | 0.9906 mm | - | - | - | - | 10.4394mm | - | 0.406 inch | ROHS3 Compliant | - | - | ||
![]() PR142C1000-106/ACC-F03-1 E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | - | Polyamide | POLYCARBONATE | - | COPPER | COPPER | COPPER | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2010 | PR1, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 16A AC | IP54 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Clear | - | 125VAC | Neon, Clear | - | - | 1500VAC V | DP | - | Illuminated | - | - | - | - | - | - | - | - | - | - | BLACK | 0.75HP@250VAC | PVC Cap and Frame | 21.3106mm | 0.385 inch | 0.512 inch | ROHS3 Compliant | - | - | ||
![]() WBL4UEERQR05CLR E-Switch | 37 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2011 | WBL | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 30V | 300mA DC | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Round, Button | 4PDT | On-On | - | 0.2mOhm | 100000000Ohm | Clear | 0.3A | 1.7VDC | LED, Red | - | - | 500VAC V | - | 10,000 Cycles | Illuminated | Red | - | - | - | 0.3A@30VDC | - | 14 | - | 3.302 mm | - | - | - | - | 23.1902mm | 0.146 inch | 0.791 inch | ROHS3 Compliant | - | - | ||
![]() PB1973DBLKYILEF4 E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | - | Nylon | POLYCARBONATE | - | - | BRASS | - | - | 10,000 Cycles | - | -10°C~55°C | Bulk | 2007 | PB1973 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 125V | 15A AC 10A DC | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | 19.2024mm | 13.0048 mm | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Yellow | - | 24VDC | Incandescent, Yellow | - | - | - | SPST | 30,000 Cycles | Illuminated | - | - | 15A@250VAC | - | - | - | - | OFF-(ON) | - | - | BLACK | - | - | 17.907mm | 0.311 inch | 0.256 inch | ROHS3 Compliant | - | - | ||
![]() P16OAS11BBLU E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2003 | P16 | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | - | 14VAC/DC | Incandescent, Blue | - | - | - | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | 0.327 inch | 0.398 inch | ROHS3 Compliant | - | - | ||
![]() 5501MREDGRNRED E-Switch | 28 |
| Datasheet | 10 Weeks | Gold | - | Through Hole | - | NO | - | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2011 | 5500 | Active | 1 (Unlimited) | Solder | EAR99 | Keyswitch, Illuminated | - | 12V | 30mA DC | - | 300mA | PC Pin | - | - | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Red | 0.03A | 2.2VDC | LED, Red/Green | - | - | 1000VRMS V | - | 500,000 Cycles | Illuminated | Green, Red | - | - | - | 0.03A@12VDC | - | 10 | - | 1.4986 mm | - | - | - | - | - | 0.134 inch | - | ROHS3 Compliant | - | - | ||
![]() PR142C1000-107/ACC-F03-1 E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | - | NO | - | Polyamide | POLYCARBONATE | - | COPPER | COPPER | COPPER | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 16A AC | IP54 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Clear | - | 250VAC | Neon, Clear | - | - | 1500VAC V | DP | - | Illuminated | - | - | - | - | - | 125V | - | - | - | - | BLACK | 0.75HP@250VAC | PVC Cap and Frame | 21.3106mm | 0.385 inch | 0.512 inch | ROHS3 Compliant | - | - | ||
![]() D16OAR11NGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 14VAC/DC | Incandescent, Green | - | - | - | - | 100,000 Cycles | Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() P16EER11CGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 18.0086mm | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 28VAC/DC | Incandescent, Green | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() D16EES11HREDRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 6VDC | LED, Red | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - | ||
![]() D16EES12FGRNWHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 110VAC, GREEN COLOR BULB | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 110VAC | Neon, Green | - | - | - | - | 100,000 Cycles | Illuminated, Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.409 inch | ROHS3 Compliant | - | - | ||
![]() D16EET12FGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 110VAC | Neon, Green | - | - | - | - | 100,000 Cycles | Illuminated, Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - |