- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Mfr | Package | Package Type | Product Status | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Contact (AC) Max Power Rating R Load | Bushing Diameter | Actuator Finish | Lamp Type | Features | Product Category | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16OAR11JREDRED E-Switch | 27 |
| Datasheet | 8 Weeks | Copper | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 12VDC | LED, Red | - | 3000VAC V | SPDT, SPST | 100,000 Cycles | LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | Lead Free | - | ||
![]() D16OAS11NRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 14VAC/DC | Incandescent, Red | - | - | - | 100,000 Cycles | Illuminated | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - | ||
![]() LAKOAV11JYELYEL E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | LA | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 12VDC | LED, Yellow | - | - | - | 100,000 Cycles | LED | - | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 0.32 inch | 0.43 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D16OAT11KREDRED E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | 1500VAC V | - | 100,000 Cycles | Illuminated, LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | 0.402 inch | ROHS3 Compliant | - | - | ||
![]() D16OAR1GGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 220VAC | Neon, Green | - | - | - | 100,000 Cycles | Illuminated, Neon | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 0.129 inch | 0.642 inch | ROHS3 Compliant | - | - | ||
![]() P16OAR110BLU E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 16.002mm | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | - | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.426 inch | ROHS3 Compliant | - | - | ||
![]() P16OAT110WHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | - | - | - | 3000VAC V | - | 100,000 Cycles | LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | - | ||
![]() 800SP8B6VS2QEC2BLK E-Switch | 29 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | 800 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | 1000VRMS V | - | 50,000 Cycles | - | - | - | 1A | 1A@250VAC | - | - | - | 250V | 5 | ON-(ON) | - | 0.22 inch | - | - | - | - | - | - | - | 8.9408mm | 0.13 inch | 0.186 inch | ROHS3 Compliant | - | - | ||
![]() PA514C E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | Through Hole | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~125°C | Bulk | 2011 | PA5, LAMB | Active | 1 (Unlimited) | Snap in | EAR99 | Standard | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SP, SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PR144C1927 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | PR1, LAMB | Active | 1 (Unlimited) | Quick Connect | - | Standard | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 25.00mm Dia | - | - | Red | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PR144C1100 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | 10,000 Cycles | - | - | POLYAMIDE | - | - | - | - | - | - | -20°C~105°C | Bulk | - | PR1, LAMB | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 20.8026mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | - | - | - | 16A | 16A@250VAC | - | - | - | 250V | - | OFF-(ON) | - | - | - | 0.75HP@250VAC | - | - | - | - | - | - | - | 0.394 inch | ROHS3 Compliant | - | - | ||
![]() PBH6UEESNPNAGV E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 10,000 Cycles | - | - | POLYAMIDE | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Plunger for Cap | 6PDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A@30VDC | - | 18 | - | 2.9972 mm | - | - | - | - | - | - | - | - | 29.6926mm | 0.157 inch | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() PB1973DBLKRILEF2 E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | POLYCARBONATE | - | - | BRASS | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | PB1973 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | 125V | 15A AC 10A DC | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 19.2024mm | 13.0048 mm | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Red | - | 250VAC | Neon, Red | - | - | SPST | 30,000 Cycles | Illuminated, Neon | - | - | 15A | 15A@250VAC | - | - | - | - | - | OFF-(ON) | - | - | BLACK | - | - | - | - | - | - | 17.907mm | 0.323 inch | 0.256 inch | ROHS3 Compliant | - | - | ||
![]() PB1973DBLKGILEF4 E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | NO | Nylon | POLYCARBONATE | - | - | BRASS | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | PB1973 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 125V | 15A AC 10A DC | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | 19.2024mm | 13.0048 mm | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Green | - | 24VDC | Incandescent, Green | - | - | SPST | 30,000 Cycles | Illuminated | - | - | - | 15A@250VAC | - | - | - | - | - | OFF-(ON) | - | - | BLACK | - | - | - | - | - | - | 17.907mm | 0.311 inch | 0.256 inch | ROHS3 Compliant | - | - | ||
![]() LP4EE1RBATW E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | WITH LED | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 10.4902mm | 8.7376 mm | Square, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 3.7VDC | LED, White | - | 500VAC V | - | 50,000 Cycles | Illuminated, LED | - | White | - | - | - | 8.2 mm | 0.1A@30VDC | - | 10 | - | 1.4986 mm | - | BLACK | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16EER11KYELYEL E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | P16 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | 3000VAC V | - | 100,000 Cycles | LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() PV4F2Y0SS-3H4 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | BRASS | BRASS | BRASS | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | ILLUMINATION COLOR - RED/BLUE | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red/Blue | - | 2000VAC V | DPST | 1,000,000 Cycles | LED | - | Blue, Red | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | - | - | - | 0.748 inch | STAINLESS STEEL | - | - | - | - | 0.244 inch | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV4F2B011-344 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | BRASS | BRASS | BRASS | - | - | - | 50,000 Cycles | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | Silver | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 12VDC | LED, Blue | - | 2000VAC V | - | 1,000,000 Cycles | LED | - | Blue | - | - | - | - | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | - | - | - | 0.748 inch | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PS1040BRED E-Switch | 43 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | F010403 | E-Switch | 6,000 Cycles | 1 | Non-Illuminated | - | E-Switch | E-Switch | Bulk | BULK | Active | 125 V | -20°C ~ 65°C | - | - | PS1040 | - | - | - | - | Standard | - | - | Switches | - | 3A (AC) | - | 3 A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button | SPST | Off-On | Circular - 12.20mm Dia | - | - | Red | - | - | - | - | - | - | 6,000 Cycles | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() PR142C2000-136 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COPPER | COPPER | COPPER | SILVER | - | - | 10,000 Cycles | - | - | POLYAMIDE | - | - | - | - | - | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | - | 1500VAC V | - | - | Neon | - | - | - | 16A@125VAC | - | - | - | - | - | - | - | - | WHITE | 0.75HP@250VAC | - | - | - | - | - | 22.5044mm | 0.386 inch | 0.394 inch | ROHS3 Compliant | - | - |