- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Bushing Diameter | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16OAR110RED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | - | - | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() D16OAR1FGRNGRN E-Switch | 43 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 110VAC | Neon, Green | - | - | - | - | 100,000 Cycles | - | Illuminated, Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.12 inch | - | ROHS3 Compliant | - | - | - | ||
![]() D16EET12CWHT E-Switch | 27 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 28VAC/DC | Incandescent, White | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() D16OAR11KREDRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2002 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.13 inch | 0.445 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() D16OAR12KYELYEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() 700ASP7B21VS2RE E-Switch | 27 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | 460 | - | - | Nylon | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 700A | e4 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 15.75mm | 8.13 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | 11.68mm | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() WBL2UEERBQR05CLR E-Switch | 29 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | - | WBL | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | LED COLOR RED/BLUE | - | 30V | 300mA DC | - | - | PC Pin | - | 8.9916mm | - | Round, Button | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | Clear | 0.3A | 1.7 3.5VDC | LED, Red/Blue | - | 30V | 500VAC V | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 8 | - | 3.302 mm | - | - | - | 23.1902mm | 0.146 inch | 0.791 inch | ROHS3 Compliant | - | - | - | ||
![]() PV4F2Y0SS-235 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 24VDC | LED, Green | - | - | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | - | LED | Green | - | - | 19 mm | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | - | - | - | - | 0.342 inch | 0.079 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() 700SP7B11M2REH E-Switch | 29 |
| Datasheet | 10 Weeks | Gold | - | Panel Mount, Rear | - | NO | THROUGH HOLE-STRAIGHT | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | 400mW | - | 0.4VA AC/DC | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 3 | ON-(ON) | 1.016 mm | 0.29 inch | 0.25 inch | - | 10.4394mm | - | 0.218 inch | ROHS3 Compliant | - | - | - | ||
![]() LP6OA1ASRB E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2008 | LP6 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 12V | 12mA DC | - | 12mA | PC Pin | - | 15.494mm | 15.494 mm | Square, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 100000000Ohm | Clear | 0.012A | 1.95 3.3VDC | LED, Red/Blue | - | - | 500VDC V | SPST | 200,000 Cycles | - | LED | Blue, Red | - | - | - | 0.012A@12VDC | - | 9 | - | 2.2098 mm | - | - | - | 12.192mm | 0.138 inch | 0.335 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() 700DP7B10VS2RE E-Switch | 37 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() D16EER12KGRNGRN E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 24VDC | LED, Green | - | - | - | DPDT, DPST | 100,000 Cycles | 8A | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() LASEEV11HGRNGRN E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 6VDC | LED, Green | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | - | 0.43 inch | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() P16OAS11KYELYEL E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.043 inch | - | ROHS3 Compliant | - | - | - | ||
![]() D16EET22AWHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button, Flush | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 6VAC/DC | Incandescent, White | - | - | - | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.402 inch | ROHS3 Compliant | - | - | - | ||
![]() 700SP7B10VS2REH E-Switch | 27 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Rear | - | NO | THROUGH HOLE-STRAIGHT | - | GOLD | COPPER ALLOY | - | COPPER ALLOY | GOLD | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 700 | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 7 | ON-(ON) | 0.9906 mm | 0.29 inch | 0.25 inch | - | - | - | 0.202 inch | ROHS3 Compliant | - | - | - | ||
![]() TL2205OACPBA E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | TL2205 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | - | - | Oval, Button (Not Included) | DPDT | On-Mom | - | - | - | - | - | 3.5VDC | LED, Blue | - | - | - | - | 10,000 Cycles | - | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() P16EER11FREDRED E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 110VAC | Neon, Red | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated, Neon | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() D16EET12CGRN E-Switch | 34 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 28VAC/DC | Incandescent, Green | - | - | 3000VAC V | - | 100,000 Cycles | - | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | 0.401 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() LASOAV31KREDRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 25.50mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | 100,000 Cycles | - | Illuminated, LED | - | 5A | 5A@250VAC | 25 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |