- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Body Color | Contact (AC) Max Power Rating R Load | Operating Force-Max | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D16OAS110BLU E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() LASOAV12HGRNWHT E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 6VDC | LED, Green | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.433 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LP11OA1TCSRG E-Switch | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | 2011 | LP11 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | WITH LED | 8536.50.90.31 | 12V | 100mA DC | - | 100mA | PC Pin | - | 15mm | 15 mm | Square, Button | SPST-NO | Off-Mom | - | 0.2mOhm | 100000000Ohm | Clear | 0.1A | 2.2 3.5VDC | LED, Red/Green | 500VAC V | SPST | 1,000,000 Cycles | Illuminated, LED | Green, Red | - | - | - | 8.2 mm | .1A@12VDC | - | 9 | OFF-(ON) | 4.4958 mm | - | - | 3.43 N | - | Tactile Feedback | 11.5mm | 0.142 inch | 0.45 inch | ROHS3 Compliant | - | - | - | ||
![]() PA46EC112Z65 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Rectangular, Button | DPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | - | - | Black | - | - | - | - | DP | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Bulb Symbol | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PR14EC1000-134 E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | e4 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 25.00mm Dia | - | - | Green | - | 12VAC/DC | Incandescent, Green | - | DP | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PA4R1EC1100 E-Switch | 29 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | NON-ILLUMINATED | - | - | 16A AC | Water Resistant | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.796mm | 11.9888 mm | Rectangular, Button, Rubber Cap | DPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | 1000VAC V | DPST | - | - | - | - | 16A@250VAC | - | - | - | 250V | - | OFF-(ON) | 6.5024 mm | - | - | - | - | - | 14.1986mm | 0.335 inch | 0.433 inch | ROHS3 Compliant | - | - | Water Resistant | ||
![]() PA4R12C2000-136 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Polyamide | POLYCARBONATE | - | - | COPPER | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | 16A AC | Water Resistant | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.796mm | 12.7762 mm | Rectangular, Button, Rubber Cap | DPST | Off-On | Rectangular - 19.00mm x 13.00mm | 0.02mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | 1000VAC V | DP, DPST | - | Illuminated, Neon | - | - | 16A@250VAC | - | - | - | 250V | - | - | 6.5024 mm | WHITE | - | - | - | - | 14.1986mm | 0.335 inch | 0.433 inch | ROHS3 Compliant | - | - | Water Resistant | ||
![]() 800UDP8P1A1M7RE E-Switch | 29 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | 6,000 Cycles | - | -30°C~85°C | Tray | 2015 | 800U | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PV4F2Y01S-344 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | Aluminium | - | - | - | BRASS | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Blue | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | LED | Blue | - | - | DOUBLE BREAK | 19 mm | 2A@48VDC | - | - | - | - | - | - | - | STAINLESS STEEL | - | - | 0.318 inch | 0.079 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EET12JREDBLU E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2011 | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | 12VDC | LED, Red | - | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | - | - | ||
![]() LASOAV31KGRNGRN E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 25.50mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 24VDC | LED, Green | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | 25 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() P16OAT11BGRN E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 14VAC/DC | Incandescent, Green | 3000VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.118 inch | ROHS3 Compliant | - | - | - | ||
![]() P16EET11KYELWHT E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 24VDC | LED, Yellow | 3000VAC V | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.118 inch | ROHS3 Compliant | - | - | - | ||
![]() P16EET11HREDRED E-Switch | 27 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2003 | P16 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 6VDC | LED, Red | 3000VAC V | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.327 inch | 0.401 inch | ROHS3 Compliant | - | - | - | ||
![]() D16EER12CWHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 28VAC/DC | Incandescent, White | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() D16EET14CWHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | 4PDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 28VAC/DC | Incandescent, White | - | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | 0.13 inch | 0.402 inch | ROHS3 Compliant | - | - | - | ||
![]() D16OAS14KYELYEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | 4PDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | - | 24VDC | LED, Yellow | - | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | 48.2092mm | 0.13 inch | 0.402 inch | ROHS3 Compliant | - | - | - | ||
![]() PB242D212R-207T E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | COPPER | - | COPPER | - | 10,000 Cycles | POLYAMIDE | -20°C~85°C | Bulk | 2011 | PB2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | White | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.9908mm | 21.3106 mm | Square, Button, Dual | DPST | Off-On | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 5000000Ohm | Black | - | - | - | 1500VAC V | DPDT, DPST | - | LED | - | 12A | 12A@250VAC | - | - | - | 250V | - | - | - | - | - | - | - | - | 18.3896mm | 0.437 inch | 0.67 inch | ROHS3 Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() PR141C1900 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | SILVER | COPPER | COPPER | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | PR1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Red | - | - | - | 1500VAC V | - | - | - | - | - | 16A@125VAC | - | - | - | - | - | - | - | BLACK | 0.75HP@250VAC | - | GLOSS | - | 22.5044mm | 0.386 inch | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() PA4R12C112Z71 E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2012 | PA4, LAMB | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 16A AC | Water Resistant | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Rectangular, Button, Rubber Cap | DPST | Off-On | Rectangular - 19.00mm x 13.00mm | - | - | Black | - | - | - | - | DP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - |