- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Seal | Terminal Seal | Tradename | Voltage Rating DC | Operating Temperature | Series | Termination | ECCN Code | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Lens Style | Contact Form | Product Type | Illumination Color | LED Color | Body Finish | Hardware | Actuator Finish | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULV4F2B11541 E-Switch | 35 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940031 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV4 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | 3 VDC | LED, Blue | 1,000,000 Cycles | - | - | SPDT | Pushbutton Switches | Blue | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | |||
![]() ULV4F2GSS344 E-Switch | 35 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940021 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV4 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Blue | 500,000 Cycles | - | - | DPDT | Pushbutton Switches | Blue | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | |||
![]() P16EET11HWHTWHT E-Switch | 31 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Rectangular | Rectangular | XF0844P | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | P16 | - | - | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder, Quick Connect - 0.079" (2.0mm) | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | White | 6 VDC | LED, White | 100,000 Cycles | - | - | SPDT | Pushbutton Switches | White | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() PV7F2T0SS-331-M18 E-Switch | 23 |
| - | - | Panel Mount, Front | - | Bulk | Round, Flat | - | 52-PV7F2T0SS331M18 | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | - | Active | - | Details | - | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7 | - | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 2.8 VDC | LED, Green | 1,000,000 Cycles | - | - | SPDT | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 25 mm | - | - | ||
![]() LAKOAU31BBLU E-Switch | 23 |
| - | - | Panel Mount, Front | - | Bulk | - | - | XF0862P | E-Switch | - | 50,000 Cycles | 20 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | - | BULK | - | Active | - | - | - | - | - | 24 V | -20°C ~ 55°C | LA | - | - | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.079" (2.0mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | Blue | 14 VAC/DC | Incandescent, Blue | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() PV6F24011-2H1 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV6F240112H1 | E-Switch | Silver | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | - | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8, 2.8 VDC | LED, Red/Blue | 1,000,000 Cycles | - | Dot-Illumination | SPST | Pushbutton Switches | Red, Blue | Red/Blue | Black Anodized | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | |||
![]() WBL2UOARGQR05CLR E-Switch | 15 |
| - | Through Hole, Right Angle | - | - | - | - | B400020 | E-Switch | - | - | 84 | E-SWITCH INC | Illuminated | E-Switch | WBL2UOARGQR05CLR | - | E-Switch | - | PCB Mount | Bulk | BULK | Active | Active | 5.78 | Details | - | - | - | 30 V | -20°C ~ 70°C | WBL | - | EAR99 | Standard, Illuminated | - | Switches | 300mA (DC) | - | compliant | 300 mA | PC Pin | Round, Button, Domed | DPDT | On-Mom | - | Clear | 1.95, 2.1 VDC | LED, Red/Green | 10,000 Cycles | PUSHBUTTON SWITCH | - | DPDT | Pushbutton Switches | Red, Green | - | - | - | - | - | LED | - | Pushbutton Switches | - | - | - | - | |||
![]() ULV4F2HSS333 E-Switch | 15 |
| - | Panel Mount, Front | - | - | - | - | T940040 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV4 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 6 VDC | LED, Green | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | |||
![]() LP2S1WHTYEL-N E-Switch | 15 |
| - | Through Hole | - | - | - | - | B250013 | E-Switch | - | 300,000 Cycles | 1 | - | Illuminated | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 20 V | -20°C ~ 70°C | LP2 | - | - | Standard, Illuminated | - | Switches | 1mA (DC) | - | - | - | PC Pin | Square, Button | SPST-NO | Off-Mom | - | White | 2 VDC | LED, Yellow | 300,000 Cycles | - | - | - | Pushbutton Switches | Yellow | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | |||
![]() ULV8F2BSSG3H5 E-Switch | 15 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | - | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV8F2BSSG3H5 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV8 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Red/Blue | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | SPDT | Pushbutton Switches | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | |||
![]() 700SP7M1QEAP2GRYBLK E-Switch | 15 |
| - | Panel Mount, Snap-In | - | - | - | - | T721011 | E-Switch | - | 50,000 Cycles | 1 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | - | 28 V | -30°C ~ 85°C | 700 | - | - | Standard | - | Switches | 3A (AC/DC) | - | - | - | Solder Lug | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | Black | - | - | 50,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | |||
![]() PV1F240BB-M08 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV1F240BBM08 | E-Switch | - | 200,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 36 V | -20°C ~ 55°C | PV1, LAMB | - | - | Anti-Vandal | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | - | - | SPST | Pushbutton Switches | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | |||
![]() LP1OA1ARG E-Switch | 20 |
| - | Panel Mount, Snap-In | - | - | Plunger, Round | - | B200205 | E-Switch | - | 50,000 Cycles | 84 | - | Illuminated | E-Switch | - | + 85 C | E-Switch | - 40 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 30 V | -40°C ~ 85°C | LP1 | - | - | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | 100 mA | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 8.00mm Dia | Clear | 2.0, 2.1 VDC | LED, Red/Green | 50,000 Cycles | - | - | SPST | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | |||
![]() P16EET11HGRNGRN E-Switch | 20 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Rectangular | Rectangular | XF0902P | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | P16 | - | - | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder, Quick Connect - 0.079" (2.0mm) | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | Green | 6 VDC | LED, Green | 100,000 Cycles | - | - | SPDT | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV4F2H11535 E-Switch | 15 |
| - | Panel Mount, Front | - | - | - | - | T940042 | E-Switch | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV4 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Black | 24 VDC | LED, Green | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | |||
![]() PV4F2H01S-341-M01 E-Switch | 8 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F2H01S341M01 | E-Switch | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | Silver | 2.8 VDC | LED, Blue | 1,000,000 Cycles | - | - | - | Pushbutton Switches | Blue | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | |||
![]() LP4EE1PBNNY E-Switch | 23 |
| - | - | Through Hole | - | Bulk | Without Cap | - | B240057 | E-Switch | - | - | 1 | - | Illuminated | E-Switch | - | + 70 C | E-Switch | - 20 C | Panel Mount | - | BULK | - | Active | - | Details | - | - | - | 30 V | -20°C ~ 70°C | LP4 | - | - | Standard, Illuminated | Black | Switches | 100mA (DC) | - | - | 0.1 A | PC Pin | Plunger for Cap | DPDT | On-On | - | - | 2 VDC | LED, Yellow | 50,000 Cycles | - | - | DPDT | Pushbutton Switches | Yellow | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() PVA6RP24131 E-Switch | 23 |
| - | Panel Mount, Front | - | - | Round | - | T960004 | E-Switch | - | 200,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 70 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | PV Anti-Vandal | 36 V | -20°C ~ 70°C | PVA6 | - | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP67 - Dust Tight, Waterproof | - | 2 A | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 2.8 VDC | LED, Green | 1,000,000 Cycles | - | - | SPST | Pushbutton Switches | Green | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 18.5 mm | - | - | |||
![]() PV6F24011-2G1 E-Switch | 45 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV6F240112G1 | E-Switch | Silver | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 48 V | -20°C ~ 55°C | PV6, LAMB | - | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | 1.8, 2.8 VDC | LED, Red/Green | 1,000,000 Cycles | - | Dot-Illumination | SPST | Pushbutton Switches | Red, Green | Red/Green | Black Anodized | - | Black Anodized | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | |||
![]() 700CSP7B60VS2RE E-Switch | In Stock | - | - | Gold | - | - | Without Cap | Without Cap | T711057 | E-Switch | Gold | - | 1 | - | Non-Illuminated | E-Switch | - | - | - | - | PCB Mount | - | BULK | - | - | - | - | Epoxy seal on Terminals (standard) | Epoxy | - | - | - | 700C | 460 Support Bracket | - | - | - | Switches | - | - | - | 400 mA | - | - | - | SPDT On - (On) | - | - | - | - | - | - | - | SPDT | Pushbutton Switches | - | - | - | N/A | - | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - |