- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LASOAU310RED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | 0.1mOhm | 1000000000Ohm | Red | 2A | - | - | - | 250V | - | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 29 mm | 2A@250VDC | 250V | - | - | 2.9972 mm | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LASOAU11HGRNGRN E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | - | 6VDC | LED, Green | - | - | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | 0.55 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() D16EER11JGRNWHT E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 12VDC | LED, Green | - | - | 3000VAC V | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() 700DP7B10VS3RE E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | STAINLESS STEEL | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | 11.43 mm | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | - | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | 10 | ON-(ON) | 0.9906 mm | 0.29 inch | - | - | - | 0.25 inch | ROHS3 Compliant | - | - | - | ||
![]() PR14EC1000-144 E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | e4 | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 25.00mm Dia | - | - | Blue | - | 12VAC/DC | Incandescent, Blue | - | - | - | DP | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PA4R12C1000-117 E-Switch | 29 |
| Datasheet | 11 Weeks | Silver | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | 10,000 Cycles | - | -20°C~65°C | Bulk | 2011 | PA4, LAMB | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | 16A AC | Water Resistant | 16A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Rectangular, Button, Rubber Cap | DPST | Off-On | Rectangular - 19.00mm x 13.00mm | - | - | Red | - | 250VAC | Neon, Red | - | - | - | DP | - | Illuminated | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 700DP7B10M1REC3BLK E-Switch | 29 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 700 | - | Active | 1 (Unlimited) | Solder | - | Standard | 400mW | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | - | - | Square, Button | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PBH2UOANAGV1RBLK94VO E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2006 | PBH | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 30V | 100mA DC | - | 100mA | PC Pin | - | - | - | Round, Button | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV4F2Y0SS-214 E-Switch | 27 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | Stainless Steel | - | BRASS | BRASS | BRASS | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV4, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | - | - | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | LED | Red | - | - | 19 mm | 2A@48VDC | - | - | ON-(ON) | 2.794 mm | - | - | - | 0.342 inch | 0.079 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() LASOAV11KYELYEL E-Switch | 27 |
| Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | - | - | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | 0.433 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() P16EET11NWHT E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 14VAC/DC | Incandescent, White | - | - | 3000VAC V | - | 100,000 Cycles | Illuminated | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.118 inch | ROHS3 Compliant | - | - | - | ||
![]() P227EE1A18B E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2008 | P227 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | 7A AC | - | 7A | Solder Lug | 125V | - | - | Plunger for Cap | DPST | Off-On | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() D16EER1JREDRED E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Round, Button, Mushroom | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 12VDC | LED, Red | - | - | - | - | 100,000 Cycles | Illuminated, LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | 0.13 inch | 0.642 inch | ROHS3 Compliant | - | - | - | ||
![]() P16OAT11BYEL E-Switch | 27 |
| Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | P16 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 14VAC/DC | Incandescent, Yellow | - | - | 3000VAC V | - | 100,000 Cycles | LED | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() D16EES11HGRNGRN E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | - | 6VDC | LED, Green | - | - | - | - | 100,000 Cycles | Illuminated, LED | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() D16EET22CRED E-Switch | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button, Flush | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | - | 28VAC/DC | Incandescent, Red | - | - | - | - | 100,000 Cycles | Illuminated | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() ULP12OAP1RRFCL1NILNIL E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~70°C | Bulk | 2011 | ULP | - | Active | 1 (Unlimited) | PC Pin | - | Standard | 400mW | 28V | 0.4VA AC/DC | - | - | PC Pin | 28V | - | - | Rectangular, Button | SPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | - | - | - | - | - | - | 1,000,000 Cycles | Illuminated | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 700ADP7B21M7QE E-Switch | 29 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2011 | 700A | - | Active | 1 (Unlimited) | - | - | Standard | - | 28V | 3A AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 120V | - | - | Round, Plunger | DPDT | On-Mom | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 700SP7B20M6REC2BLK E-Switch | 34 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2002 | 700 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | 400mW | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | - | 5 | ON-(ON) | 1.27 mm | 0.291 inch | - | 13.335mm | 0.15 inch | 0.325 inch | ROHS3 Compliant | - | - | - | ||
![]() KJD17-21413-112 E-Switch | 1965 | - | Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | 10,000 Cycles | - | -25°C~55°C | Bulk | 2011 | KJD17, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 16A AC | IP54 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 230V | - | - | Square, Button, Dual | DPST | Off-On | Rectangular - 46.00mm x 22.00mm | - | - | Red, Green | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |