- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mfr | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Seal | Terminal Seal | Voltage Rating (AC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Actuator Travel | Body Color | Hardware | Product | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV3H2H0NN-323 E-Switch | 28 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV3, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP40 | 2A | Solder Lug | - | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 6VDC | LED, Orange | - | - | 200,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501M52 E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | Red | - | - | 500 | Illuminated | E-Switch | - | PCB Mount | - | - | - | - | Details | - | Unsealed | - | - | - | Bulk | - | 5500 | - | - | Solder | - | - | - | - | - | Switches | - | - | - | Vertical | - | 12 mA | PC Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | 50 mA | SPDT | Illuminated | Pushbutton Switches | Red | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | - | 17.1 mm | 12.3 mm | - | - | - | - | Lead Free | ||
![]() 5501MBLKGRN E-Switch | 522 |
| - | 10 Weeks | - | Through Hole | Through Hole | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2006 | 5500 | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.6022mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Black | 0.3A | 2.2VDC | LED, Green | 1000VRMS V | - | 500,000 Cycles | - | - | - | LED | - | - | - | - | - | 0.3A@12VDC | - | 10 | 2.4892 mm | - | - | - | - | - | - | - | - | - | 8.001mm | 0.122 inch | - | ROHS3 Compliant | - | ||
![]() PV2F24011 E-Switch | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P227EE2A18A E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | POLYBUTYLENE TEREPHTHALATE | ACETAL | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | P227 | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | WITH GREY CAP | - | - | - | 7A AC | - | - | 7A | PC Pin | 125V | 15.0114mm | 11.303 mm | Plunger for Cap | DPDT | On-On | - | - | - | Blue | - | - | - | 1500VRMS V | - | - | - | - | - | - | - | - | 7A | 7A@125VAC | - | - | - | 6 | 5.5118 mm | - | - | - | - | - | - | - | - | - | 30.48mm | - | 0.413 inch | RoHS Compliant | - | ||
![]() 5511MBLUX E-Switch | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2006 | 5500 | Active | 1 (Unlimited) | - | - | Keyswitch | - | - | - | - | - | 12V | 300mA DC | - | - | - | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Blue | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5511MGRYRED E-Switch | 27 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2006 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | - | - | Square, Button | SPDT | On-Mom | - | - | - | Gray | - | 2.2VDC | LED, Red | - | - | 500,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTH6UEENAGX E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 2002 | MTH | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | 60°C | -10°C | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Plunger for Cap | 6PDT | On-On | - | - | - | White | - | - | - | - | 6PDT | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 5511M2X E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Rectangular | - | XR0103P | E-Switch | Grey | - | - | 500 | Non-Illuminated | E-Switch | - | PCB Mount | - | BULK | 5511M2X. | - | Details | - | Unsealed | - | 12 VDC | - | Bulk | - | 5500 | - | - | Solder | - | - | - | - | - | Switches | - | - | - | Vertical | - | 300 mA | PC Pin | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | 50 mA | SPDT | Illuminated | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | 17.3 mm | 17.1 mm | - | - | - | - | Lead Free | ||
![]() 700CSP7B60M1QE E-Switch | In Stock | - | - | - | Silver | Solder | - | - | - | - | - | - | - | - | Without Cap | Without Cap | T711056 | E-Switch | - | Silver | - | 1 | Non-Illuminated | E-Switch | - | - | - | BULK | - | - | Non-Compliant | Epoxy seal on Terminals (standard) | Epoxy | 250 V | - | - | - | - | 700C | - | - | Solder Lug | - | - | - | - | - | Switches | - | - | - | - | - | 1 A | - | - | - | - | - | - | SPDT On - (On) | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | N/A | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() LASEEV11JGRN E-Switch | 36 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | XF0237P | E-Switch | - | - | 50,000 Cycles | 1 | Illuminated | E-Switch | E-Switch | Panel Mount | Bulk | BULK | - | Active | Details | - | Unsealed | - | 250 VDC | -20°C ~ 55°C | - | - | LA | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | IP65 - Dust Tight, Water Resistant | 8 A | Solder Lug | - | - | - | Round, Button, Flush | SPDT | ON - (OFF) | Circular - 22.00mm Dia | - | - | Green | - | 12 VDC | LED, Green | - | - | 100,000 Cycles | - | - | SPST | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() D16OAT11KREDWHT E-Switch | In Stock | - | - | - | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 24VDC | LED, Red | - | - | 100,000 Cycles | - | - | - | Illuminated, LED | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.437 inch | ROHS3 Compliant | - | ||
![]() 700DP7B11M2RE E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Without Cap | Without Cap | T721016 | E-Switch | No Cap | Gold | - | 1 | Non-Illuminated | E-Switch | - | PCB Mount | - | BULK | - | - | - | Epoxy sealed at base of terminal | Epoxy | - | - | - | - | - | 700 | - | - | PC Mount | - | - | - | - | - | Switches | 400 mVA | - | - | - | - | 400 mA | - | - | - | - | - | - | DPDT ON - (On) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | No Hardware | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() LP4EE1PBABB E-Switch | 29 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Blue | 0.1A | 3.5VDC | LED, Blue | 500VAC V | - | 50,000 Cycles | - | - | - | Illuminated, LED | - | - | - | - | 8.2 mm | 0.1A@30VDC | - | 8 | 1.4986 mm | BLACK | - | - | - | - | - | - | - | - | - | 0.138 inch | - | ROHS3 Compliant | - | ||
![]() 700SP7B11M51RE E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | T711050 | E-Switch | - | - | - | 1 | Non-Illuminated | E-Switch | - | PCB Mount | - | BULK | - | - | Non-Compliant | - | Epoxy | 20 V | - | - | - | - | 700 | - | - | - | - | - | - | - | - | Switches | 400 mVA | - | - | - | - | 400 mA | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() 700SP7B10VS5RE E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Without Cap | Without Cap | - | E-Switch | - | - | - | 1 | Non-Illuminated | E-Switch | - | - | - | - | - | - | - | - | Epoxy | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | Switches | 400 mVA | - | - | - | - | 400 mA | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() 330.22E11ORG E-Switch | 29 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | - | 330 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 50V | 25mA DC | - | - | 25mA | PC Pin | 50V | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Orange | - | - | - | - | SPST | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PA4R12C1122 E-Switch | 29 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WBL2UEEGYQR05BLKPWR E-Switch | 29 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5511MGRNREDGRN E-Switch | 27 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Nylon | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | 5500 | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Green | 0.3A | 2.2VDC | LED, Red/Green | 1000VRMS V | - | 500,000 Cycles | - | - | - | Illuminated, LED | - | Green, Red | - | - | - | 0.3A@12VDC | - | 10 | - | - | - | - | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - |