- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Terminal Seal | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Body Color | Contact (AC) Max Power Rating R Load | Bushing Diameter | Product | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800UDP8P1A1M6RE E-Switch | 583 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2015 | 800U | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() PV8F2Y0SS-351 E-Switch | 27 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 800SP8B10M2QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 800 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | - | 3A | PC Pin | 120V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | 1A | 1A@250VAC | - | - | 250V | 3 | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.636mm | 0.13 inch | 0.146 inch | ROHS3 Compliant | - | - | ||
![]() PV4F2Y011-331 E-Switch | 25 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | - | 50,000 Cycles | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | BASE VOLTAGE GREEN RING LENS | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Black | 2A | 2.8VDC | LED, Green | - | - | 2000VAC V | DPST | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | DOUBLE BREAK | 2A@48VDC | - | - | - | 2.794 mm | - | - | - | - | 0.748 inch | - | - | - | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LASOAU110GRN E-Switch | 28 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2008 | LA | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | - | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() ULV4F2BSS541 E-Switch | 78 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PR14EC1000-136/ACC-F03-1 E-Switch | 562 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Snap-In | NO | - | Polyamide | - | - | - | BRASS | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 16A AC | - | IP54 - Dust Protected, Water Resistant | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | - | - | 1500VAC V | DP | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | OFF-(ON) | - | - | - | BLACK | 0.5HP@250VAC | - | - | - | PVC Cap and Frame | - | - | - | - | 21.3106mm | 0.385 inch | 0.512 inch | ROHS3 Compliant | - | - | ||
![]() PR142C1911 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2011 | PR1, LAMB | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 16A AC | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | DPST | Off-On | Circular - 25.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FS5700DPLT2B2M1QE E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Round | T790008 | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel | BULK | - | - | Compliant | - | 9 VDC | - | - | - | - | - | - | - | - | - | 2 | - | Switches | - | - | - | - | - | - | 1 A | Solder Lug | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | - | - | - | - | - | - | - | 1 A | DPDT | - | Foot Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | - | - | ||
![]() ULP12OAP1QSFCL1BLUBLU E-Switch | In Stock | - | Datasheet | - | Silver | - | Through Hole | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | ULP | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 25V | 200mA AC 500mA DC | - | - | - | 500mA | PC Pin | 250V | 15.3924mm | 15.3924 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | 0.5A | - | LED, Blue/Blue | - | - | 1000VAC V | - | 1,000,000 Cycles | - | - | - | Illuminated, LED | - | Blue | 0.2A | 0.2A@250VAC | - | - | - | 6 | - | 2.2098 mm | - | 200000 cycles | - | - | - | - | - | Tactile Feedback | - | - | - | - | 10.8966mm | 0.122 inch | 0.106 inch | ROHS3 Compliant | - | - | ||
![]() WBL4UOAGQ E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | WBL | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | LED COLOR GREEN | - | - | 30V | 300mA DC | - | - | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Plunger for Cap | 4PDT | On-Mom | - | 0.02mOhm | 100000000Ohm | - | 0.3A | 1.7VDC | LED, Green | - | - | 500VAC V | - | 10,000 Cycles | - | - | - | Illuminated | - | Yellow | - | - | - | 0.3A@30VDC | - | 14 | - | 3.302 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.146 inch | 0.591 inch | ROHS3 Compliant | - | - | ||
![]() 5501M2X E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Square | - | XR0145P | E-Switch | Grey | - | 500 | E-SWITCH INC | Non-Illuminated | - | E-Switch | 5501M-2-X | 5501M-2-X | - | - | PCB Mount | BULK | Active | 5.8 | Details | Unsealed | 12 VDC | - | Bulk | - | 5500 | - | - | Solder | EAR99 | - | 2 | - | Switches | - | - | - | Vertical | - | compliant | 300 mA | PC Pin | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | - | PUSHBUTTON SWITCH | 50 mA | SPDT | Illuminated | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | 17.1 mm | 12.3 mm | - | - | - | - | Lead Free | - | ||
![]() TL2201EEZA1RBLK E-Switch | 29 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | TL2201 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | - | - | Round, Button | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 700ADP7B10M1QE E-Switch | 29 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Rear | NO | - | NYLON | NYLON | SILVER | BRASS | COPPER ALLOY | BRASS | SILVER | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | 700A | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | 120V | 12.7mm | 11.43 mm | Round, Plunger | DPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | - | 28V | 1500VRMS V | - | - | - | - | - | - | - | - | 1A | 1A@250VAC | - | - | 250V | - | ON-(ON) | - | 0.346 inch | - | - | - | 0.25 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.3886mm | 0.156 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() PBH2UEESNPNAGV E-Switch | 29 |
| Datasheet | 11 Weeks | - | Snap in | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | - | 10,000 Cycles | - | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | PBH | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | 7.2898mm | 9.0932 mm | Plunger for Cap | DPDT | On-On | - | 0.1mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | 250VAC V | - | 30,000 Cycles | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 0.1A@30VDC | - | 6 | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | 14.7066mm | 0.157 inch | 0.413 inch | ROHS3 Compliant | - | - | ||
![]() TL2205OABPGA E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | TL2205 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | 11.811mm | 8.509 mm | Oval, Button (Not Included) | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | - | 0.1A | 1.7VDC | LED, Green | - | - | 500VAC V | - | 10,000 Cycles | - | - | - | Illuminated, LED | - | Blue | - | - | - | 0.1A@30VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.509mm | 0.134 inch | 0.439 inch | ROHS3 Compliant | - | - | ||
![]() 800SP9B10M6REC1BLK E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 800 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV9F2U0SS334 E-Switch | 27 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV9, LAMB | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | - | IP66 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | - | - | Silver | - | 12VDC | LED, Green | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PS1024ALRED E-Switch | 2883 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2002 | PS1024 | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 3A AC | Right Angle | - | - | - | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 7.20mm Dia | - | - | Red | - | - | - | - | - | - | - | 6,000 Cycles | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 800SP8B7M2QE E-Switch | 29 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 800 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | - | 3A | PC Pin | 120V | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 3A | - | - | EPOXY | - | 1000VRMS V | - | 50,000 Cycles | - | - | - | - | - | - | 1A | 1A@250VAC | - | - | 250V | 3 | ON-(ON) | - | 0.22 inch | - | - | - | - | - | - | - | - | - | - | - | 8.636mm | 0.13 inch | 0.155 inch | ROHS3 Compliant | - | - |