- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Body Color | Number of Switches | Contact (AC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL2201OAZB1CBLK E-Switch | 679 |
| - | 12 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | Bulk | 2008 | TL2201 | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 30V | 100mA DC | - | - | PC Pin | - | - | - | Rectangular, Button | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 5501MGRYGRN E-Switch | 11 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | NYLON | -25°C~65°C | Bulk | 2006 | 5500 | - | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | SMALL CAP | - | 12V | 300mA DC | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Gray | 0.05A | 2.2VDC | LED, Green | MOLDED | - | 1000VRMS V | - | - | 500,000 Cycles | - | LED | - | - | - | - | 0.05A@12VDC | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - | - | ||
![]() LP4OA1PBABN E-Switch | 29 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2009 | LP4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | 10.0076mm | 10.0076 mm | Square, Button | DPDT | On-Mom | - | 0.05mOhm | 100000000Ohm | Blue | 0.1A | - | - | EPOXY | - | 500VAC V | - | - | 50,000 Cycles | - | Illuminated | - | - | - | 8.2 mm | 0.1A@30VDC | - | 6 | - | 1.4986 mm | - | BLACK | - | - | - | - | - | - | 7.2898mm | 0.138 inch | 0.244 inch | ROHS3 Compliant | - | - | - | ||
![]() LC22540ANP E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2006 | LC | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 30V | 300mA DC | - | 300mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() D16OAS13CBLU E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Square, Button | 3PDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Blue | 6A | 28VAC/DC | Incandescent, Blue | - | - | - | - | - | 100,000 Cycles | - | - | - | 5A | 5A@250VAC | 16 mm | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | - | ||
![]() ULV7F2BSS351 E-Switch | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() P227EE2A18ATAGBLK E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2008 | P227 | - | Active | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -20°C | - | - | - | 7A AC | - | 7A | PC Pin | 125V | - | - | Round, Button | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV3H2B0NN-344 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Bushing, Front, Panel | Panel Mount, Front | - | - | Brass | - | - | PHOSPHOR BRONZE | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2013 | PV3, LAMB | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | IP40 | 2A | Solder Lug | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Blue | - | - | 2000VAC V | SPDT, SPST | 48V | 200,000 Cycles | - | LED | Blue | - | - | 16 mm | 2A@48VDC | - | - | ON-(ON) | - | 0.791 inch | - | - | - | - | - | NICKEL | - | 8.9154mm | 0.236 inch | 0.154 inch | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() PS1057AGRN E-Switch | 29 |
| - | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~65°C | Bulk | 2002 | PS1057 | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | 1A AC | - | 1A | Solder Lug | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 12.60mm x 11.30mm | - | - | Green | - | - | - | - | - | - | SPST | - | 6,000 Cycles | 1A | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 330.01E11BLK E-Switch | 27 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -20°C~70°C | Bulk | - | 330 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.40 | 50V | 25mA DC | - | 25mA | PC Pin | 50V | 12.4mm | 12.4 mm | Square, Button | SPST-NO | Off-Mom | - | - | - | Black | 0.025A | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | .025A@50VDC | - | - | - | - | - | - | 1 | - | 1.18 N | - | - | Tactile Feedback | 7.5mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() PA5F31J E-Switch | 29 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | 10,000 Cycles | - | -20°C~125°C | Bulk | 2011 | PA5, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 16A AC | - | - | PC Pin | 125V | 18.796mm | 12.8016 mm | Square, Plunger | SPST | Off-On | - | 0.02mOhm | 100000000Ohm | - | - | - | - | - | - | 1000VAC V | - | - | - | - | - | - | 16A | 16A@250VAC | - | - | 250V | 5 | - | 5.0038 mm | - | - | - | - | - | - | - | - | 15.6972mm | - | 0.374 inch | ROHS3 Compliant | - | - | - | ||
![]() PR144C1800 E-Switch | 29 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | SILVER | COPPER | COPPER | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | PR1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Green | - | - | - | - | - | 1500VAC V | - | - | - | - | - | - | 16A | 16A@250VAC | - | - | 250V | - | OFF-(ON) | 3.81 mm | - | BLACK | - | 0.75HP@250VAC | - | - | GLOSS | - | 22.5044mm | 0.386 inch | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() PA564J E-Switch | 29 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Rear | NO | - | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | 10,000 Cycles | - | -20°C~125°C | Bulk | - | PA5, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 18.796mm | 12.8016 mm | Plunger for Cap | SPST-NO | Off-Mom | - | 0.02mOhm | 100000000Ohm | - | - | - | - | - | - | 1000VAC V | - | - | - | - | - | - | 16A | 16A@250VAC | - | - | 250V | - | OFF-(ON) | 5.0038 mm | - | - | - | - | - | - | - | - | 15.494mm | 0.374 inch | 0.322 inch | ROHS3 Compliant | - | - | - | ||
![]() WBL4UOARQ E-Switch | 29 |
| Datasheet | 10 Weeks | Silver | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2011 | WBL | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 30V | 300mA DC | - | 300mA | PC Pin | - | 8.9916mm | 10.1092 mm | Plunger for Cap | 4PDT | On-Mom | - | 0.02mOhm | 100000000Ohm | - | 0.3A | 1.7VDC | LED, Red | - | - | 500VAC V | - | - | 10,000 Cycles | - | LED | Red | - | - | - | 0.3A@30VDC | - | 12 | - | 3.302 mm | - | - | - | - | - | - | - | - | - | 0.146 inch | 0.591 inch | ROHS3 Compliant | - | - | - | ||
![]() LASEEV11HYELWHT E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | 6VDC | LED, Yellow | - | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 700CSP7B60M2QE E-Switch | 29 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2011 | 700C | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 28V | 3A AC/DC | - | - | PC Pin | 120V | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-On | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | White | 3A | - | - | EPOXY | 28V | 1000VRMS V | - | - | - | - | - | - | 1A | 1A@250VAC | - | - | 250V | 3 | - | 1.1938 mm | 0.379 inch | - | - | - | - | 0.25 inch | - | - | 9.8806mm | - | 0.28 inch | ROHS3 Compliant | - | - | - | ||
![]() PR141C1000-114 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | SILVER | COPPER | COPPER | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | PR1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Red | - | 12VAC/DC | Incandescent, Red | - | - | 1500VAC V | - | - | - | - | - | - | 16A | - | - | - | 125V | - | - | - | - | BLACK | - | 0.75HP@250VAC | - | - | - | - | 22.5044mm | 0.386 inch | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() PR144C1000-104 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | PR1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Clear | - | 12VAC/DC | Incandescent | - | - | 1500VAC V | - | - | - | - | - | - | 16A | 16A@250VAC | - | - | 250V | - | OFF-(ON) | - | - | BLACK | - | 0.75HP@250VAC | - | - | - | - | - | - | 0.394 inch | ROHS3 Compliant | - | - | - | ||
![]() PA5F6EJ E-Switch | 29 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Rear | NO | - | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | 10,000 Cycles | - | -20°C~125°C | Bulk | - | PA5, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 18.796mm | 12.8016 mm | Square, Plunger | DPST-NO | Off-Mom | - | 0.02mOhm | 100000000Ohm | - | - | - | - | - | - | 1000VAC V | - | - | - | - | - | - | 16A | 16A@250VAC | - | - | 250V | - | OFF-(ON) | 5.0038 mm | - | - | - | - | - | - | - | - | 15.494mm | - | 0.374 inch | ROHS3 Compliant | - | - | - | ||
![]() LASOAV12KREDRED E-Switch | 27 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50,000 Cycles | - | -20°C~55°C | Bulk | - | LA | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Red | 6A | 24VDC | LED, Red | - | - | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.43 inch | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant |