- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV3H2B0BBG-341 E-Switch | 15 |
| - | Gold | Panel Mount, Front | - | Round | - | 52-PV3H2B0BBG341 | E-Switch | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 48 V | -20°C ~ 55°C | PV3, LAMB | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP40 | - | 2 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Silver | 2.8 VDC | LED, Blue | 200,000 Cycles | - | SPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP40 | - | - | - | - | |||
![]() PV9F2Y0SS-305 E-Switch | 32 |
| - | Silver | Panel Mount, Front | Stainless Steel | - | Round, Flat | - | 52-PV9F2Y0SS305 | E-Switch | - | 50,000 Cycles | 10 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 2.264236 oz | 48 V | -20°C ~ 55°C | PV9 | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 24 VDC | LED, White | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | IP65 | 32 mm | - | - | - | ||
![]() D16OAS12ARED E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Square | Square | XF0907P | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | D16 | - | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | Red | 6 VAC/DC | Incandescent, Red | 100,000 Cycles | - | DPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV8F2HSS315 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T980008 | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV8F2HSS315 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV8 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Red | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | |||
![]() WBL2UEERGQR05BLKPWR E-Switch | 15 |
| - | Through Hole, Right Angle | - | - | - | - | XB0945P | E-Switch | - | - | 1 | - | Illuminated | E-Switch | - | - | E-Switch | - | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 30 V | -20°C ~ 70°C | WBL | - | Standard, Illuminated | Switches | - | 300mA (DC) | - | - | 300 mA | PC Pin | Round, Button, Domed | DPDT | On-On | - | Black | 2.0, 2.2 VDC | LED, Red/Green | 10,000 Cycles | - | DPDT | Pushbutton Switches | Red, Green | - | LED | - | Pushbutton Switches | - | - | - | - | - | |||
![]() ULV7F2BSS321 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T970035 | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV7F2BSS321 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV7 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Silver | 3 VDC | LED, Orange | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Orange | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | |||
![]() ULV4F2B11514 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940096 | E-Switch | - | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F2B11514 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.79 | Details | Yes | - | - | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | 12 VDC | LED, Red | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | |||
![]() LASOAV31HREDRED E-Switch | 35 |
| - | Panel Mount, Front | - | - | - | - | XF0900P | E-Switch | - | 50,000 Cycles | 20 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | LA | - | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Red | 6 VDC | LED, Red | 100,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | |||
![]() ULV7F23SS635 E-Switch | 26 |
| - | Silver | Panel Mount, Front | - | Bulk | Round, Flat | Round | T970029 | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV7F23SS635 | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV7 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 24 VDC | LED, Green | 500,000 Cycles | - | SPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | ||
![]() PA4R11C2021-144 E-Switch | 36 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA4R11C2021144 | E-Switch | - | 10,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 65 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 65°C | PA4, LAMB | - | Keyswitch, Illuminated | Switches | - | 16A (AC) | - | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Blue | 12 VAC/DC | Incandescent, Blue | - | - | SPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | UL 94 V-2 | ||
![]() ULV8F2BSSG301 E-Switch | 6 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | T980035 | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV8F2BSSG301 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV8 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 3 VDC | LED, White | 1,000,000 Cycles | PUSHBUTTON SWITCH | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | |||
![]() WBL4UOAYQR05CLR E-Switch | 8 |
| - | Through Hole, Right Angle | - | - | - | - | B400018 | E-Switch | - | - | 1 | E-SWITCH INC | Illuminated | E-Switch | WBL4UOAYQR05CLR | - | E-Switch | - | PCB Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | - | 30 V | -20°C ~ 70°C | WBL | EAR99 | Standard, Illuminated | Switches | - | 300mA (DC) | - | compliant | 300 mA | PC Pin | Round, Button | 4PDT | On-Mom | - | Clear | 2 VDC | LED, Yellow | 10,000 Cycles | PUSHBUTTON SWITCH | 4PDT | Pushbutton Switches | Yellow | - | LED | - | Pushbutton Switches | - | - | - | - | - | |||
![]() P16EET11HYELYEL E-Switch | 36 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | Rectangular | Rectangular | XF0901P | E-Switch | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | P16 | - | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | - | - | 8 A | Solder, Quick Connect - 0.079" (2.0mm) | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | Yellow | 6 VDC | LED, Yellow | 100,000 Cycles | - | SPDT | Pushbutton Switches | Yellow | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV8F2H113H5 E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Bulk | Round, Flat | Round | T980025 | E-Switch | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV8F2H113H5 | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV8 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 25.00mm Dia | Black | 24 VDC | LED, Red/Blue | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | ||
![]() ULV4F2GSS515 E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Bulk | Round, Flat | Round | T940064 | E-Switch | - | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F2GSS515 | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Active | 5.8 | Details | Yes | - | - | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Red | 500,000 Cycles | - | DPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() ULV4F23SS514 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940074 | E-Switch | - | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F23SS514 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | Switches | - | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Red | 500,000 Cycles | PUSHBUTTON SWITCH | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | |||
![]() LP11OA1TCSGVL E-Switch | 15 |
| - | Through Hole | - | - | Rectangular | Rectangular | B233003 | E-Switch | - | 1,000,000 Cycles | 64 | - | - | E-Switch | - | + 85 C | E-Switch | - 40 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 12 V | -40°C ~ 85°C | LP11 | - | Standard, Illuminated | Switches | - | 100mA (DC) | - | - | 100 mA | PC Pin | Square, Button | SPST-NO | Off-Mom | - | Clear | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | 2,000,000 Cycles | - | - | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | |||
![]() LASEEV11FGRN E-Switch | 15 |
| - | Panel Mount, Front | - | - | - | - | XF0392P | E-Switch | - | 50,000 Cycles | 20 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | LA | - | Standard, Illuminated | Switches | - | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | Green | 110 VAC | Neon, Green | 100,000 Cycles | - | - | Pushbutton Switches | Green | - | - | - | Pushbutton Switches | - | - | - | - | - | |||
![]() WBL4UOARQR05CLR E-Switch | 20 |
| - | Through Hole, Right Angle | - | - | - | - | B400019 | E-Switch | - | - | 1 | - | Illuminated | E-Switch | - | - | E-Switch | - | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 30 V | -20°C ~ 70°C | WBL | - | Standard, Illuminated | Switches | - | 300mA (DC) | - | - | 300 mA | PC Pin | Round, Button | 4PDT | On-Mom | - | Clear | 1.95 VDC | LED, Red | 10,000 Cycles | - | 4PDT | Pushbutton Switches | Red | - | LED | - | Pushbutton Switches | - | - | - | - | - | |||
![]() PV4F2Y0SS-3J1 E-Switch | 49 |
| - | Panel Mount, Front | - | - | - | - | 52-PV4F2Y0SS3J1 | E-Switch | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | - | E-Switch | - | Panel Mount | Bulk | BULK | - | Active | - | - | - | PV Anti-Vandal | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Silver | 1.8, 1.8 VDC | LED, Red/Yellow | 1,000,000 Cycles | - | - | Pushbutton Switches | Red, Yellow | Anti-Vandal Switches | - | - | Pushbutton Switches | - | - | - | - | - |