- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Alternate PN | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Body Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5511M33 E-Switch | In Stock | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | - | XR0225P | E-Switch | Yellow | - | 500 | - | Non-Illuminated | - | E-Switch | - | - | PCB Mount | - | BULK | - | - | - | - | - | - | - | - | - | - | - | - | - | 5500 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 12 mA | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6H24011-231 E-Switch | 80 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2016 | PV6, LAMB | Active | 1 (Unlimited) | Solder | - | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder Lug | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 2.8VDC | LED, Green | - | - | - | SPST | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() TA4UEEAAGPN E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | TA | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | 70°C | -20°C | - | - | - | 25V | 500mA AC 1A DC | Right Angle | - | - | 1A | PC Pin | 100V | - | - | Plunger for Cap | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9mm | 9mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 520.02-DGR E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 520 | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 35V | 10mA DC | Vertical | - | - | 10mA | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Gray, Dark | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() RP8200B2M1CEBLKBLKRG E-Switch | 29 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16EES12HYELYEL E-Switch | 27 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | - | 6A | Solder Lug | 125V | - | - | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | 0.02mOhm | 1000000000Ohm | Yellow | 0.2A | 6VDC | LED, Yellow | - | 250V | - | - | 100,000 Cycles | - | - | - | LED | - | - | 5A | 5A@250VAC | - | 0.2A@250VDC | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | 0.425 inch | ROHS3 Compliant | - | - | ||
![]() 700DP7M3REAP2BLKBLK E-Switch | 29 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2013 | 700 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P197OASA E-Switch | In Stock | - | - | - | Silver | Panel | Panel Mount, Right Angle, Rear | - | Nylon | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2006 | P197 | Obsolete | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 10A AC | - | - | - | 10A | Solder Lug | 125V | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL2230OAF1401CBLK E-Switch | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | TL2230 | Obsolete | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 30V | 100mA DC | - | - | - | - | PC Pin | - | - | - | Rectangular, Button | DPDT | On-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PS1057AWHT E-Switch | 29 |
| - | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | 2014 | PS1057 | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 1A AC | - | - | - | 1A | Solder Lug | 125V | - | - | Square, Button | SPST-NO | Off-Mom | Rectangular - 12.60mm x 11.30mm | - | - | White | - | - | - | - | - | - | SPST | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ULP12OAP1RSSCL1RGB E-Switch | 5 |
| - | - | Gold | - | Through Hole | - | - | - | - | - | - | - | - | Square | B800053 | E-Switch | Clear | 200,000 Cycles | 1 | E-SWITCH INC | Illuminated | - | E-Switch | ULP12OAP1RSSCL1RGB | E-Switch | PCB Mount | Bulk | BULK | Active | Active | 2.35 | Details | Yes | Pushbutton Switches SPDT MOM SQ CLR LENS | 0.224535 oz | 28 V | 28 V | 28 VDC | -40°C ~ 85°C | - | - | ULP | - | - | - | EAR99 | Standard, Illuminated | - | - | - | Switches | - | - | 100mA (DC) | - | - | compliant | 100 mA | PC Pin | - | - | - | Square, Button | SPDT | ON - (ON) | - | - | - | Clear (White Filter/Diffuser) | - | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | SPDT | - | Pushbutton Switches | RGB | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() LP4EE1RBATR E-Switch | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | LP4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | WITH LED | - | - | 30V | 100mA DC | - | - | - | 100mA | PC Pin | - | 10.4902mm | 8.7376 mm | Square, Button | DPDT | On-On | - | 0.05mOhm | 100000000Ohm | Clear | 0.1A | 2.2VDC | LED, Red | - | - | 500VAC V | - | 50,000 Cycles | - | - | - | Illuminated, LED | - | Red | - | - | 8.2 mm | 0.1A@30VDC | - | 10 | - | 1.4986 mm | BLACK | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() P297EEPA E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | P297 | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 5A AC | - | - | - | 5A | PC Pin | 250V | - | - | Plunger for Cap | DPST | Off-On | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MDP16OAR11R E-Switch | In Stock | - | - | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | - | MDP-16 | Active | 1 (Unlimited) | Solder | - | Standard | 55°C | -25°C | - | - | - | - | 8A AC | - | IP65 - Dust Tight, Water Resistant | - | 8A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | - | - | - | - | - | - | SPDT | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() LAKOAV11KGRNGRN E-Switch | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | LA | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 8A AC 6A DC | - | IP65 - Dust Tight, Water Resistant | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 2A | 24VDC | LED, Green | - | 250V | - | - | 100,000 Cycles | - | - | - | LED | - | - | 5A | 5A@250VAC | - | 2A@250VDC | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 inch | 0.433 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 800USP8P1A1M7RE E-Switch | 29 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2015 | 800U | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 800SP9B9M6RE E-Switch | 101 |
| Datasheet | 9 Weeks | Gold | - | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 800 | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 720AF300GRNQ E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 4 V | - | - | Bulk | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | - | - | Lead Free | - | ||
![]() P197OASB E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2001 | P197 | Obsolete | 1 (Unlimited) | Solder | - | Standard | 85°C | -20°C | - | - | - | - | 10A AC | - | - | - | 10A | Solder Lug | 125V | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5501MBLKREDYEL E-Switch | 27 |
| - | - | - | - | Through Hole | NO | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | 500000 Cycle(s) | - | - | - | NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2006 | 5500 | Active | 1 (Unlimited) | - | - | Keyswitch, Illuminated | - | - | SMALL CAP | - | - | 12V | 300mA DC | - | - | - | - | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Black | 0.05A | 2.2VDC | LED, Red/Yellow | MOLDED | 12V | 1000VRMS V | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - |