- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Features | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5501MYELRED E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | NYLON | -25°C~65°C | Bulk | 2006 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | SMALL CAP | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Yellow | 0.05A | 2.2VDC | LED, Red | MOLDED | 1000VRMS V | - | 500,000 Cycles | - | - | LED | 0.05A@12VDC | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | Lead Free | ||
![]() TA6UEEAAGPN E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 100,000 Cycles | - | -20°C~70°C | Bulk | 2001 | TA | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | 70°C | -20°C | - | 25V | 500mA AC 1A DC | Right Angle | - | 1A | PC Pin | 100V | - | - | Plunger for Cap | 6PDT | On-On | - | - | - | - | - | - | - | - | - | 6PDT | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 9mm | 9mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 5511MBLKYELRED E-Switch | 27 |
| - | - | - | Through Hole | Through Hole | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2002 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Black | 0.3A | 2.2VDC | LED, Red/Yellow | - | 1000VRMS V | - | 500,000 Cycles | - | - | LED | 0.3A@12VDC | 10 | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | ||
![]() 5511MGRNRED E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2002 | 5500 | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Green | 0.3A | 2.2VDC | LED, Red | - | 1000VRMS V | - | 500,000 Cycles | - | - | LED | 0.3A@12VDC | 10 | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | ||
![]() 5511MGRNGRN E-Switch | 27 |
| - | - | - | Through Hole | Through Hole | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | - | -25°C~65°C | Bulk | 2002 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Green | 0.3A | 2.2VDC | LED, Green | - | 1000VRMS V | - | 500,000 Cycles | - | - | LED | 0.3A@12VDC | 8 | - | 2.4892 mm | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | ||
![]() TL2230EE E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520.01-BLU E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | 500,000 Cycles | - | - | Bulk | - | 520 | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 35V | 10mA DC | Vertical | - | 10mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Blue | - | - | - | - | - | SPST | - | - | 10mA | Illuminated | - | - | - | - | - | 12mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P227OA1CXCTAGRED E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MTH2UEEKZXNAGX E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 10,000 Cycles | - | -10°C~60°C | Bulk | 2001 | MTH | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 30V | 100mA DC | - | - | 100mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-On | - | - | - | White | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 520.03-YEL E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | 500,000 Cycles | - | - | Bulk | - | 520 | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 35V | 10mA DC | Vertical | - | 10mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Yellow | - | - | - | - | - | SPST | - | - | 10mA | Illuminated | - | - | - | - | - | - | 12.4mm | 12.4mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TA10UOAAAGPN E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 100,000 Cycles | - | -20°C~70°C | Bulk | 2001 | TA | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | 70°C | -20°C | - | 25V | 500mA AC 1A DC | Right Angle | - | 1A | PC Pin | 100V | - | - | Plunger for Cap | 10PDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 9mm | 9mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 5501MGRNRED E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 500000 Cycle(s) | NYLON | -25°C~65°C | Bulk | 2006 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | SMALL CAP | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Green | 0.05A | 2.2VDC | LED, Red | MOLDED | 1000VRMS V | - | 500,000 Cycles | - | - | LED | 0.05A@12VDC | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | Lead Free | ||
![]() TA10UEECAUPN E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 100,000 Cycles | - | -20°C~70°C | Bulk | 2001 | TA | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Plunger for Cap | 10PDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PVA6HE24S11 E-Switch | 60 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULV4FWBSS544 E-Switch | 28 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV4 | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 12VDC | LED, Blue | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULV8FWHSS341 E-Switch | 223 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV8 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 25.20mm Dia | - | - | Silver | - | 3VDC | LED, Blue | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULV8FW3SS311 E-Switch | 46 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV8 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 25.20mm Dia | - | - | Silver | - | 3VDC | LED, Red | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULV4FWB11544 E-Switch | 47 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV4 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Black | - | 12VDC | LED, Blue | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVT4FS4SS344 E-Switch | 64 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2018 | PVT4 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | 24V | 50mA DC | - | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 12VDC | LED, Blue | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVT4FS4SS341 E-Switch | 3371 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | 500,000 Cycles | - | -25°C~55°C | Bulk | 2018 | PVT4 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | 24V | 50mA DC | - | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | ROHS3 Compliant | - |