- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Brand | Cap Color | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Body Color | Contact (AC) Max Power Rating R Load | Lamp Type | Features | Product Category | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV8FWU0SS-311 E-Switch | 10 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | - | PV8, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | - | - | Silver | - | 1.8VDC | LED, Red | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PVA3H2B0SS3R1 E-Switch | 79 |
| - | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~55°C | Bulk | - | PVA3 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8 2.8VDC | LED, Red/Green/Blue | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV8FWV0SS-341 E-Switch | 59 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | - | PV8, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV9FWV0SS-331 E-Switch | 29 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | - | PV9, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | - | - | - | 48V | 2A DC | IP66 - Dust Tight, Water Resistant | - | Wire Leads | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Green | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PVA3F2B0SS3R1 E-Switch | In Stock | - | - | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~55°C | Bulk | - | PVA3 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 1.8 2.8VDC | LED, Red/Green/Blue | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PVA3H230SS331 E-Switch | In Stock | - | - | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~55°C | Bulk | - | PVA3 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Green | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PVA3F230SS3R1 E-Switch | In Stock | - | - | 9 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~55°C | Bulk | - | PVA3 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | 36V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | - | - | Silver | - | 1.8 2.8VDC | LED, Red/Green/Blue | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LASOAV11KGRNGRN E-Switch | 27 |
| Datasheet | 9 Weeks | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | - | LA | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | IP65 - Dust Tight, Water Resistant | 6A | Solder Lug | 125V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 24VDC | LED, Green | - | - | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | 250V | - | - | - | - | - | - | - | - | - | - | 0.433 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() ULV8F2BSS334 E-Switch | 114 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16EET13KREDRED E-Switch | In Stock | - | Datasheet | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | D16 | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Solder Lug | 125V | - | - | Rectangular, Button | 3PDT | On-On | Circular - 16.00mm Dia | - | - | Red | - | 24VDC | LED, Red | - | - | - | 100,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ULV7F2BSS341 E-Switch | 171 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PR141C1000-116-ACC-F03-1 E-Switch | 1588 |
| Datasheet | 9 Weeks | - | Panel Mount, Snap-In | NO | - | - | - | SILVER ALLOY | BRASS | SILVER ALLOY | - | - | - | 10,000 Cycles | - | - | POLYAMIDE | - | - | -20°C~105°C | Bulk | 2012 | PR1, LAMB | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | 16A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST | Off-On | Circular - 25.00mm Dia | 0.035mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | - | 125VAC | Neon, Red | - | 1500VAC V | - | - | - | - | - | 16A | - | - | - | - | - | - | BLACK | 0.75HP@250VAC | - | PVC Cap and Frame | - | - | - | 0.512 inch | ROHS3 Compliant | Lead Free | - | ||
![]() P16OAS11JGRNGR E-Switch | In Stock | - | Datasheet | - | Front, Panel | Panel Mount, Front | - | - | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 50,000 Cycles | - | - | - | - | - | -20°C~55°C | Bulk | - | P16 | Active | 1 (Unlimited) | Quick Connect | - | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 12VDC | LED, Green | - | 3000VAC V | - | 100,000 Cycles | - | LED | - | 5A | 5A@250VAC | - | 250V | - | - | - | - | - | - | - | - | - | 0.043 inch | - | ROHS3 Compliant | - | - | ||
![]() 800SP9B6M7REC1 E-Switch | In Stock | - | Datasheet | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | 800 | Active | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -30°C | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 800SP9B7M6QEC2BLK E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 800 | Active | 1 (Unlimited) | PC Pin | - | Standard | 85°C | -30°C | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | - | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL2201EEXA1DFWHT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | Bulk | 2006 | TL2201 | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 30V | 100mA DC | - | 100mA | PC Pin | - | - | - | Square, Button | DPDT | On-On | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5511M31 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | Yellow | - | 500 | Non-Illuminated | - | E-Switch | Non-Compliant | - | - | - | 5500 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() 5501MREDXGRN E-Switch | 27 |
| - | - | Through Hole | Through Hole | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 500000 Cycle(s) | - | - | NYLON | - | - | -25°C~65°C | Bulk | 2003 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | SMALL CAP | - | 12V | 300mA DC | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Red | 0.05A | 2.2VDC | LED, Green | MOLDED | 1000VRMS V | - | 500,000 Cycles | - | LED | - | - | - | 0.05A@12VDC | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - | ||
![]() 5501MYELYEL E-Switch | 27 |
| - | - | Through Hole | Through Hole | - | NYLON | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 500000 Cycle(s) | - | - | - | - | - | -25°C~65°C | Bulk | 2002 | 5500 | Active | 1 (Unlimited) | PC Pin | - | Keyswitch, Illuminated | - | - | - | - | 12V | 300mA DC | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 50000000Ohm | Yellow | 0.3A | 2.2VDC | LED, Yellow | - | 1000VRMS V | - | 500,000 Cycles | - | LED | - | - | - | 0.3A@12VDC | - | 8 | - | 2.4892 mm | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - | ||
![]() TA6U0AAAUPN E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | TA | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Plunger for Cap | 6PDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | Non-RoHS Compliant | Lead Free | - |