- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Operating Force-Max | Features | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P227EE1CXCTACGRY E-Switch | In Stock | - | - | 10 Weeks | Silver, Tin | Brackets, Through Hole | - | Polybutylene | Acetal | - | - | - | - | - | - | 6000 cycles | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -20°C | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | ROHS3 Compliant | - | - | ||
![]() 5501MBLUX E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 500000 Cycle(s) | NYLON | -25°C~65°C | Bulk | 2002 | 5500 | - | Active | 1 (Unlimited) | PC Pin | - | Keyswitch | - | - | - | SMALL CAP | - | 12V | 300mA DC | - | - | 300mA | PC Pin | - | 17.5006mm | 12.3952 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | Blue | 0.05A | - | - | MOLDED | - | 1000VRMS V | - | 500,000 Cycles | - | - | - | - | - | - | 0.05A@12VDC | - | 10 | ON-(ON) | 1.4986 mm | - | - | - | - | - | - | 8.001mm | 0.138 inch | 0.248 inch | ROHS3 Compliant | - | - | ||
![]() 520.03-DGR E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | Bulk | - | 520 | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 35V | 10mA DC | Vertical | - | 10mA | PC Pin | - | - | - | Square, Button | SPST-NO | Off-Mom | - | - | - | Gray, Dark | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4mm | 12.4mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 1XMTH2UEE E-Switch | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Bronze | 10,000 Cycles | - | -10°C~60°C | Bulk | 2001 | MTH | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 30V | 100mA DC | Right Angle | - | 100mA | PC Pin | - | - | - | Plunger for Cap | DPDT | On-On | - | - | - | White | - | - | - | - | - | - | - | 30,000 Cycles | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 7.3mm | 7.3mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() P227OA1DXC E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P227EE1CC320.09BLK E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 800USP8A1M2RE E-Switch | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 6000 cycles | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 85°C | -30°C | - | - | 20V | - | - | - | - | - | 20V | - | - | - | - | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT | 40000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 520.02-YEL E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | Bulk | - | 520 | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 35V | 10mA DC | Vertical | - | 10mA | PC Pin | - | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Yellow | - | - | - | - | - | - | SPST | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ULV7FWG11311 E-Switch | 86 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV7 | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | - | - | Black | - | 3VDC | LED, Red | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D16OAR110WHT E-Switch | 27 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2008 | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | White | 6A | - | - | - | - | - | - | 100,000 Cycles | - | Illuminated | 5A | 5A@250VAC | - | 16 mm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 0.445 inch | ROHS3 Compliant | Lead Free | - | ||
![]() 700SP7M1REAP2WHTWHT E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | STAINLESS STEEL | GLASS FILLED NYLON | GOLD OVER NICKEL | COPPER ALLOY | - | COPPER ALLOY | GOLD OVER NICKEL | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 700 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | GOLD | - | - | - | 8536.50.70.00 | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.9mm | 6.86 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.70mm x 12.70mm | 0.01mOhm | 1000000000Ohm | White | 1A | - | - | EPOXY TERMINAL SEALED | 250V | 1000VRMS V | - | 50,000 Cycles | - | - | 0.02A | .02A@20VAC | SNAP ACTION | - | 1A@250VDC | - | - | ON-(ON) | - | 0.284 inch | 2.45 N | - | - | - | - | 10.54mm | 0.205 inch | 0.079 inch | ROHS3 Compliant | - | - | ||
![]() PV10FWV0SS-341 E-Switch | 23 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | PV10 | - | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV10F2U0SS-311 E-Switch | 51 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Tray | - | PV10 | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 40.00mm Dia | - | - | Silver | - | 1.8VDC | LED, Red | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ULV7FWGSS341 E-Switch | 64 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV7 | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | - | - | Silver | - | 3VDC | LED, Blue | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CS4L2FP E-Switch | 52 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -20°C~65°C | Bulk | - | CS | - | Active | 1 (Unlimited) | - | - | Capacitive, Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 1A DC | - | - | - | Wire Leads with Connector | - | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 19.20mm Dia | - | - | Silver | - | - | LED, Red/Green/Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ULV7FWHSS341 E-Switch | 302 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | - | ULV7 | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | Wire Leads | 250V | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | - | - | Silver | - | 3VDC | LED, Blue | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CS4M2FP E-Switch | 29 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -20°C~65°C | Bulk | - | CS | - | Active | 1 (Unlimited) | - | - | Capacitive, Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 1A DC | - | - | - | Wire Leads with Connector | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | - | - | Silver | - | - | LED, Red/Green/Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CS7L2FR E-Switch | 50 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -20°C~65°C | Bulk | - | CS | - | Active | 1 (Unlimited) | - | - | Capacitive, Anti-Vandal, Illuminated | - | - | - | - | - | 24V | 1A DC | - | - | - | Wire Leads with Connector | - | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.20mm Dia | - | - | Silver | - | - | LED, Red/Green/Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV10F2V0SS-331 E-Switch | 9 | - | Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Tray | - | PV10 | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Green | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PV10F2U0SS-331 E-Switch | 28 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Tray | - | PV10 | - | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 40.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Green | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |