- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Terminal Material | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mfr | Mounting Styles | Package | Package Type | Product Status | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Product Type | Illumination Color | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Actuator Finish | Product | Lamp Type | Features | Product Category | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV10F2U0SS-341 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Tray | - | PV10 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder Lug | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 40.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LC2255EENPTAGGRY E-Switch | 29 |
| Datasheet | 18 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2005 | LC | Active | 1 (Unlimited) | PCB | EAR99 | Standard | - | 30V | 300mA DC | - | 300mA | PC Pin | - | - | Round, Button | DPDT | On-On | - | - | - | Gray | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PV4F2Y01S-314 E-Switch | 27 |
| Datasheet | 9 Weeks | Bushing, Front, Panel | Panel Mount, Front | Aluminium | BRASS | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 16.9926mm | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 12VDC | LED, Red | 2000VAC V | DPDT, DPST | 1,000,000 Cycles | - | LED | - | Red | DOUBLE BREAK | 19 mm | 2A@48VDC | STAINLESS STEEL | - | - | - | - | 0.079 inch | ROHS3 Compliant | UL94 V-2 | - | Dust Tight, IP65, Water Resistant | ||
![]() PV10FWU0SS-341 E-Switch | 31 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV10 | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 40.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV6F240NN-3K1 E-Switch | 29 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV4FWG0SS-344 E-Switch | 270 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 12VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PVS7F2BSS335 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PVS7 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 24VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV0H240SS-3G1 E-Switch | 29 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV6F240SSG-3G1-M01 E-Switch | 27 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV6F240SSG-3L1-M15 E-Switch | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PVS7F2GSS311 E-Switch | 35 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PVS7 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Flush | DPDT | On-On | Circular - 22.00mm Dia | - | - | Silver | - | - | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV7FWT0SS-3R1 E-Switch | 80 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV7, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | 48V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Silver | - | 1.8 2.8 2.8VDC | LED, Red/Green/Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV4FWB011-3R4 E-Switch | 269 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Black | - | 12VDC | LED, Red/Green/Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PVA6REW4141 E-Switch | 183 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PV8F2Y1SS-301 E-Switch | 50 |
| - | - | - | Panel Mount, Front | - | - | 52-PV8F2Y1SS301 | E-Switch | 50,000 Cycles | 20 | Illuminated | E-Switch | E-Switch | Panel Mount | Bulk | BULK | Active | 48 V | -20°C ~ 55°C | - | - | PV8, LAMB | - | - | - | - | Anti-Vandal, Illuminated | Switches | - | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | Silver | - | 2.8 VDC | LED, White | - | - | 1,000,000 Cycles | - | - | Pushbutton Switches | White | - | - | - | - | Anti-Vandal Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() SAV4F13SS331 E-Switch | 69 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | SAV4 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | 15A AC | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187 (4.7mm) | 125V | - | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | - | - | Silver | - | 3VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAV4F1BSS344 E-Switch | 53 | - | Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | SAV4 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | - | 15A AC | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.187 (4.7mm) | 125V | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 12VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV4FWH0SS-341 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV4, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Wire Leads | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PVS7F2HSS341 E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PVS7 | Active | 1 (Unlimited) | - | - | Anti-Vandal, Illuminated | - | 24V | 2A DC | IP65 - Dust Tight, Water Resistant | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | - | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV9FWV0SS-341 E-Switch | 211 |
| Datasheet | 9 Weeks | - | Panel Mount, Front | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | PV9, LAMB | Active | Not Applicable | - | - | Anti-Vandal, Illuminated | - | 48V | 2A DC | IP66 - Dust Tight, Water Resistant | - | Wire Leads | - | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | - | - | Silver | - | 2.8VDC | LED, Blue | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |