- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Tradename | Voltage Rating DC | Operating Temperature | Series | Termination | ECCN Code | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Hardware | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP15S1WHTYELN E-Switch | 15 |
| - | - | Through Hole | - | Square | - | B270008 | E-Switch | - | - | - | 1 | - | Illuminated | E-Switch | - | - | + 70 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 20 V | -20°C ~ 70°C | LP15 | - | - | Standard, Illuminated | - | Switches | 1mA (DC) | - | - | 1 mA | PC Pin | Square, Button | SPST-NO | Off-Mom | - | White | 1.6 VDC | LED, Yellow | 300,000 Cycles | - | SPST | Pushbutton Switches | Yellow | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV7F2G11344 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T970019 | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV7 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | Black | 12 VDC | LED, Blue | 500,000 Cycles | - | DPDT | Pushbutton Switches | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | ||
![]() ULP12OAM1RPMCL1RGB E-Switch | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | B800078 | E-Switch | - | - | 200,000 Cycles | 1 | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 28 V | -40°C ~ 85°C | ULP | - | - | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | - | Solder Lug | Square, Button | SPDT | On-Mom | - | Clear (White Filter/Diffuser) | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | 200,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV8F2BSS341 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | - | E-Switch | - | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV8F2BSS341 | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Active | 5.8 | Details | - | - | - | - | -20°C ~ 55°C | ULV8 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | 3 VDC | LED, Blue | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | ||
![]() ULV7F2HSS335 E-Switch | 31 |
| - | - | Panel Mount, Front | - | - | - | T970024 | E-Switch | - | - | 50,000 Cycles | 20 | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV7 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 22.20mm Dia | Silver | 24 VDC | LED, Green | 1,000,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PA4R12C1000-114 E-Switch | 36 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | Rectangular | Rectangular | 14-PA4R12C1000114 | E-Switch | - | - | 10,000 Cycles | 1 | - | Illuminated | E-Switch | - | - | + 65 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 65°C | PA4, LAMB | - | - | Keyswitch, Illuminated | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | DPST | Off-On | Rectangular - 19.00mm x 13.00mm | Red | 12 VAC/DC | Incandescent, Red | - | - | DPDT | Pushbutton Switches | Red | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | UL 94 V-2 | ||
![]() 5501M512 E-Switch | In Stock | - | - | Gold | - | Nylon | - | - | XR0224P | E-Switch | Red | - | - | 500 | - | Non-Illuminated | E-Switch | - | - | - | - | - | PCB Mount | - | BULK | - | - | - | - | - | - | - | - | - | 5500 | - | - | - | - | Switches | - | - | - | 12 mA | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() 700SP7B10M3QEH E-Switch | 34 |
| - | Silver | Panel Mount, Rear | - | Plunger, Round | - | ST711061 | - | - | - | 50,000 Cycles | 96 | - | Non-Illuminated | - | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 28 VDC | -30°C ~ 85°C | 700 | - | - | Sealed | - | - | 3A (AC/DC) | - | - | 1 A, 3 A | PC Pin | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | White | - | - | 50,000 Cycles | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | ||
![]() 700SP7B20M6QEC1 E-Switch | 15 |
| - | Silver | Through Hole, Right Angle | - | Plunger, Round | - | XT0050P | E-Switch | No Cap | Silver | 50,000 Cycles | 200 | - | Non-Illuminated | E-Switch | - | - | + 85 C | E-Switch | - 30 C | PCB Mount | Bulk | BULK | - | Active | - | Non-Compliant | - | Epoxy sealed at base of terminal | - | 28 V | -30°C ~ 85°C | 700 | Right angle horizontal | - | Standard | - | Switches | 3A (AC/DC) | - | - | 1 A, 3 A | PC Pin | Round, Plunger | SPDT | On-Mom | - | White | - | - | 50,000 Cycles | - | SPDT | Pushbutton Switches | - | No Hardware | Standard Switches | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PR144C1000-134 E-Switch | 15 |
| - | Silver | Panel Mount, Snap-In | - | Round | - | 38-PR144C1000134 | E-Switch | - | - | 10,000 Cycles | 1 | - | Illuminated | E-Switch | - | - | + 105 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 105°C | PR | - | - | Standard, Illuminated | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.250" (6.3mm) | Round, Button | SPST | Off-On | Circular - 25.00mm Dia | Green | 12 VAC/DC | Incandescent, Green | - | - | SPST | Pushbutton Switches | Green | - | Standard Switches | - | - | Pushbutton Switches | IP54 | - | - | - | UL 94 V-2 | ||
![]() ULV4F2HSSG334 E-Switch | 20 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | T940044 | E-Switch | - | - | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 55°C | ULV4 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Green | 1,000,000 Cycles | - | DPDT | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() D16EER12CGRN E-Switch | 32 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round | Round | XF0906P | E-Switch | - | - | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | D16 | - | - | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | Green | 28 VAC/DC | Incandescent, Green | 100,000 Cycles | - | DPDT | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() LP15S1WHTWHTN E-Switch | 35 |
| - | - | Through Hole | - | Square | - | B270009 | E-Switch | - | - | - | 1 | - | Illuminated | E-Switch | - | - | + 70 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 20 V | -20°C ~ 70°C | LP15 | - | - | Standard, Illuminated | - | Switches | 1mA (DC) | - | - | 1 mA | PC Pin | Square, Button | SPST-NO | Off-Mom | - | White | 2.8 VDC | LED, White | 300,000 Cycles | - | SPST | Pushbutton Switches | White | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULP12EEP1QLSCL1GRNBLU E-Switch | 43 |
| - | - | Through Hole | - | - | - | B800079 | E-Switch | - | - | 200,000 Cycles | 1 | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 25 V | -40°C ~ 85°C | ULP | - | - | Standard, Illuminated | - | Switches | 500mA (DC) | - | - | - | PC Pin | Square, Button | SPDT | On-On | - | Clear (White Filter/Diffuser) | 2.1, 3.3 VDC | LED, Green/Blue | 200,000 Cycles | - | - | Pushbutton Switches | Green | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PA5F32C E-Switch | 15 |
| - | - | Panel Mount, Rear | - | - | - | 14-PA5F32C | E-Switch | - | - | 10,000 Cycles | 1 | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | -20°C ~ 125°C | PA5 | - | - | Standard | - | Switches | 16A (AC) | - | - | - | PC Pin | Square, Plunger | DPST | Off-On | - | Yellow | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULP22EEP1RLSCL1RGB E-Switch | 31 |
| - | - | Through Hole | - | - | - | B800076 | E-Switch | - | - | 200,000 Cycles | 1 | E-SWITCH INC | - | E-Switch | ULP22EEP1RLSCL1RGB | ULP | - | E-Switch | - | - | Bulk | BULK | Active | Active | 5.78 | Details | - | - | - | 28 V | -40°C ~ 85°C | ULP | - | EAR99 | Standard, Illuminated | - | Switches | 100mA (DC) | - | compliant | - | PC Pin | Square, Button | DPDT | On-On | - | Clear (White Filter/Diffuser) | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | 200,000 Cycles | PUSHBUTTON SWITCH | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PV4F230SS-3C1-M01 E-Switch | 31 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F230SS3C1M01 | E-Switch | - | - | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | PV4, LAMB | - | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | 2.8, 2.8 VDC | LED, White/Green | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | ||
![]() ULV4F2BSS534 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | Round, Flat | Round | T940072 | E-Switch | - | - | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F2BSS534 | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | Yes | - | - | - | -20°C ~ 55°C | ULV4 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Green | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() LASOAU310BLU E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | XF0898P | E-Switch | - | - | 50,000 Cycles | 10 | - | - | E-Switch | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | 24 V | -20°C ~ 55°C | LA | - | - | Standard | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | Blue | - | - | 100,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV8F2GSS315 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round | Round | T980033 | E-Switch | - | - | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV8F2GSS315 | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | PV Anti-Vandal | - | -20°C ~ 55°C | ULV8 | - | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Red | 500,000 Cycles | PUSHBUTTON SWITCH | DPDT | Pushbutton Switches | Red | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - |