- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV7F2Y0SS-344-M10 E-Switch | 122 |
| - | - | Panel Mount, Front | - | Round, Flat | - | 52-PV7F2Y0SS344M10 | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 12 VDC | LED, Blue | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP65 | 25 mm | - | ||
![]() PV9F2Y0SS-315 E-Switch | 49 |
| - | - | Panel Mount, Front | Stainless Steel | Round, Flat | - | 52-PV9F2Y0SS315 | E-Switch | 50,000 Cycles | 10 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 48 V | -20°C ~ 55°C | PV9, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 24 VDC | LED, Red | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Red | - | LED | - | Pushbutton Switches | IP66 | 32 mm | - | ||
![]() D16EER4GRED E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round, Mushroom | Round, Mushroom | XF0446P | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button, Mushroom | 4PDT | On-On | Circular - 16.00mm Dia | Red | 220 VAC | Neon, Red | 100,000 Cycles | - | 4PDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() D16OAR11AGRNFLATLENS E-Switch | In Stock | - | - | - | Panel Mount, Front | - | - | - | XF0372P | - | 50,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | - | 8A (AC), 6A (DC) | - | - | - | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 6 VAC/DC | Incandescent, Green | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA424C1100 E-Switch | 26 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | Rectangular | Rectangular | 14-PA424C1100 | E-Switch | 10,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 65 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 65°C | PA4, LAMB | Standard | Black | Switches | 16A (AC) | - | - | 16 A | Solder Lug | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | Black | - | - | - | - | SPDT | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | - | - | UL 94 V-2 | ||
![]() D16EER4FRED E-Switch | 32 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round, Mushroom | Round, Mushroom | XF0445P | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button, Mushroom | 4PDT | On-On | Circular - 16.00mm Dia | Red | 110 VAC | Neon, Red | 100,000 Cycles | - | 4PDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() D16OAR11AYELFLATLENS E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round | Round | XF0373P | E-Switch | 50,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Yellow | 6 VAC/DC | Incandescent, Yellow | 100,000 Cycles | - | SPDT | Pushbutton Switches | Yellow | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() D16OAR11ORED E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round | Round | XF0054P | E-Switch | 50,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | - | - | 100,000 Cycles | - | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() PV4F6Y0SS-301-M01 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | Round, Flat | - | 52-PV4F6Y0SS301M01 | E-Switch | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Silver | 2.8 VDC | LED, White | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | ||
![]() D16EER3FRED E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round, Mushroom | Round, Mushroom | XF0443P | - | 50,000 Cycles | - | - | Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Non-Compliant | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button, Mushroom | 3PDT | On-On | Circular - 16.00mm Dia | Red | 110 VAC | Neon, Red | 100,000 Cycles | - | 3PDT | Pushbutton Switches | Red | Standard Switches | LED | - | - | - | - | - | ||
![]() PV7F2Y0NN-3N1 E-Switch | 15 |
| - | - | Panel Mount, Front | - | Round, Flat | - | 52-PV7F2Y0NN3N1 | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Non-Compliant | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7, LAMB | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 2.8, 2.8 VDC | LED, Green/Blue | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Green, Blue | Standard Switches | LED | - | Pushbutton Switches | IP65 | 25 mm | - | ||
![]() LASEEV31KYELYEL E-Switch | 8 |
| - | - | Panel Mount, Front | - | - | - | XF0908P | E-Switch | 50,000 Cycles | 20 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | LA | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPDT | On-On | Circular - 25.00mm Dia | Yellow | 24 VDC | LED, Yellow | 100,000 Cycles | - | - | Pushbutton Switches | Yellow | - | - | - | Pushbutton Switches | - | - | - | ||
![]() ULV4F2GSSG544 E-Switch | 6 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | T940070 | E-Switch | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Blue | 500,000 Cycles | - | DPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | ||
![]() D16OAR11AREDTRFLATLENS E-Switch | In Stock | - | - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round | Round | XF0375P | E-Switch | 50,000 Cycles | 1 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 6 VAC/DC | Incandescent, Red | 100,000 Cycles | - | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() D16EES11CWHTFLAT E-Switch | 49 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0854P | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | White | 28 VAC/DC | Incandescent, White | 100,000 Cycles | - | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | - | - | - | ||
![]() D16OAS11CWHTDFLAT E-Switch | 49 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0243P | - | 50,000 Cycles | - | - | Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | - | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | White | 28 VAC/DC | Incandescent, White | 100,000 Cycles | - | SPDT | Pushbutton Switches | White | Standard Switches | LED | - | - | - | - | - | ||
![]() PA4RAEJ1100 E-Switch | 49 |
| - | - | Panel Mount, Snap-In | - | - | - | 14-PA4RAEJ1100 | E-Switch | 10,000 Cycles | 1 | - | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | -20°C ~ 65°C | PA4, LAMB | Keyswitch | - | Switches | 16A (AC) | - | - | - | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | DPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | Black | - | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() ULV4F2GSSG546 E-Switch | 15 |
| - | Gold | Panel Mount, Front | - | Round, Flat | Round | T940068 | E-Switch | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F2GSSG546 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.8 | Details | - | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Silver | 110 VAC | LED, Blue | 500,000 Cycles | PUSHBUTTON SWITCH | DPDT | Pushbutton Switches | Blue | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | ||
![]() D16OAR1FRED E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Round | Round | XF0441P | - | 50,000 Cycles | - | - | Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | - | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Round, Button, Mushroom | SPDT | On-Mom | Circular - 16.00mm Dia | Red | 110 VAC | Neon, Red | 100,000 Cycles | - | - | Pushbutton Switches | Red | Standard Switches | LED | - | - | - | - | - | ||
![]() D16EES12HWHTWHT E-Switch | 15 |
| - | Silver | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Square | Square | XF0895P | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder Lug | Square, Button | DPDT | On-On | Circular - 16.00mm Dia | White | 6 VDC | LED, White | 100,000 Cycles | - | DPDT | Pushbutton Switches | White | Standard Switches | LED | - | Pushbutton Switches | - | - | - |