- Switch Function
- Termination Style
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Actuator Type
- Circuit
- Current Rating (Amps)
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
Attribute column
Manufacturer
E-Switch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Terminal Seal | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Actuator Length | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV6F24011-3K1-M01 E-Switch | 15 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV6F240113K1M01 | - | E-Switch | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 48 V | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8, 2.8 VDC | LED, Orange/Green | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | Pushbutton Switches | Orange, Green | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | |||
![]() PV7F2T0NN-314 E-Switch | 15 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV7F2T0NN314 | - | E-Switch | - | - | 50,000 Cycles | 20 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Non-Compliant | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | - | - | PV7, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Silver | - | 12 VDC | LED, Red | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | Pushbutton Switches | Red | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 25 mm | - | - | - | - | - | |||
![]() D16EES11HWHTWHT E-Switch | 6 |
| - | Silver | - | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | - | - | - | - | Square | Square | XF0894P | - | E-Switch | - | - | 50,000 Cycles | 1 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 24 V | -20°C ~ 55°C | - | - | D16 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | - | - | - | 8 A | Solder Lug | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | 6 VDC | LED, White | - | - | - | - | - | 100,000 Cycles | - | - | SPDT | Pushbutton Switches | White | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() 800BWSP8SM6REFLUSH E-Switch | 7 |
| - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 800BWSP8 | - | - | EAR99 | 50,000 Cycles | - | 8536.50.90.33 | - | - | - | Unavailable | - | - | - | E-Switch | - | - | Tape & Reel (TR) | - | - | Active | - | Non-Compliant | - | - | 20 V | -30°C ~ 85°C | - | - | 800B | - | - | - | - | - | - | Standard | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Gull Wing | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | No Marking | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | |||
![]() D16OAR11HY E-Switch | 23 |
| - | - | Silver | - | Panel Mount, Front | Diallyl Phthalate (DAP), Polyetherimide (PEI) | - | - | - | - | Bulk | Round | Round | XF0200P | - | E-Switch | - | - | 50,000 Cycles | 1 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | - | Active | - | Details | - | - | 24 V | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | - | - | - | 8 A | Solder Lug | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 6 VDC | LED, Yellow | - | - | - | - | - | 100,000 Cycles | - | - | SPDT | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() PV4H2B011-341-M01 E-Switch | 8 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 52-PV4H2B011341M01 | - | E-Switch | - | EAR99 | 50,000 Cycles | 40 | - | - | Illuminated | - | No | E-Switch | - | - | E-Switch | - | Panel Mount | Bulk | BULK | - | Active | - | - | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Black | - | 2.8 VDC | LED, Blue | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Pushbutton Switches | Blue | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() ULP12OAP1QSFCL1BLUNIL E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | ULP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() LAKOAU31BYEL E-Switch | 20 |
| - | - | Flush | Panel Mount, Front | - | - | - | - | - | - | - | - | XF0864P | - | E-Switch | - | - | 50,000 Cycles | 20 | - | - | Non-Illuminated | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | 24 V | -20°C ~ 55°C | - | - | LA | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | Solder, Quick Connect - 0.079" (2.0mm) | - | Round, Button, Flush | SPDT | On-Mom | Circular - 30.50mm Dia | - | - | Yellow | - | 14 VAC/DC | Incandescent, Yellow | - | - | - | - | - | 100,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() PV8F2V0SS-344 E-Switch | 15 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV8F2V0SS344 | - | E-Switch | - | - | 50,000 Cycles | 20 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 48 V | -20°C ~ 55°C | - | - | PV8, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | Silver | - | 12 VDC | LED, Blue | - | - | - | - | - | 1,000,000 Cycles | - | - | 4PDT | Pushbutton Switches | Blue | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 28 mm | - | - | - | - | - | |||
![]() 800BWSP9SM6RE E-Switch | 100 | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | GLASS FILLED NYLON | Glass, Nylon | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | 800B | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | - | TAPE AND REEL PACKAGE | 8536.50.90.31 | - | - | 20V | 0.4VA AC/DC | TAPE AND REEL | Right Angle | - | - | - | Gull Wing | 20V | Round, Plunger | SPST-NO | Off-Mom | - | 20mOhm | 1000000000Ohm | White | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | 1000VRMS V | SPST | 20V | - | - | 3A | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | ON-(OFF) | - | - | Epoxy Sealed Terminals | - | - | - | 8.13mm | 5.08mm | 5.46mm | ROHS3 Compliant | Lead Free | ||
![]() PV4F230SS-326 E-Switch | 77 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV4F230SS326 | - | E-Switch | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | - | - | PV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 125 VAC | LED, Orange | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | Pushbutton Switches | Orange | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | - | - | |||
![]() PV6F24011-321 E-Switch | 15 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | - | - | E-Switch | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | - | Active | - | Details | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8 VDC | LED, Orange | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | Pushbutton Switches | Orange | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | |||
![]() RP8100B2M1CEBLKBLKRG E-Switch | 20 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | ST081053 | - | E-Switch | - | - | 500,000 Cycles | 50 | - | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | 50 V | -30°C ~ 85°C | - | - | RP8100 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 125mA (AC), 100mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | - | - | Black | - | 2.2 VDC | LED, Red/Green | - | - | - | - | - | 500,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() ULP12OAP1RSSCL1BLUYEL E-Switch | 31 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | B800082 | - | E-Switch | - | - | 200,000 Cycles | 1 | - | - | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 28 V | -40°C ~ 85°C | - | - | ULP | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 100mA (DC) | - | - | - | - | - | PC Pin | - | Square, Button | SPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | 2.1, 3.5 VDC | LED, Blue/Yellow | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() PV4H230SSG-3R1 E-Switch | 36 |
| - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | Round | - | 52-PV4H230SSG3R1 | - | E-Switch | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 24 V | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button | SPDT | On-On | Circular - 19.00mm Dia | - | - | Silver | - | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | Pushbutton Switches | RGB | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 22 mm | - | - | - | - | - | |||
![]() 5511M112 E-Switch | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | Black | - | - | 500 | - | - | Illuminated | - | - | E-Switch | - | - | - | - | PCB Mount | - | - | - | - | - | Details | Unsealed | - | - | - | - | - | 5500 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 12 mA | PC Pin | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Pushbutton Switches | Red, Green | - | - | - | - | - | - | LED | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() PV1H240SSG E-Switch | 12 |
| - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | - | 52-PV1H240SSG | - | E-Switch | - | - | 200,000 Cycles | 40 | - | - | Non-Illuminated | - | - | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | - | 36 V | -20°C ~ 55°C | - | - | PV1, LAMB | - | - | - | - | - | - | Anti-Vandal | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | |||
![]() ULV4F2BSS5G1 E-Switch | 94 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | Round | - | - | E-Switch | - | - | 50,000 Cycles | 120 | - | E-SWITCH INC | Illuminated | - | - | E-Switch | ULV4F2BSS5G1 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | - | Active | Active | 5.8 | Details | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 3 VDC | LED, Red/Green | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | SPDT | Pushbutton Switches | Red, Green | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | |||
![]() 800SP9B6M6RE E-Switch | 121 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2001 | 800 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | PC Pin | 20V | Round, Plunger | SPST-NO | Off-Mom | - | 20mOhm | - | Black | - | - | - | - | 20V | - | SPST | 20V | 50,000 Cycles | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13mm | 5.08mm | 3.53mm | ROHS3 Compliant | Lead Free | |||
![]() RP8200B2M1CEBLKBLURED E-Switch | 26 |
| - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | Round | - | ST082012 | - | E-Switch | Blue | - | 200,000 Cycles | 50 | - | - | Illuminated | - | - | E-Switch | - | + 85 C | E-Switch | - 30 C | Panel Mount | Bulk | BULK | - | Active | - | Details | Sealed | - | 24 V | -30°C ~ 85°C | - | - | RP8200 | - | - | - | - | - | - | Standard, Illuminated | Black | - | - | Switches | - | - | 100mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | 100 mA | Solder, Quick Connect - 0.110" (2.8mm) | - | Round, Button | SPST | Off-On | Circular - 13.60mm Dia | - | - | Blue | - | 2 VDC | LED, Red | - | - | - | - | - | 200,000 Cycles | - | - | SPST | Pushbutton Switches | Red | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 17.5 mm | - | - | - | - | - |